Supermicro Computer, Inc. SuperServer 6025C-URB

Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 3. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM 3. 1 Universal I/O (UIO) Slot, 3 (x8) Full-height/length PCI-E Expansion Slots 4. Intel® 82575EB Dual-port Gigabit Ethernet Controller 5. 8 x 3.5" Hot-swap Drives Trays 6x SATA Hard Drives Supported 6. 700W High-efficiency Redundant Power Supply
Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 3. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM 3. 1 Universal I/O (UIO) Slot, 3 (x8) Full-height/length PCI-E Expansion Slots 4. Intel® 82575EB Dual-port Gigabit Ethernet Controller 5. 8 x 3.5" Hot-swap Drives Trays 6x SATA Hard Drives Supported 6. 700W High-efficiency Redundant Power Supply

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 6025C-URB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
6025C-URB
SuperServer 6025C-URB
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 3. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM 3. 1 Universal I/O (UIO) Slot, 3 (x8) Full-height/length PCI-E Expansion Slots 4. Intel® 82575EB Dual-port Gigabit Ethernet Controller 5. 8 x 3.5" Hot-swap Drives Trays 6x SATA Hard Drives Supported 6. 700W High-efficiency Redundant Power Supply

Key Features

1. Dual Intel® 64-bit Xeon® Quad-Core or
Dual-Core, with 1333 / 1066 MHz FSB

3. Up to 48GB 667/533MHZ DDR2 ECC
Register SDRAM

3. 1 Universal I/O (UIO) Slot,
3 (x8) Full-height/length PCI-E
Expansion Slots

4. Intel® 82575EB Dual-port
Gigabit Ethernet Controller

5. 8 x 3.5" Hot-swap Drives Trays
6x SATA Hard Drives Supported

6. 700W High-efficiency Redundant
Power Supply

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6025C-URB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

4-ch, 16-bit Isolated Analog Output EtherCAT Remote I/O Module - AMAX-4820-B - Advantech
Specs
Server Type Network Server
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
TS6250 | TwinCAT Modbus TCP Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX301 Single CPU 3U Edge Server w/ SATA Storage - AX301 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details