Supermicro Computer, Inc. SuperServer 1026GT-TF-FM275

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x4) PCI-E 2.0 (Low Profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Intel® 82576 Dual-Port Gigabit Ethernet Controller 6. 6x Hot-swap 2.5" SATA Drive Bays 7. 1400W Gold-level High-efficiency Power Supply 8. 2x Nvidia Fermi M2075 GPU Cards
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x4) PCI-E 2.0 (Low Profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Intel® 82576 Dual-Port Gigabit Ethernet Controller 6. 6x Hot-swap 2.5" SATA Drive Bays 7. 1400W Gold-level High-efficiency Power Supply 8. 2x Nvidia Fermi M2075 GPU Cards

Suppliers

Company
Product
Description
Supplier Links
SuperServer 1026GT-TF-FM275
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x4) PCI-E 2.0 (Low Profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Intel® 82576 Dual-Port Gigabit Ethernet Controller 6. 6x Hot-swap 2.5" SATA Drive Bays 7. 1400W Gold-level High-efficiency Power Supply 8. 2x Nvidia Fermi M2075 GPU Cards

Key Features

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 192GB DDR3 1333/ 1066/ 800MHz
ECC Registered DIMM / 48GB
Unbuffered DIMM

3. 1 (x4) PCI-E 2.0 (Low Profile)

4. Integrated IPMI 2.0 with KVM and
Dedicated LAN

5. Intel® 82576 Dual-Port Gigabit
Ethernet Controller

6. 6x Hot-swap 2.5" SATA Drive Bays

7. 1400W Gold-level High-efficiency
Power Supply

8. 2x Nvidia Fermi M2075 GPU Cards

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1026GT-TF-FM275
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6509 | TwinCAT PLC IEC 61400-25 Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Compact 1U edge server with a 3rd Gen Intel® Xeon® CPU and 20.4
Specs
Server Type Network Server
Operating Temperature 0 to 55 C (32 to 131 F)
Processor Type AMD EPYC™ 7002/7003 processors
View Details
Axial AC101 Rackmount Edge Server - AC101 - OnLogic Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Processor Type Intel Core
View Details
WiFi Device Server - NPort W2004-EU - Moxa Inc.
Specs
Server Type Network Server; Web Server
Form Factor DIN-Rail Mounting
Operating System Microsoft Windows; Linux; SCO UnixWare; Unix
View Details