Supermicro Computer, Inc. SuperServer 6015V-MT / 6015V-MTB

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, 667 / 1066 / 1333MHz FSB 2. Up to 24GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. 1 x 64-bit 133MHz PCI-X OR 1 x PCI-e x8 Full-height / Half-length Slot 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5. 4 x SATA Hot-swap Drive Bays 6. 520W High-efficiency Power Supply 7. 2x Front Side USB 2.0 Ports and 1x Front Sider Serial Port
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, 667 / 1066 / 1333MHz FSB 2. Up to 24GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. 1 x 64-bit 133MHz PCI-X OR 1 x PCI-e x8 Full-height / Half-length Slot 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5. 4 x SATA Hot-swap Drive Bays 6. 520W High-efficiency Power Supply 7. 2x Front Side USB 2.0 Ports and 1x Front Sider Serial Port
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual Intel® 64-bit Xeon® Support, 667 / 1066 / 1333MHz FSB 2. Up to 24GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. 1 x 64-bit 133MHz PCI-X OR 1 x PCI-e x8 Full-height / Half-length Slot 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5. 4 x SATA Hot-swap Drive Bays 6. 520W High-efficiency Power Supply 7. 2x Front Side USB 2.0 Ports and 1x Front Sider Serial Port

Key Features

1. Dual Intel® 64-bit Xeon® Support,
667 / 1066 / 1333MHz FSB

2. Up to 24GB DDR2 667 & 533 SDRAM
Fully Buffered DIMM (FB-DIMM)

3. 1 x 64-bit 133MHz PCI-X OR
1 x PCI-e x8
Full-height / Half-length Slot

4. Intel® (ESB2/Gilgal) 82563EB Dual-port
Gigabit Ethernet Controller

5. 4 x SATA Hot-swap
Drive Bays

6. 520W High-efficiency Power Supply

7. 2x Front Side USB 2.0 Ports
and 1x Front Sider Serial Port

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6015V-MT / 6015V-MTB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Dual LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, PCIe Gen3, and dual 10GbE for virtualization and high-performance computing. - ASMB-825T2-00A1E - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type Intel® Xeon® Scalable
View Details
C6670-0020 | Control cabinet industrial server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
MC850-70 Industrial Intel 2nd Gen Xeon Scalable Edge Server - MC850-70 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 10 to 35 C (50 to 95 F)
Processor Type Intel Pentium III Xeon; Intel Xeon
View Details