Supermicro Computer, Inc. A+ Server 2041M-32R+B

Description
Key Features 1. Four Six-Core AMD Opteron™ 8000 Series (Socket F) processor support; HT3.0 Link support 2. Up to 256GB 32 DIMMS DDR2 800/667/533/400 SDRAM 3. LSI 1068E SAS Controller (RAID 0, 1, 10 Supported) 4. 6 x 3.5" Hot-swap Drives Trays SAS/SATA Hard Drives Supported 5. 2 (x16) PCI-e slots, 1 (x8), 1(x4)(Using x8 Slot) PCI-e, 1 64-bit 133MHz PCI-X 6. 1200W High-efficiency Redundant Power Supply
Datasheet
Description
Key Features 1. Four Six-Core AMD Opteron™ 8000 Series (Socket F) processor support; HT3.0 Link support 2. Up to 256GB 32 DIMMS DDR2 800/667/533/400 SDRAM 3. LSI 1068E SAS Controller (RAID 0, 1, 10 Supported) 4. 6 x 3.5" Hot-swap Drives Trays SAS/SATA Hard Drives Supported 5. 2 (x16) PCI-e slots, 1 (x8), 1(x4)(Using x8 Slot) PCI-e, 1 64-bit 133MHz PCI-X 6. 1200W High-efficiency Redundant Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A+ Server - 2041M-32R+B - Supermicro Computer, Inc.
San Jose, CA, USA
A+ Server
2041M-32R+B
A+ Server 2041M-32R+B
Key Features 1. Four Six-Core AMD Opteron™ 8000 Series (Socket F) processor support; HT3.0 Link support 2. Up to 256GB 32 DIMMS DDR2 800/667/533/400 SDRAM 3. LSI 1068E SAS Controller (RAID 0, 1, 10 Supported) 4. 6 x 3.5" Hot-swap Drives Trays SAS/SATA Hard Drives Supported 5. 2 (x16) PCI-e slots, 1 (x8), 1(x4)(Using x8 Slot) PCI-e, 1 64-bit 133MHz PCI-X 6. 1200W High-efficiency Redundant Power Supply

Key Features

1. Four Six-Core AMD Opteron™ 8000
Series (Socket F) processor support;
HT3.0 Link support

2. Up to 256GB 32 DIMMS DDR2
800/667/533/400 SDRAM

3. LSI 1068E SAS Controller
(RAID 0, 1, 10 Supported)

4. 6 x 3.5" Hot-swap Drives Trays
SAS/SATA Hard Drives Supported

5. 2 (x16) PCI-e slots,
1 (x8), 1(x4)(Using x8 Slot) PCI-e,
1 64-bit 133MHz PCI-X

6. 1200W High-efficiency Redundant
Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 2041M-32R+B
Product Name A+ Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX302 Single CPU 3U Edge Server w/ NVMe Storage - AX302 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TF3830 | TwinCAT 3 Machine Learning Server Client -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Intel® Xeon® D-2700 Processor-Based 2U Rackmount Server with Dual 100GbE and Four PCI Express Expansion Sites - XPand9020 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Server Type Network Server
Form Factor 2U Rackmount Server
Main Memory 128000 MB
View Details