Supermicro Computer, Inc. Processor Blade SBI-7125W-S6

Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1600 / 1333 / 1066 MHz FSB 2. Intel® 5400 (Seaburg) Chipset 3. Up to 64GB DDR2 800/667/533 SDRAM Fully Buffered DIMM (FB-DIMM) (1.5V or 1.8V support) 4. Intel® (ESB2) 82563EB Dual-port Gigabit Ethernet PHY Controller 5. LSI 1078 SAS Controller 6. 6 x 2.5" Hot-swap SAS or SATA Drive Trays 7. ATI ES1000 16MB Graphics
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1600 / 1333 / 1066 MHz FSB 2. Intel® 5400 (Seaburg) Chipset 3. Up to 64GB DDR2 800/667/533 SDRAM Fully Buffered DIMM (FB-DIMM) (1.5V or 1.8V support) 4. Intel® (ESB2) 82563EB Dual-port Gigabit Ethernet PHY Controller 5. LSI 1078 SAS Controller 6. 6 x 2.5" Hot-swap SAS or SATA Drive Trays 7. ATI ES1000 16MB Graphics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Processor Blade - SBI-7125W-S6 - Supermicro Computer, Inc.
San Jose, CA, USA
Processor Blade
SBI-7125W-S6
Processor Blade SBI-7125W-S6
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1600 / 1333 / 1066 MHz FSB 2. Intel® 5400 (Seaburg) Chipset 3. Up to 64GB DDR2 800/667/533 SDRAM Fully Buffered DIMM (FB-DIMM) (1.5V or 1.8V support) 4. Intel® (ESB2) 82563EB Dual-port Gigabit Ethernet PHY Controller 5. LSI 1078 SAS Controller 6. 6 x 2.5" Hot-swap SAS or SATA Drive Trays 7. ATI ES1000 16MB Graphics

Key Features

1. Dual Intel® 64-bit Xeon® Quad-Core
or Dual-Core, with 1600 / 1333 / 1066
MHz FSB

2. Intel® 5400 (Seaburg) Chipset

3. Up to 64GB DDR2 800/667/533 SDRAM
Fully Buffered DIMM (FB-DIMM)
(1.5V or 1.8V support)

4. Intel® (ESB2) 82563EB Dual-port
Gigabit Ethernet PHY Controller

5. LSI 1078 SAS Controller

6. 6 x 2.5" Hot-swap SAS or SATA
Drive Trays

7. ATI ES1000 16MB Graphics

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number SBI-7125W-S6
Product Name Processor Blade
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF6420 | TwinCAT 3 Database Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Dual LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, PCIe Gen3, and dual 10GbE for virtualization and high-performance computing. - ASMB-825T2-00A1E - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type Intel® Xeon® Scalable
View Details
Axial AX301 Single CPU 3U Edge Server w/ SATA Storage - AX301 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1-Port RS-232/422/485 Servers - NPort 5100A Series - Moxa Inc.
Specs
Server Type Network Server; Serial Device Server
Operating System Microsoft Windows; Linux
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details