Supermicro Computer, Inc. TwinBlade™ SBA-7222G-T2

Description
Key Features Two nodes in a Processor Blade. Each node supports the following: 1. Dual AMD Opteron™ 6000 series processors 2. AMD SR5650/SP5100 Chipset 3. Up to 128GB DDR3 1600/1333/1066 MHz ECC Registered DIMM in 8 DIMM slots 4. Dual-Port Gigabit Ethernet 5. 2 x 2.5" Hot-Plug SATA Drive Trays 6. Integrated IPMI2.0 w/ remote KVM and virtual media 7. Mellanox ConnectX QDR InfiniBand 40Gbps or 10GbE support (Optional)
Datasheet
Description
Key Features Two nodes in a Processor Blade. Each node supports the following: 1. Dual AMD Opteron™ 6000 series processors 2. AMD SR5650/SP5100 Chipset 3. Up to 128GB DDR3 1600/1333/1066 MHz ECC Registered DIMM in 8 DIMM slots 4. Dual-Port Gigabit Ethernet 5. 2 x 2.5" Hot-Plug SATA Drive Trays 6. Integrated IPMI2.0 w/ remote KVM and virtual media 7. Mellanox ConnectX QDR InfiniBand 40Gbps or 10GbE support (Optional)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TwinBlade™ - SBA-7222G-T2 - Supermicro Computer, Inc.
San Jose, CA, USA
TwinBlade™
SBA-7222G-T2
TwinBlade™ SBA-7222G-T2
Key Features Two nodes in a Processor Blade. Each node supports the following: 1. Dual AMD Opteron™ 6000 series processors 2. AMD SR5650/SP5100 Chipset 3. Up to 128GB DDR3 1600/1333/1066 MHz ECC Registered DIMM in 8 DIMM slots 4. Dual-Port Gigabit Ethernet 5. 2 x 2.5" Hot-Plug SATA Drive Trays 6. Integrated IPMI2.0 w/ remote KVM and virtual media 7. Mellanox ConnectX QDR InfiniBand 40Gbps or 10GbE support (Optional)

Key Features

Two nodes in a Processor Blade. Each node supports the following:

1. Dual AMD Opteron™ 6000 series
processors

2. AMD SR5650/SP5100 Chipset

3. Up to 128GB DDR3 1600/1333/1066
MHz ECC Registered DIMM in 8 DIMM slots

4. Dual-Port Gigabit Ethernet

5. 2 x 2.5" Hot-Plug SATA Drive Trays

6. Integrated IPMI2.0 w/ remote KVM and
virtual media

7. Mellanox ConnectX QDR InfiniBand
40Gbps or 10GbE support (Optional)

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number SBA-7222G-T2
Product Name TwinBlade™
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS8036 | TwinCAT Crestron Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX307 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & SATA Storage - AX307 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Dual Boards Server (1~2 boards) - Dual Boards Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details