Supermicro Computer, Inc. A+ Server 2022TC-BIBQRF

Description
Key Features (per node) Four systems (nodes) in a 2U form factor. Reduce cost, save power & increase efficiency. Each node supports: 1. Dual AMD Opteron™ 4000 Series processors (Socket C32) 8/6/4-Core ready 2. Up to 128GB U/RDDR3 ECC 1333/1066 SDRAM in 16 DIMMs 3. 1400W High-efficiency Redundant Power Supplies; 80PLUS Gold Certified 4. Mellanox Connect-X QDR Infiniband Controller w/ QSFP connector 5. 1x Low-profile PCI-E 2.0 in x16 slot (For add-on card up to 5.9"in length) 6. 3x Hot-swappable SATA Hard Drive Bays 7. 1 dedicated LAN for system management (IPMI2.0)
Datasheet
Description
Key Features (per node) Four systems (nodes) in a 2U form factor. Reduce cost, save power & increase efficiency. Each node supports: 1. Dual AMD Opteron™ 4000 Series processors (Socket C32) 8/6/4-Core ready 2. Up to 128GB U/RDDR3 ECC 1333/1066 SDRAM in 16 DIMMs 3. 1400W High-efficiency Redundant Power Supplies; 80PLUS Gold Certified 4. Mellanox Connect-X QDR Infiniband Controller w/ QSFP connector 5. 1x Low-profile PCI-E 2.0 in x16 slot (For add-on card up to 5.9"in length) 6. 3x Hot-swappable SATA Hard Drive Bays 7. 1 dedicated LAN for system management (IPMI2.0)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A+ Server 2022TC-BIBQRF
Key Features (per node) Four systems (nodes) in a 2U form factor. Reduce cost, save power & increase efficiency. Each node supports: 1. Dual AMD Opteron™ 4000 Series processors (Socket C32) 8/6/4-Core ready 2. Up to 128GB U/RDDR3 ECC 1333/1066 SDRAM in 16 DIMMs 3. 1400W High-efficiency Redundant Power Supplies; 80PLUS Gold Certified 4. Mellanox Connect-X QDR Infiniband Controller w/ QSFP connector 5. 1x Low-profile PCI-E 2.0 in x16 slot (For add-on card up to 5.9"in length) 6. 3x Hot-swappable SATA Hard Drive Bays 7. 1 dedicated LAN for system management (IPMI2.0)

Key Features (per node)

Four systems (nodes) in a 2U form factor. Reduce cost, save power & increase efficiency. Each node supports: 1. Dual AMD Opteron™ 4000 Series
processors (Socket C32) 8/6/4-Core
ready

2. Up to 128GB U/RDDR3 ECC
1333/1066 SDRAM in 16 DIMMs

3. 1400W High-efficiency Redundant
Power Supplies;
80PLUS Gold Certified

4. Mellanox Connect-X QDR Infiniband
Controller w/ QSFP connector

5. 1x Low-profile PCI-E 2.0 in x16 slot
(For add-on card up to 5.9"in length)

6. 3x Hot-swappable SATA Hard Drive
Bays

7. 1 dedicated LAN for system
management (IPMI2.0)

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 2022TC-BIBQRF
Product Name A+ Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS5800 | TwinCAT Digital Cam Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX301 Single CPU 3U Edge Server w/ SATA Storage - AX301 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Quad Boards Server (1~4 boards) - Quad Boards Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details