Supermicro Computer, Inc. Processor Blade SBI-7426T-S3

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5500 (Tylersburg) Chipset 3. Up to 96GB VLP DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 24GB Unbuffered DIMM 4. Intel® 82576 Dual-Port Gigabit Ethernet 5. LSI 2008 SAS2 Controller; RAID 0, 1; RAID 5 optional 6. Integrated IPMI2.0 w/ remote KVM and virtual media 7. 3x 2.5" Hot-Plug SAS/SATA Drive Trays 8. Integrated Matrox G200eW Graphics
Datasheet
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5500 (Tylersburg) Chipset 3. Up to 96GB VLP DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 24GB Unbuffered DIMM 4. Intel® 82576 Dual-Port Gigabit Ethernet 5. LSI 2008 SAS2 Controller; RAID 0, 1; RAID 5 optional 6. Integrated IPMI2.0 w/ remote KVM and virtual media 7. 3x 2.5" Hot-Plug SAS/SATA Drive Trays 8. Integrated Matrox G200eW Graphics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Processor Blade - SBI-7426T-S3 - Supermicro Computer, Inc.
San Jose, CA, USA
Processor Blade
SBI-7426T-S3
Processor Blade SBI-7426T-S3
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5500 (Tylersburg) Chipset 3. Up to 96GB VLP DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 24GB Unbuffered DIMM 4. Intel® 82576 Dual-Port Gigabit Ethernet 5. LSI 2008 SAS2 Controller; RAID 0, 1; RAID 5 optional 6. Integrated IPMI2.0 w/ remote KVM and virtual media 7. 3x 2.5" Hot-Plug SAS/SATA Drive Trays 8. Integrated Matrox G200eW Graphics

Key Features

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Intel® 5500 (Tylersburg) Chipset

3. Up to 96GB VLP DDR3 1333/ 1066/
800MHz ECC Registered DIMM / 24GB
Unbuffered DIMM

4. Intel® 82576 Dual-Port Gigabit
Ethernet

5. LSI 2008 SAS2 Controller;
RAID 0, 1; RAID 5 optional

6. Integrated IPMI2.0 w/ remote KVM and
virtual media

7. 3x 2.5" Hot-Plug SAS/SATA
Drive Trays

8. Integrated Matrox G200eW Graphics

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number SBI-7426T-S3
Product Name Processor Blade
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

MicroATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for edge computing, industrial automation, and compact servers. - ASMB-589G2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Core™ Ultra Processors
View Details
TS6511 | TwinCAT PLC IEC 61850 Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX305 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & SATA Storage - AX305 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details