Supermicro Computer, Inc. A+ Server 1012C-MRF

Description
Key Features 1. Single AMD Opteron™ 4000 Series processor (Socket C32) 8/6/4 -Core ready; HT3.0 Link support 2. Up to 64GB DDR3 Registered ECC or 16GB DDR3 Unb. ECC/non-ECC 1600/1333/1066 SDRAM in 4 DIMMs 3. 1x PCI-E 2.0 (x8) in x16 slot 4. Two single-Port GbE LAN Controller, 4x USB 2.0 ports, 1x dedicated LAN for system management (IPMI 2.0) 5. 2x Internal SATA Drive Bays; 1x DVD ROM (option) 6. 350W High-efficiency Power Supply 80PLUS Gold Certified
Datasheet
Description
Key Features 1. Single AMD Opteron™ 4000 Series processor (Socket C32) 8/6/4 -Core ready; HT3.0 Link support 2. Up to 64GB DDR3 Registered ECC or 16GB DDR3 Unb. ECC/non-ECC 1600/1333/1066 SDRAM in 4 DIMMs 3. 1x PCI-E 2.0 (x8) in x16 slot 4. Two single-Port GbE LAN Controller, 4x USB 2.0 ports, 1x dedicated LAN for system management (IPMI 2.0) 5. 2x Internal SATA Drive Bays; 1x DVD ROM (option) 6. 350W High-efficiency Power Supply 80PLUS Gold Certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A+ Server - 1012C-MRF - Supermicro Computer, Inc.
San Jose, CA, USA
A+ Server
1012C-MRF
A+ Server 1012C-MRF
Key Features 1. Single AMD Opteron™ 4000 Series processor (Socket C32) 8/6/4 -Core ready; HT3.0 Link support 2. Up to 64GB DDR3 Registered ECC or 16GB DDR3 Unb. ECC/non-ECC 1600/1333/1066 SDRAM in 4 DIMMs 3. 1x PCI-E 2.0 (x8) in x16 slot 4. Two single-Port GbE LAN Controller, 4x USB 2.0 ports, 1x dedicated LAN for system management (IPMI 2.0) 5. 2x Internal SATA Drive Bays; 1x DVD ROM (option) 6. 350W High-efficiency Power Supply 80PLUS Gold Certified

Key Features

1. Single AMD Opteron™ 4000 Series
processor (Socket C32) 8/6/4
-Core ready; HT3.0 Link support

2. Up to 64GB DDR3 Registered ECC
or 16GB DDR3 Unb. ECC/non-ECC
1600/1333/1066 SDRAM in 4 DIMMs

3. 1x PCI-E 2.0 (x8) in x16 slot

4. Two single-Port GbE LAN Controller,
4x USB 2.0 ports, 1x dedicated LAN
for system management (IPMI 2.0)

5. 2x Internal SATA Drive Bays;
1x DVD ROM (option)

6. 350W High-efficiency Power Supply
80PLUS Gold Certified

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1012C-MRF
Product Name A+ Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6509 | TwinCAT PLC IEC 61400-25 Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
LGA 4189 Intel® 3rd Gen Xeon® Scalable ATX server board with DDR4, PCIe Gen4, dual 10GbE, and Intel® Optane™ for memory-intensive workloads. - ASMB-816-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type 3rd Gen Intel® Xeon Scalable processors
View Details
Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details