Supermicro Computer, Inc. SuperServer 5037C-i

Description
Key Features 1. Intel® Sandy Bridge processors; socket H2 (LGA 1155) 2. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs; 2 channels 3. 2x (x8) PCI-E 2.0 in x8 slots and 1x (x4) PCI-E 2.0 in x8 slot 4. Intel® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports 5. 9x USB 2.0 ports (2 rear + 6 via header + 1 Type-A) 6. 2x 5.25" external drive bays, 4x 3.5" internal drive bays, 1x 3.5" external drive bay (OEM), 90° rotating hard drive cage 7. 300W High-efficiency Power Supply
Datasheet
Description
Key Features 1. Intel® Sandy Bridge processors; socket H2 (LGA 1155) 2. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs; 2 channels 3. 2x (x8) PCI-E 2.0 in x8 slots and 1x (x4) PCI-E 2.0 in x8 slot 4. Intel® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports 5. 9x USB 2.0 ports (2 rear + 6 via header + 1 Type-A) 6. 2x 5.25" external drive bays, 4x 3.5" internal drive bays, 1x 3.5" external drive bay (OEM), 90° rotating hard drive cage 7. 300W High-efficiency Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 5037C-i - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
5037C-i
SuperServer 5037C-i
Key Features 1. Intel® Sandy Bridge processors; socket H2 (LGA 1155) 2. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs; 2 channels 3. 2x (x8) PCI-E 2.0 in x8 slots and 1x (x4) PCI-E 2.0 in x8 slot 4. Intel® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports 5. 9x USB 2.0 ports (2 rear + 6 via header + 1 Type-A) 6. 2x 5.25" external drive bays, 4x 3.5" internal drive bays, 1x 3.5" external drive bay (OEM), 90° rotating hard drive cage 7. 300W High-efficiency Power Supply

Key Features

1. Intel® Sandy Bridge processors;
socket H2 (LGA 1155)

2. Up to 32GB DDR3 ECC
1333/1066MHz UDIMMs; 2 channels

3. 2x (x8) PCI-E 2.0 in x8 slots and
1x (x4) PCI-E 2.0 in x8 slot

4. Intel® 82579LM and 82574L,
2x Gigabit Ethernet LAN ports

5. 9x USB 2.0 ports
(2 rear + 6 via header + 1 Type-A)

6. 2x 5.25" external drive bays,
4x 3.5" internal drive bays,
1x 3.5" external drive bay (OEM),
90° rotating hard drive cage

7. 300W High-efficiency Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5037C-i
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

C6670-0020 | Control cabinet industrial server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Compact Size Mid Tower GPU Server AMD® EPYC™ 8004 Series Processor for edge AI inference, industrial automation, and compact GPU workloads. - SKY-602E3-S12A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type AMD EPYC™ 8004 processors
View Details
Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details