Supermicro Computer, Inc. SuperWorkstation 7045A-C3B

Description
Key Features • Whisper Quiet Workstation (28dB) with High-end Graphics Support 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM 3. 1 (x16) PCI-e, 1 (x4) PCI-e (using x16 slot), 2x PCI-X 133/100MHz, 2x PCI 33MHz slots 4. Intel® Dual 82573V/L Gigabit Ethernet Controller 5. LSI 1068E 8-Port SAS Controller; RAID 0, 1, 10 6. 8 x 3.5" hot-swap SAS/ SATA Drive Bays 7. 865W Low-Noise High Efficiency Power Supply 8. Tower or Rackmount 9. PWM Fan Speed Control
Datasheet
Description
Key Features • Whisper Quiet Workstation (28dB) with High-end Graphics Support 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM 3. 1 (x16) PCI-e, 1 (x4) PCI-e (using x16 slot), 2x PCI-X 133/100MHz, 2x PCI 33MHz slots 4. Intel® Dual 82573V/L Gigabit Ethernet Controller 5. LSI 1068E 8-Port SAS Controller; RAID 0, 1, 10 6. 8 x 3.5" hot-swap SAS/ SATA Drive Bays 7. 865W Low-Noise High Efficiency Power Supply 8. Tower or Rackmount 9. PWM Fan Speed Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperWorkstation - 7045A-C3B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperWorkstation
7045A-C3B
SuperWorkstation 7045A-C3B
Key Features • Whisper Quiet Workstation (28dB) with High-end Graphics Support 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM 3. 1 (x16) PCI-e, 1 (x4) PCI-e (using x16 slot), 2x PCI-X 133/100MHz, 2x PCI 33MHz slots 4. Intel® Dual 82573V/L Gigabit Ethernet Controller 5. LSI 1068E 8-Port SAS Controller; RAID 0, 1, 10 6. 8 x 3.5" hot-swap SAS/ SATA Drive Bays 7. 865W Low-Noise High Efficiency Power Supply 8. Tower or Rackmount 9. PWM Fan Speed Control

Key Features
• Whisper Quiet Workstation
(28dB) with High-end
Graphics Support

1. Dual Intel® 64-bit Xeon® Quad-Core or
Dual-Core, with 1333 / 1066 MHz FSB

2. Up to 48GB 667/533MHZ DDR2 ECC
Register SDRAM

3. 1 (x16) PCI-e,
1 (x4) PCI-e (using x16 slot),
2x PCI-X 133/100MHz,
2x PCI 33MHz slots

4. Intel® Dual 82573V/L Gigabit
Ethernet Controller

5. LSI 1068E 8-Port SAS Controller;
RAID 0, 1, 10

6. 8 x 3.5" hot-swap SAS/ SATA
Drive Bays

7. 865W Low-Noise High Efficiency
Power Supply

8. Tower or Rackmount

9. PWM Fan Speed Control

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 7045A-C3B
Product Name SuperWorkstation
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF3300 | TwinCAT 3 Scope Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX305 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & SATA Storage - AX305 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
NPort Device Server - NPort 5130-CN - Moxa Inc.
Specs
Server Type Network Server; Web Server
Form Factor Desktop / Pedestal
Operating System Microsoft Windows; Linux; SCO UnixWare; Unix
View Details