Supermicro Computer, Inc. SuperServer 2026GT-TRF-FM409

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series (dual), with QPI up to 6.4 GT/s 2. Up to 96GB DDR3 1333/1066/800MHz ECC Registered DIMM 3. 4x M2090 GPU cards pre-installed, 1 PCI-E 2.0 (x8), 2 PCI-E 1.0 (x4), and 1 PCI-E 2.0 (x8) low-profile expansion slots 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Intel® 82576 Dual-Port Gigabit Ethernet Controller 6. 10x Hot-swap 2.5" SATA Drive Bays (4 spares) 7. 1800W Platinum-level Redundant Power Supplies 8. 5x heavy-duty fans with optimal fan speed control 9. Smart server management tools
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series (dual), with QPI up to 6.4 GT/s 2. Up to 96GB DDR3 1333/1066/800MHz ECC Registered DIMM 3. 4x M2090 GPU cards pre-installed, 1 PCI-E 2.0 (x8), 2 PCI-E 1.0 (x4), and 1 PCI-E 2.0 (x8) low-profile expansion slots 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Intel® 82576 Dual-Port Gigabit Ethernet Controller 6. 10x Hot-swap 2.5" SATA Drive Bays (4 spares) 7. 1800W Platinum-level Redundant Power Supplies 8. 5x heavy-duty fans with optimal fan speed control 9. Smart server management tools

Suppliers

Company
Product
Description
Supplier Links
SuperServer 2026GT-TRF-FM409
Key Features 1. Intel® Xeon® processor 5600/5500 series (dual), with QPI up to 6.4 GT/s 2. Up to 96GB DDR3 1333/1066/800MHz ECC Registered DIMM 3. 4x M2090 GPU cards pre-installed, 1 PCI-E 2.0 (x8), 2 PCI-E 1.0 (x4), and 1 PCI-E 2.0 (x8) low-profile expansion slots 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Intel® 82576 Dual-Port Gigabit Ethernet Controller 6. 10x Hot-swap 2.5" SATA Drive Bays (4 spares) 7. 1800W Platinum-level Redundant Power Supplies 8. 5x heavy-duty fans with optimal fan speed control 9. Smart server management tools

Key Features

1. Intel® Xeon® processor 5600/5500
series (dual), with QPI up to 6.4 GT/s

2. Up to 96GB DDR3 1333/1066/800MHz
ECC Registered DIMM

3. 4x M2090 GPU cards pre-installed,
1 PCI-E 2.0 (x8), 2 PCI-E 1.0 (x4),
and 1 PCI-E 2.0 (x8) low-profile
expansion slots

4. Integrated IPMI 2.0 with KVM and
Dedicated LAN

5. Intel® 82576 Dual-Port Gigabit
Ethernet Controller

6. 10x Hot-swap 2.5" SATA Drive Bays
(4 spares)

7. 1800W Platinum-level Redundant
Power Supplies

8. 5x heavy-duty fans with optimal
fan speed control

9. Smart server management tools

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 2026GT-TRF-FM409
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS8037 | TwinCAT Bang & Olufsen Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, dual 10GbE, IPMI, and Intel® Optane™ DC for enterprise data centers. - ASMB-815-00A2 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® Scalable
View Details
Axial AX307 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & SATA Storage - AX307 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details