Supermicro Computer, Inc. SuperServer 1025TC-3FB

Description
Key Features Two systems (nodes) in a 1U form factor. Each node supports the following: 1. Quad & Dual Core Intel® 64-bit Xeon® Support 1333 / 1066 MHz FSB 2. Up to 48GB 667/533MHZ DDR2 ECC Registered DIMM 3. 1 (x8) PCI-e (in x16 slot - Low Profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Intel® 82575 Dual-Port Ethernet Controller 6. 4x Hot-swap 2.5" SAS Drive Bays 7. 780W High-efficiency Power Supply
Datasheet
Description
Key Features Two systems (nodes) in a 1U form factor. Each node supports the following: 1. Quad & Dual Core Intel® 64-bit Xeon® Support 1333 / 1066 MHz FSB 2. Up to 48GB 667/533MHZ DDR2 ECC Registered DIMM 3. 1 (x8) PCI-e (in x16 slot - Low Profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Intel® 82575 Dual-Port Ethernet Controller 6. 4x Hot-swap 2.5" SAS Drive Bays 7. 780W High-efficiency Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 1025TC-3FB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
1025TC-3FB
SuperServer 1025TC-3FB
Key Features Two systems (nodes) in a 1U form factor. Each node supports the following: 1. Quad & Dual Core Intel® 64-bit Xeon® Support 1333 / 1066 MHz FSB 2. Up to 48GB 667/533MHZ DDR2 ECC Registered DIMM 3. 1 (x8) PCI-e (in x16 slot - Low Profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Intel® 82575 Dual-Port Ethernet Controller 6. 4x Hot-swap 2.5" SAS Drive Bays 7. 780W High-efficiency Power Supply

Key Features

Two systems (nodes) in a 1U form factor. Each node supports the following:

1. Quad & Dual Core Intel® 64-bit Xeon®
Support 1333 / 1066 MHz FSB

2. Up to 48GB 667/533MHZ DDR2 ECC
Registered DIMM

3. 1 (x8) PCI-e (in x16 slot - Low Profile)

4. Integrated IPMI 2.0 with KVM and
Dedicated LAN

5. Intel® 82575 Dual-Port Ethernet Controller

6. 4x Hot-swap 2.5" SAS Drive Bays

7. 780W High-efficiency
Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1025TC-3FB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

16-Port Serial Device Server, DC Input, DB9, Rackmount - EKI-1526TI-VDC-CE - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
TF6421 | TwinCAT 3 XML Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX301 Single CPU 3U Edge Server w/ SATA Storage - AX301 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details