Supermicro Computer, Inc. SuperServer 5016I-NTF

Description
Key Features 1. Intel® Xeon® X3400 / L3400 series, Core™ i3 & Pentium® processors with LGA 1156 socket 2. Up to 32GB DDR3 1333/1066/800MHz ECC Registered DIMM or 16GB Unbuffered DIMM 3. Left Slot (Full-height / Full-length): 1 (x16) PCI-E 2.0 or 2 (x8)PCI-E 2.0 4. Right Slot: 1 (x8) PCI-E 2.0 slot 4. Dual Intel® 82574L Gigabit Ethernet Controllers 6. 4 x 3.5" Hot-swap SATA Drive Bays, For Customizable Storage 7. 330W Gold Level Power Supply
Description
Key Features 1. Intel® Xeon® X3400 / L3400 series, Core™ i3 & Pentium® processors with LGA 1156 socket 2. Up to 32GB DDR3 1333/1066/800MHz ECC Registered DIMM or 16GB Unbuffered DIMM 3. Left Slot (Full-height / Full-length): 1 (x16) PCI-E 2.0 or 2 (x8)PCI-E 2.0 4. Right Slot: 1 (x8) PCI-E 2.0 slot 4. Dual Intel® 82574L Gigabit Ethernet Controllers 6. 4 x 3.5" Hot-swap SATA Drive Bays, For Customizable Storage 7. 330W Gold Level Power Supply

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 5016I-NTF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
5016I-NTF
SuperServer 5016I-NTF
Key Features 1. Intel® Xeon® X3400 / L3400 series, Core™ i3 & Pentium® processors with LGA 1156 socket 2. Up to 32GB DDR3 1333/1066/800MHz ECC Registered DIMM or 16GB Unbuffered DIMM 3. Left Slot (Full-height / Full-length): 1 (x16) PCI-E 2.0 or 2 (x8)PCI-E 2.0 4. Right Slot: 1 (x8) PCI-E 2.0 slot 4. Dual Intel® 82574L Gigabit Ethernet Controllers 6. 4 x 3.5" Hot-swap SATA Drive Bays, For Customizable Storage 7. 330W Gold Level Power Supply

Key Features

1. Intel® Xeon® X3400 / L3400 series,
Core™ i3 & Pentium® processors
with LGA 1156 socket

2. Up to 32GB DDR3 1333/1066/800MHz
ECC Registered DIMM or 16GB
Unbuffered DIMM

3. Left Slot (Full-height / Full-length):
1 (x16) PCI-E 2.0 or 2 (x8)PCI-E 2.0

4. Right Slot: 1 (x8) PCI-E 2.0 slot

4. Dual Intel® 82574L Gigabit Ethernet
Controllers

6. 4 x 3.5" Hot-swap SATA Drive Bays,
For Customizable Storage

7. 330W Gold Level
Power Supply

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5016I-NTF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

C6670-0010 | Control cabinet industrial server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX307 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & SATA Storage - AX307 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
 - PowerSpec® Server 130 - PowerSpec
Specs
Server Type Network Server
Form Factor Desktop / Pedestal
Operating System Microsoft Windows
View Details