Supermicro Computer, Inc. A+ Server 1040C-T / 1040C-TB

Description
Key Features 1. Quad AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. Up to 32GB DDR400 SDRAM (or) Up to 64GB DDR333 SDRAM (or) Up to 64GB DDR266 SDRAM 3. 1 PCI-Express x8 (Default) OR 1 HyperTransport Slot 4. Dual Gigabit (Intel 82546GB) Ethernet Controller 5. 3 x 3.5" Hot-swap SATA Drive Bays 6. ATI Rage XL 8MB Graphics 7. 6x Heavy-duty Cooling Fans 8. 1000W Power Supply
Datasheet
Description
Key Features 1. Quad AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. Up to 32GB DDR400 SDRAM (or) Up to 64GB DDR333 SDRAM (or) Up to 64GB DDR266 SDRAM 3. 1 PCI-Express x8 (Default) OR 1 HyperTransport Slot 4. Dual Gigabit (Intel 82546GB) Ethernet Controller 5. 3 x 3.5" Hot-swap SATA Drive Bays 6. ATI Rage XL 8MB Graphics 7. 6x Heavy-duty Cooling Fans 8. 1000W Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Quad AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. Up to 32GB DDR400 SDRAM (or) Up to 64GB DDR333 SDRAM (or) Up to 64GB DDR266 SDRAM 3. 1 PCI-Express x8 (Default) OR 1 HyperTransport Slot 4. Dual Gigabit (Intel 82546GB) Ethernet Controller 5. 3 x 3.5" Hot-swap SATA Drive Bays 6. ATI Rage XL 8MB Graphics 7. 6x Heavy-duty Cooling Fans 8. 1000W Power Supply

Key Features

1. Quad AMD® Opteron™ Support,
(Dual Core Ready)
1000 MHz HyperTransport Link

2. Up to 32GB DDR400 SDRAM (or)
Up to 64GB DDR333 SDRAM (or)
Up to 64GB DDR266 SDRAM

3. 1 PCI-Express x8 (Default) OR
1 HyperTransport Slot

4. Dual Gigabit (Intel 82546GB)
Ethernet Controller

5. 3 x 3.5" Hot-swap SATA
Drive Bays

6. ATI Rage XL 8MB Graphics

7. 6x Heavy-duty Cooling Fans

8. 1000W Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1040C-T / 1040C-TB
Product Name A+ Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF2000 | TwinCAT 3 HMI Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Dual Boards Server (1~2 boards) - Dual Boards Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details