Supermicro Computer, Inc. A+ Server 2041M-T2R+B

Description
Key Features 1. Four Six-Core AMD Opteron™ 8000 Series (Socket F) processor support; HT3.0 Link support 2. Up to 256GB 32 DIMMS DDR2 800/667/533/400 SDRAM 3. 2 (x16) PCI-e slots, 1 (x8), 1(x4)(Using x8 Slot) PCI-e, 1 64-bit 133MHz PCI-X 4. 1200W High-efficiency Redundant Power Supply 5. 6 x 3.5" Hot-swap Drives Trays 6x SATA Hard Drives Supported
Datasheet
Description
Key Features 1. Four Six-Core AMD Opteron™ 8000 Series (Socket F) processor support; HT3.0 Link support 2. Up to 256GB 32 DIMMS DDR2 800/667/533/400 SDRAM 3. 2 (x16) PCI-e slots, 1 (x8), 1(x4)(Using x8 Slot) PCI-e, 1 64-bit 133MHz PCI-X 4. 1200W High-efficiency Redundant Power Supply 5. 6 x 3.5" Hot-swap Drives Trays 6x SATA Hard Drives Supported
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A+ Server - 2041M-T2R+B - Supermicro Computer, Inc.
San Jose, CA, USA
A+ Server
2041M-T2R+B
A+ Server 2041M-T2R+B
Key Features 1. Four Six-Core AMD Opteron™ 8000 Series (Socket F) processor support; HT3.0 Link support 2. Up to 256GB 32 DIMMS DDR2 800/667/533/400 SDRAM 3. 2 (x16) PCI-e slots, 1 (x8), 1(x4)(Using x8 Slot) PCI-e, 1 64-bit 133MHz PCI-X 4. 1200W High-efficiency Redundant Power Supply 5. 6 x 3.5" Hot-swap Drives Trays 6x SATA Hard Drives Supported

Key Features

1. Four Six-Core AMD Opteron™ 8000
Series (Socket F) processor support;
HT3.0 Link support

2. Up to 256GB 32 DIMMS DDR2
800/667/533/400 SDRAM

3. 2 (x16) PCI-e slots,
1 (x8), 1(x4)(Using x8 Slot) PCI-e,
1 64-bit 133MHz PCI-X

4. 1200W High-efficiency Redundant
Power Supply

5. 6 x 3.5" Hot-swap Drives Trays
6x SATA Hard Drives Supported

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 2041M-T2R+B
Product Name A+ Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS8035 | TwinCAT FIAS Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX304 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & NVMe Storage - AX304 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1-Port RS-232/422/485 Servers - NPort 5100A Series - Moxa Inc.
Specs
Server Type Network Server; Serial Device Server
Operating System Microsoft Windows; Linux
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details