Supermicro Computer, Inc. A+ Server 4041M-32R+B

Description
Key Features 1. Four Six-Core AMD Opteron™ 8000 Series (Socket F) processor support; HT3.0 Link support 2. nVidia MCP55 Pro / AMD 8132 Chipsets 3. LSI 1068E SAS Controller * 4. 5x 3.5" Hot-swap SAS / SATA Drive Bays 5. Up to 256GB 32 DIMMS DDR2 800/667/533/400 SDRAM 6. 2 (x16) PCI-e Slot, 1 (x8) PCI-e Slot, 1 (x4) PCI-e in x8 slot, 1 64-bit 133MHz PCI-X 7. Intel 82546GB Dual-port Gigabit LAN/Ethernet Controller 8. 1200W Redundant Power Supply
Datasheet
Description
Key Features 1. Four Six-Core AMD Opteron™ 8000 Series (Socket F) processor support; HT3.0 Link support 2. nVidia MCP55 Pro / AMD 8132 Chipsets 3. LSI 1068E SAS Controller * 4. 5x 3.5" Hot-swap SAS / SATA Drive Bays 5. Up to 256GB 32 DIMMS DDR2 800/667/533/400 SDRAM 6. 2 (x16) PCI-e Slot, 1 (x8) PCI-e Slot, 1 (x4) PCI-e in x8 slot, 1 64-bit 133MHz PCI-X 7. Intel 82546GB Dual-port Gigabit LAN/Ethernet Controller 8. 1200W Redundant Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A+ Server - 4041M-32R+B - Supermicro Computer, Inc.
San Jose, CA, USA
A+ Server
4041M-32R+B
A+ Server 4041M-32R+B
Key Features 1. Four Six-Core AMD Opteron™ 8000 Series (Socket F) processor support; HT3.0 Link support 2. nVidia MCP55 Pro / AMD 8132 Chipsets 3. LSI 1068E SAS Controller * 4. 5x 3.5" Hot-swap SAS / SATA Drive Bays 5. Up to 256GB 32 DIMMS DDR2 800/667/533/400 SDRAM 6. 2 (x16) PCI-e Slot, 1 (x8) PCI-e Slot, 1 (x4) PCI-e in x8 slot, 1 64-bit 133MHz PCI-X 7. Intel 82546GB Dual-port Gigabit LAN/Ethernet Controller 8. 1200W Redundant Power Supply

Key Features

1. Four Six-Core AMD Opteron™ 8000
Series (Socket F) processor support;
HT3.0 Link support

2. nVidia MCP55 Pro / AMD 8132 Chipsets

3. LSI 1068E SAS Controller *

4. 5x 3.5" Hot-swap SAS / SATA Drive
Bays

5. Up to 256GB 32 DIMMS DDR2
800/667/533/400 SDRAM

6. 2 (x16) PCI-e Slot,
1 (x8) PCI-e Slot,
1 (x4) PCI-e in x8 slot,
1 64-bit 133MHz PCI-X

7. Intel 82546GB Dual-port Gigabit
LAN/Ethernet Controller

8. 1200W Redundant Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 4041M-32R+B
Product Name A+ Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6310 | TwinCAT TCP Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details