Supermicro Computer, Inc. SuperWorkstation 7045A-8 / 7045A-8B

Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Up to 32GB 667/533MHz DDR2 ECC FB-DIMM (Fully Buffered DIMM) 3. 1 (x16) & 1 (x4 in x16) PCI-Express, 2x 64-bit 133/100MHz PCI-X, 1x 64-bit 100MHz PCI-X, 1x 32-bit PCI 33MHz 4. Intel® (ESB2/Gilgal) 82563 Dual-port Gigabit Ethernet Controller 5. Zero Channel RAID Support 6. 8 x 3.5" hot-swap Ultra320 SCSI Drive Bays 7. 645W Low-Noise Power Supply 8. Tower or Rackmount 9. PWM Fan Speed Control
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Up to 32GB 667/533MHz DDR2 ECC FB-DIMM (Fully Buffered DIMM) 3. 1 (x16) & 1 (x4 in x16) PCI-Express, 2x 64-bit 133/100MHz PCI-X, 1x 64-bit 100MHz PCI-X, 1x 32-bit PCI 33MHz 4. Intel® (ESB2/Gilgal) 82563 Dual-port Gigabit Ethernet Controller 5. Zero Channel RAID Support 6. 8 x 3.5" hot-swap Ultra320 SCSI Drive Bays 7. 645W Low-Noise Power Supply 8. Tower or Rackmount 9. PWM Fan Speed Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperWorkstation - 7045A-8 / 7045A-8B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperWorkstation
7045A-8 / 7045A-8B
SuperWorkstation 7045A-8 / 7045A-8B
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Up to 32GB 667/533MHz DDR2 ECC FB-DIMM (Fully Buffered DIMM) 3. 1 (x16) & 1 (x4 in x16) PCI-Express, 2x 64-bit 133/100MHz PCI-X, 1x 64-bit 100MHz PCI-X, 1x 32-bit PCI 33MHz 4. Intel® (ESB2/Gilgal) 82563 Dual-port Gigabit Ethernet Controller 5. Zero Channel RAID Support 6. 8 x 3.5" hot-swap Ultra320 SCSI Drive Bays 7. 645W Low-Noise Power Supply 8. Tower or Rackmount 9. PWM Fan Speed Control

Key Features

1. Dual Intel® 64-bit Xeon® Quad-Core
or Dual-Core, with 667 / 1066 / 1333
MHz FSB

2. Up to 32GB 667/533MHz DDR2 ECC
FB-DIMM (Fully Buffered DIMM)

3. 1 (x16) & 1 (x4 in x16) PCI-Express,
2x 64-bit 133/100MHz PCI-X,
1x 64-bit 100MHz PCI-X,
1x 32-bit PCI 33MHz

4. Intel® (ESB2/Gilgal) 82563 Dual-port
Gigabit Ethernet Controller

5. Zero Channel RAID Support

6. 8 x 3.5" hot-swap Ultra320 SCSI Drive
Bays

7. 645W Low-Noise Power Supply

8. Tower or Rackmount

9. PWM Fan Speed Control

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 7045A-8 / 7045A-8B
Product Name SuperWorkstation
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

4U Intel® Xeon® Scalable GPU Server with 4x double-deck PCIe cards for AI training and scientific computing. - SKY-640-2R20A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 35 C (32 to 95 F)
Processor Type 3rd Gen Intel® Xeon Scalable processors
View Details
TS8036 | TwinCAT Crestron Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details