Supermicro Computer, Inc. SuperServer 2016Ti-HTRF

Description
Key Features Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® X3400 / L3400 series, Core™ i3 & Pentium® processors with LGA 1156 socket 2. Up to 32GB DDR3 1333/1066/800MHz ECC Registered DIMM or 16GB Unbuffered DIMM 3. 1 (x16) PCI-E 2.0 (Low Profile AOC) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. High performance Intel® 82576BE dual port Gigabit LAN 6. 6x 2.5" Hot-swap SATA2 Drive Bays 7. 920W Platinum Level 94% efficiency Redundant (1+1) power supplies
Datasheet
Description
Key Features Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® X3400 / L3400 series, Core™ i3 & Pentium® processors with LGA 1156 socket 2. Up to 32GB DDR3 1333/1066/800MHz ECC Registered DIMM or 16GB Unbuffered DIMM 3. 1 (x16) PCI-E 2.0 (Low Profile AOC) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. High performance Intel® 82576BE dual port Gigabit LAN 6. 6x 2.5" Hot-swap SATA2 Drive Bays 7. 920W Platinum Level 94% efficiency Redundant (1+1) power supplies
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 2016Ti-HTRF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
2016Ti-HTRF
SuperServer 2016Ti-HTRF
Key Features Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® X3400 / L3400 series, Core™ i3 & Pentium® processors with LGA 1156 socket 2. Up to 32GB DDR3 1333/1066/800MHz ECC Registered DIMM or 16GB Unbuffered DIMM 3. 1 (x16) PCI-E 2.0 (Low Profile AOC) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. High performance Intel® 82576BE dual port Gigabit LAN 6. 6x 2.5" Hot-swap SATA2 Drive Bays 7. 920W Platinum Level 94% efficiency Redundant (1+1) power supplies

Key Features

Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following:

1. Intel® Xeon® X3400 / L3400 series,
Core™ i3 & Pentium® processors
with LGA 1156 socket

2. Up to 32GB DDR3 1333/1066/800MHz
ECC Registered DIMM or 16GB
Unbuffered DIMM

3. 1 (x16) PCI-E 2.0 (Low Profile AOC)

4. Integrated IPMI 2.0 with KVM and
Dedicated LAN

5. High performance Intel® 82576BE
dual port Gigabit LAN

6. 6x 2.5" Hot-swap SATA2 Drive Bays

7. 920W Platinum Level 94% efficiency
Redundant (1+1) power supplies

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 2016Ti-HTRF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

1U High Performance Server based on 4th Gen Intel® Xeon® Processor Scalable Family for high-density data centers, cloud computing. - SKY-8134DU-12BA000 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details
TS6350 | TwinCAT SMS/SMTP Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX304 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & NVMe Storage - AX304 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details