Key Features
1. Dual Intel® Xeon® Support up to 3.06 GHz
2. Up to 12GB DDR 266/200 SDRAM
3. 3x 64-bit, 3x 32-bit PCI-X expansion slots
4. 1x Gigabit, 1x 10/100 Ethernet Port
5. Zero Channel RAID Support
6. 7 x 3.5" hot-swap Ultra160 SCSI Drive Bays
7. Redundant 420W power supply
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 7042M-6 / 7042M-6B |
| Product Name | SuperServer |
| Server Type | Network Server |