Supermicro Computer, Inc. A+ Server 2042G-6RF

Description
Key Features 1. Quad/4-way AMD Opteron™ 6000 series processors (Socket G34) 16/12/8-Core ready 2. Up to 512GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 32 DIMMs 3. 2x PCI-e Gen 2.0 x16 slot, 1x PCI-e Gen 2.0 x8 slot, 1x UIO or x8 slot 4. Dual-port GbE LAN Controller, 4x USB 2.0 ports, 1x dedicated LAN for system management (IPMI 2.0) 5. 6x Hot-swap SAS/SATA Drive Bays 6. 1400W High-efficiency Redundant Power Supplies; 80Plus Gold Certified 7. 6x 4-pin PWM fans with optimal fan speed control
Datasheet
Description
Key Features 1. Quad/4-way AMD Opteron™ 6000 series processors (Socket G34) 16/12/8-Core ready 2. Up to 512GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 32 DIMMs 3. 2x PCI-e Gen 2.0 x16 slot, 1x PCI-e Gen 2.0 x8 slot, 1x UIO or x8 slot 4. Dual-port GbE LAN Controller, 4x USB 2.0 ports, 1x dedicated LAN for system management (IPMI 2.0) 5. 6x Hot-swap SAS/SATA Drive Bays 6. 1400W High-efficiency Redundant Power Supplies; 80Plus Gold Certified 7. 6x 4-pin PWM fans with optimal fan speed control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A+ Server - 2042G-6RF - Supermicro Computer, Inc.
San Jose, CA, USA
A+ Server
2042G-6RF
A+ Server 2042G-6RF
Key Features 1. Quad/4-way AMD Opteron™ 6000 series processors (Socket G34) 16/12/8-Core ready 2. Up to 512GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 32 DIMMs 3. 2x PCI-e Gen 2.0 x16 slot, 1x PCI-e Gen 2.0 x8 slot, 1x UIO or x8 slot 4. Dual-port GbE LAN Controller, 4x USB 2.0 ports, 1x dedicated LAN for system management (IPMI 2.0) 5. 6x Hot-swap SAS/SATA Drive Bays 6. 1400W High-efficiency Redundant Power Supplies; 80Plus Gold Certified 7. 6x 4-pin PWM fans with optimal fan speed control

Key Features

1. Quad/4-way AMD Opteron™ 6000
series processors (Socket G34)
16/12/8-Core ready

2. Up to 512GB DDR3 Registered ECC
1600/1333/1066 SDRAM in 32 DIMMs

3. 2x PCI-e Gen 2.0 x16 slot,
1x PCI-e Gen 2.0 x8 slot,
1x UIO or x8 slot

4. Dual-port GbE LAN Controller, 4x
USB 2.0 ports, 1x dedicated LAN for
system management (IPMI 2.0)

5. 6x Hot-swap SAS/SATA Drive Bays

6. 1400W High-efficiency
Redundant Power Supplies;
80Plus Gold Certified

7. 6x 4-pin PWM fans with optimal fan
speed control

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 2042G-6RF
Product Name A+ Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6511 | TwinCAT PLC IEC 61850 Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX301 Single CPU 3U Edge Server w/ SATA Storage - AX301 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details