Supermicro Computer, Inc. SuperServer 2026TT-DLIBQRF

Description
Key Features Two hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. 12 DIMM, up to 192GB DDR3 1333/ 1066/800 MHz ECC Reg. memory 3. 2 (x8) PCI-E 2.0 (in x16, low-profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Dual Intel® 82574L Gigabit Ethernet Controller 6. 12x 2.5" Hot-swap SAS2/SATA/SSD HDDs (24 total) 7. One LSI 2008 adapter card 8. 1400W Gold-level High-efficiency Redundant Power Supply 9. Mellanox ConnectX QDR Infiniband 40Gbps Controller w/ QSFP connector
Datasheet
Description
Key Features Two hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. 12 DIMM, up to 192GB DDR3 1333/ 1066/800 MHz ECC Reg. memory 3. 2 (x8) PCI-E 2.0 (in x16, low-profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Dual Intel® 82574L Gigabit Ethernet Controller 6. 12x 2.5" Hot-swap SAS2/SATA/SSD HDDs (24 total) 7. One LSI 2008 adapter card 8. 1400W Gold-level High-efficiency Redundant Power Supply 9. Mellanox ConnectX QDR Infiniband 40Gbps Controller w/ QSFP connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 2026TT-DLIBQRF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
2026TT-DLIBQRF
SuperServer 2026TT-DLIBQRF
Key Features Two hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. 12 DIMM, up to 192GB DDR3 1333/ 1066/800 MHz ECC Reg. memory 3. 2 (x8) PCI-E 2.0 (in x16, low-profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Dual Intel® 82574L Gigabit Ethernet Controller 6. 12x 2.5" Hot-swap SAS2/SATA/SSD HDDs (24 total) 7. One LSI 2008 adapter card 8. 1400W Gold-level High-efficiency Redundant Power Supply 9. Mellanox ConnectX QDR Infiniband 40Gbps Controller w/ QSFP connector

Key Features

Two hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following:

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. 12 DIMM, up to 192GB DDR3 1333/
1066/800 MHz ECC Reg. memory

3. 2 (x8) PCI-E 2.0 (in x16, low-profile)

4. Integrated IPMI 2.0 with KVM and
Dedicated LAN

5. Dual Intel® 82574L Gigabit
Ethernet Controller

6. 12x 2.5" Hot-swap SAS2/SATA/SSD
HDDs (24 total)

7. One LSI 2008 adapter card

8. 1400W Gold-level High-efficiency
Redundant Power Supply

9. Mellanox ConnectX QDR Infiniband
40Gbps Controller w/ QSFP connector

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 2026TT-DLIBQRF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6421 | TwinCAT XML Data Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
4U 18
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details
Axial AX302 Single CPU 3U Edge Server w/ NVMe Storage - AX302 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details