Supermicro Computer, Inc. SuperServer 5016T-MRB

Description
Key Features 1. Intel® Xeon® 5600/5500 series (QPI up to 6.4 GT/s) 3. Up to 24GB DDR3 1333, 1066 & 800 ECC / non-ECC Un-Buffered DIMM 6. 1 (x16) PCI-Express 2.0 4. 2x Intel® 82574L Gigabit Ethernet Controller 7. Integrated Graphics 6. 1x 3.5" Internal Drive Bay 7. 200W High-Efficiency Power Supply
Description
Key Features 1. Intel® Xeon® 5600/5500 series (QPI up to 6.4 GT/s) 3. Up to 24GB DDR3 1333, 1066 & 800 ECC / non-ECC Un-Buffered DIMM 6. 1 (x16) PCI-Express 2.0 4. 2x Intel® 82574L Gigabit Ethernet Controller 7. Integrated Graphics 6. 1x 3.5" Internal Drive Bay 7. 200W High-Efficiency Power Supply
Datasheet
Datasheet Summary
Powered by GS/AI

The SuperServer 5016T-MRB from Supermicro Computer, Inc. is designed for professional system integrators and PC technicians. It supports Intel® Xeon® 5600/5500 series processors with a QuickPath Interconnect (QPI) speed of up to 6.4 GT/s. The server can accommodate up to 24GB of DDR3 memory, supporting both ECC and non-ECC unbuffered DIMMs at speeds of 1333, 1066, and 800 MHz. This model features a single PCI-Express 2.0 slot (x16) and includes dual Intel® 82574L Gigabit Ethernet controllers for robust networking capabilities. The server chassis provides one 3.5" internal drive bay and is powered by a 200W high-efficiency power supply. Installation and maintenance are intended for experienced technicians, ensuring that the server is set up correctly for optimal performance.

Datasheet Summary
Powered by GS/AI

The SuperServer 5016T-MRB from Supermicro Computer, Inc. is designed for professional system integrators and PC technicians. It supports Intel® Xeon® 5600/5500 series processors with a QuickPath Interconnect (QPI) speed of up to 6.4 GT/s. The server can accommodate up to 24GB of DDR3 memory, supporting both ECC and non-ECC unbuffered DIMMs at speeds of 1333, 1066, and 800 MHz. This model features a single PCI-Express 2.0 slot (x16) and includes dual Intel® 82574L Gigabit Ethernet controllers for robust networking capabilities. The server chassis provides one 3.5" internal drive bay and is powered by a 200W high-efficiency power supply. Installation and maintenance are intended for experienced technicians, ensuring that the server is set up correctly for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 5016T-MRB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
5016T-MRB
SuperServer 5016T-MRB
Key Features 1. Intel® Xeon® 5600/5500 series (QPI up to 6.4 GT/s) 3. Up to 24GB DDR3 1333, 1066 & 800 ECC / non-ECC Un-Buffered DIMM 6. 1 (x16) PCI-Express 2.0 4. 2x Intel® 82574L Gigabit Ethernet Controller 7. Integrated Graphics 6. 1x 3.5" Internal Drive Bay 7. 200W High-Efficiency Power Supply

Key Features

1. Intel® Xeon® 5600/5500 series
(QPI up to 6.4 GT/s)

3. Up to 24GB DDR3 1333, 1066 & 800
ECC / non-ECC Un-Buffered DIMM

6. 1 (x16) PCI-Express 2.0

4. 2x Intel® 82574L Gigabit Ethernet
Controller

7. Integrated Graphics

6. 1x 3.5" Internal Drive Bay

7. 200W High-Efficiency Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5016T-MRB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS5800 | TwinCAT Digital Cam Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
8-Port Serial Device Server, Desktop -  - Advantech
Specs
Server Type Network Server
View Details
Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
NPort Device Server - NPort 5650-16-M-SC - Moxa Inc.
Specs
Server Type Network Server; Web Server
Form Factor Rack Mounted
Operating System Microsoft Windows; Linux; SCO UnixWare; Unix
View Details