Key Features
1. Dual Intel® 64-bit Xeon® Quad-Core
or Dual-Core, with 667 / 1066 / 1333
MHz FSB
2. Up to 32GB DDR2 667 & 533 SDRAM
Fully Buffered DIMM (FB-DIMM)
3. Left Universal Slot (Full-height / Full-length):
1 64-bit 133MHz PCI-X OR
1 (x8) PCI-Express
4. Right Universal Slot (Low-Profile):
1 64-bit 100MHz PCI-X OR
1 (x8) PCI-Express
5. Intel® (ESB2/Gilgal) 82563EB Dual-port
Gigabit Ethernet Controller
6. 4 x 3.5" Hot-swap SAS Drive Bays
7. 650W Redundant High-efficiency
Power Supply
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 6015B-3RV / 6015B-3RB |
| Product Name | SuperServer |
| Server Type | Network Server |