Supermicro Computer, Inc. SuperWorkstation 7046A-3

Description
Key Features • Whisper Quiet Workstation (28dB) with High-end Graphics Support 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 2 (x16) PCI-E 2.0, 1 (x4) PCI-E (in x 8 slot), 3x PCI 33MHz slots 4. Intel® Dual 82573V/L Gigabit Ethernet Controller 5. LSI 1068E 8-Port SAS Controller; RAID 0, 1, 10; RAID 5 optional 6. 8 x 3.5" hot-swap SAS/ SATA Drive Bays 7. 865W Low-Noise High Efficiency Power Supply 8. Tower or Rackmount 9. PWM Fan Speed Control
Datasheet
Description
Key Features • Whisper Quiet Workstation (28dB) with High-end Graphics Support 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 2 (x16) PCI-E 2.0, 1 (x4) PCI-E (in x 8 slot), 3x PCI 33MHz slots 4. Intel® Dual 82573V/L Gigabit Ethernet Controller 5. LSI 1068E 8-Port SAS Controller; RAID 0, 1, 10; RAID 5 optional 6. 8 x 3.5" hot-swap SAS/ SATA Drive Bays 7. 865W Low-Noise High Efficiency Power Supply 8. Tower or Rackmount 9. PWM Fan Speed Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperWorkstation - 7046A-3 - Supermicro Computer, Inc.
San Jose, CA, USA
SuperWorkstation
7046A-3
SuperWorkstation 7046A-3
Key Features • Whisper Quiet Workstation (28dB) with High-end Graphics Support 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 2 (x16) PCI-E 2.0, 1 (x4) PCI-E (in x 8 slot), 3x PCI 33MHz slots 4. Intel® Dual 82573V/L Gigabit Ethernet Controller 5. LSI 1068E 8-Port SAS Controller; RAID 0, 1, 10; RAID 5 optional 6. 8 x 3.5" hot-swap SAS/ SATA Drive Bays 7. 865W Low-Noise High Efficiency Power Supply 8. Tower or Rackmount 9. PWM Fan Speed Control

Key Features
• Whisper Quiet Workstation
(28dB) with High-end
Graphics Support

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 192GB DDR3 1333/ 1066/
800MHz ECC Registered DIMM /
48GB Unbuffered DIMM

3. 2 (x16) PCI-E 2.0,
1 (x4) PCI-E (in x 8 slot),
3x PCI 33MHz slots

4. Intel® Dual 82573V/L Gigabit
Ethernet Controller

5. LSI 1068E 8-Port SAS Controller;
RAID 0, 1, 10; RAID 5 optional

6. 8 x 3.5" hot-swap SAS/ SATA
Drive Bays

7. 865W Low-Noise High Efficiency
Power Supply

8. Tower or Rackmount

9. PWM Fan Speed Control

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 7046A-3
Product Name SuperWorkstation
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF6420 | TwinCAT 3 Database Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX303 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & SATA Storage - AX303 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details