Supermicro Computer, Inc. SuperServer 5014C-T / 5014C-TB

Description
Key Features 1. Intel® Pentium® 4 LGA775 Package 800MHz FSB, Celeron® 533MHz FSB 2. Up to 4GB DDR2 400 / 533MHz SDRAM 3. 1x 64-bit 133MHz Full-height / length PCI-X Slot 4. 2x Broadcom BCM5721 Gigabit LAN Controllers 5. 2x 3.5" SATA Drive Bays 6. 260W Power Supply
Datasheet
Description
Key Features 1. Intel® Pentium® 4 LGA775 Package 800MHz FSB, Celeron® 533MHz FSB 2. Up to 4GB DDR2 400 / 533MHz SDRAM 3. 1x 64-bit 133MHz Full-height / length PCI-X Slot 4. 2x Broadcom BCM5721 Gigabit LAN Controllers 5. 2x 3.5" SATA Drive Bays 6. 260W Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Intel® Pentium® 4 LGA775 Package 800MHz FSB, Celeron® 533MHz FSB 2. Up to 4GB DDR2 400 / 533MHz SDRAM 3. 1x 64-bit 133MHz Full-height / length PCI-X Slot 4. 2x Broadcom BCM5721 Gigabit LAN Controllers 5. 2x 3.5" SATA Drive Bays 6. 260W Power Supply

Key Features

1. Intel® Pentium® 4 LGA775 Package
800MHz FSB, Celeron® 533MHz FSB

2. Up to 4GB DDR2 400 / 533MHz SDRAM

3. 1x 64-bit 133MHz Full-height / length
PCI-X Slot

4. 2x Broadcom BCM5721 Gigabit LAN
Controllers

5. 2x 3.5" SATA Drive Bays

6. 260W Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5014C-T / 5014C-TB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6509 | TwinCAT PLC IEC 61400-25 Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
1U High Performance Server based on 4th Gen Intel® Xeon® Processor Scalable Family for high-density data centers, cloud computing. - SKY-8134DU-12BA000 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details
Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
NPort Device Server - NPort S8000 Series - Moxa Inc.
Specs
Server Type Network Server; Web Server
Form Factor Desktop / Pedestal
Operating System Microsoft Windows; Linux; SCO UnixWare; Unix
View Details