Supermicro Computer, Inc. SuperWorkstation 5035B-TB

Description
Key Features • Whisper Quiet Workstation (28dB) with High-end Graphics Support 1. Intel® Core 2 Duo / Quad and Extreme processors in LGA775 Package (FSB 1333/1066/800) 2. Up to 8GB dual channel unbuffered, non-ECC DDR3 1333/1066/800 SDRAM 3. 2 (x16) PCI-Express 2.0, 1 (x1) PCI-e, 2x 64-bit 133 / 100MHz PCI-X, 2x 32-bit PCI, 1x Rear Firewire 1394 Port (& 1x Firewire 1394 header onboard) 4. 1x Intel® 82566 PHY PCI-e Gigabit LAN Port 5. 4 x Hot-swappable SATA Hard Drive Bays 6. 465W High-Efficiency, Low-noise Power Supply
Datasheet
Description
Key Features • Whisper Quiet Workstation (28dB) with High-end Graphics Support 1. Intel® Core 2 Duo / Quad and Extreme processors in LGA775 Package (FSB 1333/1066/800) 2. Up to 8GB dual channel unbuffered, non-ECC DDR3 1333/1066/800 SDRAM 3. 2 (x16) PCI-Express 2.0, 1 (x1) PCI-e, 2x 64-bit 133 / 100MHz PCI-X, 2x 32-bit PCI, 1x Rear Firewire 1394 Port (& 1x Firewire 1394 header onboard) 4. 1x Intel® 82566 PHY PCI-e Gigabit LAN Port 5. 4 x Hot-swappable SATA Hard Drive Bays 6. 465W High-Efficiency, Low-noise Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperWorkstation - 5035B-TB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperWorkstation
5035B-TB
SuperWorkstation 5035B-TB
Key Features • Whisper Quiet Workstation (28dB) with High-end Graphics Support 1. Intel® Core 2 Duo / Quad and Extreme processors in LGA775 Package (FSB 1333/1066/800) 2. Up to 8GB dual channel unbuffered, non-ECC DDR3 1333/1066/800 SDRAM 3. 2 (x16) PCI-Express 2.0, 1 (x1) PCI-e, 2x 64-bit 133 / 100MHz PCI-X, 2x 32-bit PCI, 1x Rear Firewire 1394 Port (& 1x Firewire 1394 header onboard) 4. 1x Intel® 82566 PHY PCI-e Gigabit LAN Port 5. 4 x Hot-swappable SATA Hard Drive Bays 6. 465W High-Efficiency, Low-noise Power Supply

Key Features
• Whisper Quiet Workstation
(28dB) with High-end
Graphics Support

1. Intel® Core 2 Duo / Quad and Extreme
processors in LGA775 Package
(FSB 1333/1066/800)

2. Up to 8GB dual channel unbuffered,
non-ECC DDR3 1333/1066/800 SDRAM

3. 2 (x16) PCI-Express 2.0, 1 (x1) PCI-e,
2x 64-bit 133 / 100MHz PCI-X,
2x 32-bit PCI,
1x Rear Firewire 1394 Port
(& 1x Firewire 1394 header onboard)

4. 1x Intel® 82566 PHY PCI-e Gigabit
LAN Port

5. 4 x Hot-swappable SATA Hard
Drive Bays

6. 465W High-Efficiency, Low-noise
Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5035B-TB
Product Name SuperWorkstation
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6310 | TwinCAT TCP Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
16-Port Serial Device Server, AC Input, DB9, Rackmount - EKI-1526-CE - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Axial AX307 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & SATA Storage - AX307 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
NPort Device Server - NPort 5610-16 - Moxa Inc.
Specs
Server Type Network Server; Web Server
Form Factor Rack Mounted
Operating System Microsoft Windows; Linux; SCO UnixWare; Unix
View Details