Supermicro Computer, Inc. SuperServer 6014H-32 / 6014H-32B

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR2-400 SDRAM 3. 1 (x8) PCI-Express Expansion Slot OR 1 x 64-bit 133MHz Full-height / length PCI-X Slot 4. 1 (x8) PCI-Express Slot OR 1 x 64-bit 100MHz Low-profile PCI-X Slot 5. 2 x Intel® 82546GB Gigabit Ethernet Ports 6. 4 x 3.5" SAS (SATA) Hot-swap Drive Bays 7. 500W Cold-swap Power Supply with I2C for Remote Management
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR2-400 SDRAM 3. 1 (x8) PCI-Express Expansion Slot OR 1 x 64-bit 133MHz Full-height / length PCI-X Slot 4. 1 (x8) PCI-Express Slot OR 1 x 64-bit 100MHz Low-profile PCI-X Slot 5. 2 x Intel® 82546GB Gigabit Ethernet Ports 6. 4 x 3.5" SAS (SATA) Hot-swap Drive Bays 7. 500W Cold-swap Power Supply with I2C for Remote Management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR2-400 SDRAM 3. 1 (x8) PCI-Express Expansion Slot OR 1 x 64-bit 133MHz Full-height / length PCI-X Slot 4. 1 (x8) PCI-Express Slot OR 1 x 64-bit 100MHz Low-profile PCI-X Slot 5. 2 x Intel® 82546GB Gigabit Ethernet Ports 6. 4 x 3.5" SAS (SATA) Hot-swap Drive Bays 7. 500W Cold-swap Power Supply with I2C for Remote Management

Key Features

1. Dual Intel® 64-bit Xeon® Support
up to 3.60 GHz

2. Up to 16GB DDR2-400 SDRAM

3. 1 (x8) PCI-Express Expansion Slot
OR
1 x 64-bit 133MHz Full-height / length
PCI-X Slot

4. 1 (x8) PCI-Express Slot
OR
1 x 64-bit 100MHz Low-profile
PCI-X Slot

5. 2 x Intel® 82546GB Gigabit
Ethernet Ports

6. 4 x 3.5" SAS (SATA) Hot-swap
Drive Bays

7. 500W Cold-swap Power Supply with
I2C for Remote Management

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6014H-32 / 6014H-32B
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX307 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & SATA Storage - AX307 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
LGA4677 Intel® Xeon® W ATX server board with 8-channel DDR5, PCIe Gen5, dual 10GbE, and IPMI for professional workstations and servers. - ASMB-807T2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel Xeon® W-3500/2500 and W-3400/2400 processor
View Details
TF2000 | TwinCAT 3 HMI Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details