Supermicro Computer, Inc. SuperServer 7045W-NTR+B

Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1600 / 1333 / 1066 MHz FSB 2. Up to 128GB DDR2 800 / 667 / 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. 3 (x8) PCI-Express (2 w/ Gen 2.0), 1 (x4) PCI-Express, 2x 64-bit 133MHz PCI-X, 1 UIO slots 4. Intel® 82575EB Dual-port Gigabit Ethernet Controller 5. 8 x 3.5" Hot-swap Drives Trays 6x SATA Hard Drives Supported 6. 800W High Efficiency Redundant Power Supply 7. Tower or Rackmount
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1600 / 1333 / 1066 MHz FSB 2. Up to 128GB DDR2 800 / 667 / 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. 3 (x8) PCI-Express (2 w/ Gen 2.0), 1 (x4) PCI-Express, 2x 64-bit 133MHz PCI-X, 1 UIO slots 4. Intel® 82575EB Dual-port Gigabit Ethernet Controller 5. 8 x 3.5" Hot-swap Drives Trays 6x SATA Hard Drives Supported 6. 800W High Efficiency Redundant Power Supply 7. Tower or Rackmount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 7045W-NTR+B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
7045W-NTR+B
SuperServer 7045W-NTR+B
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1600 / 1333 / 1066 MHz FSB 2. Up to 128GB DDR2 800 / 667 / 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. 3 (x8) PCI-Express (2 w/ Gen 2.0), 1 (x4) PCI-Express, 2x 64-bit 133MHz PCI-X, 1 UIO slots 4. Intel® 82575EB Dual-port Gigabit Ethernet Controller 5. 8 x 3.5" Hot-swap Drives Trays 6x SATA Hard Drives Supported 6. 800W High Efficiency Redundant Power Supply 7. Tower or Rackmount

Key Features

1. Dual Intel® 64-bit Xeon® Quad-Core or
Dual-Core, with 1600 / 1333 / 1066 MHz
FSB

2. Up to 128GB DDR2 800 / 667 / 533
SDRAM Fully Buffered DIMM (FB-DIMM)

3. 3 (x8) PCI-Express (2 w/ Gen 2.0),
1 (x4) PCI-Express,
2x 64-bit 133MHz PCI-X, 1 UIO slots

4. Intel® 82575EB Dual-port Gigabit
Ethernet Controller

5. 8 x 3.5" Hot-swap Drives Trays
6x SATA Hard Drives Supported 6. 800W High Efficiency Redundant Power Supply

7. Tower or Rackmount

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 7045W-NTR+B
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6100 | TwinCAT OPC UA Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Dual LGA3647-P0 Intel® Xeon® Scalable EATX server board with 12x DDR4, 5x PCIe x16, and legacy PCI for flexible industrial applications. - ASMB-925T2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 45 C (32 to 113 F)
Processor Type Intel® Xeon® Scalable
View Details
MC850-70 Industrial Intel 2nd Gen Xeon Scalable Edge Server - MC850-70 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 10 to 35 C (50 to 95 F)
Processor Type Intel Pentium III Xeon; Intel Xeon
View Details
1U Quad Boards Server (1~4 boards) - Quad Boards Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details