Supermicro Computer, Inc. SuperServer 6036T-6RF

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 3 (x8) PCI-E 2.0, 1 (x4) PCI-E 2.0 and 1 (x4) PCI-E slot 4. Dual Intel® 82574L Gigabit Ethernet 5. LSI 2008 8-Port 6Gbps SAS Controller; RAID 0, 1, 10; RAID 5 optional 6. 8 x 3.5" Hot-swap Drives Trays 7. 920W High Efficiency (94%+) Power Supply 8. Integrated IPMI 2.0 with KVM and Dedicated LAN
Datasheet
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 3 (x8) PCI-E 2.0, 1 (x4) PCI-E 2.0 and 1 (x4) PCI-E slot 4. Dual Intel® 82574L Gigabit Ethernet 5. LSI 2008 8-Port 6Gbps SAS Controller; RAID 0, 1, 10; RAID 5 optional 6. 8 x 3.5" Hot-swap Drives Trays 7. 920W High Efficiency (94%+) Power Supply 8. Integrated IPMI 2.0 with KVM and Dedicated LAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 6036T-6RF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
6036T-6RF
SuperServer 6036T-6RF
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 3 (x8) PCI-E 2.0, 1 (x4) PCI-E 2.0 and 1 (x4) PCI-E slot 4. Dual Intel® 82574L Gigabit Ethernet 5. LSI 2008 8-Port 6Gbps SAS Controller; RAID 0, 1, 10; RAID 5 optional 6. 8 x 3.5" Hot-swap Drives Trays 7. 920W High Efficiency (94%+) Power Supply 8. Integrated IPMI 2.0 with KVM and Dedicated LAN

Key Features

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 192GB DDR3 1333/ 1066/ 800MHz
ECC Registered DIMM / 48GB
Unbuffered DIMM

3. 3 (x8) PCI-E 2.0, 1 (x4) PCI-E 2.0
and 1 (x4) PCI-E slot

4. Dual Intel® 82574L Gigabit Ethernet

5. LSI 2008 8-Port 6Gbps SAS Controller;
RAID 0, 1, 10; RAID 5 optional

6. 8 x 3.5" Hot-swap Drives Trays

7. 920W High Efficiency (94%+)
Power Supply

8. Integrated IPMI 2.0 with KVM and
Dedicated LAN

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6036T-6RF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6509 | TwinCAT PLC IEC 61400-25 Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
LGA4677 Intel® 5th/4th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, and dual 10GbE for data centers and enterprise servers. - ASMB-817I-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details
Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Quad Boards Server (1~4 boards) - Quad Boards Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details