Key Features
1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s
2. 288GB** DDR3 1333/ 1066/
800MHz ECC Registered DIMM /
48GB Unbuffered DIMM
3. Left Slot (Full-height / Full-length):
2 (x8) PCI-E 2.0 slots
4. Right Slot (Low-Profile - 5.5" depth):
1 (x4) PCI-E 2.0 (in x8 slot)
5. LSI 2108 8-Port 6Gbps SAS Controller;
RAID 0, 1, 5, 6, 10, 50, 60
6. Intel® 82599EB 10 Gigabit +
82576 Dual-Port Gigabit
Ethernet Controller
7. 8 x 2.5" Hot-swap SAS/SATA Drives,
For Customizable Storage
8. 700W Gold-Level Redundant
Power Supply
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 1026T-6RFT+ |
| Product Name | SuperServer |
| Server Type | Network Server |