Supermicro Computer, Inc. SuperServer 1026GT-TF-FM207

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x4) PCI-E 2.0 (Low Profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Intel® 82576 Dual-Port Gigabit Ethernet Controller 6. 6x Hot-swap 2.5" SATA Drive Bays 7. 1400W Gold-level High-efficiency Power Supply 8. 2x Nvidia Fermi M2070 GPU Cards
Datasheet
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x4) PCI-E 2.0 (Low Profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Intel® 82576 Dual-Port Gigabit Ethernet Controller 6. 6x Hot-swap 2.5" SATA Drive Bays 7. 1400W Gold-level High-efficiency Power Supply 8. 2x Nvidia Fermi M2070 GPU Cards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer 1026GT-TF-FM207
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x4) PCI-E 2.0 (Low Profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Intel® 82576 Dual-Port Gigabit Ethernet Controller 6. 6x Hot-swap 2.5" SATA Drive Bays 7. 1400W Gold-level High-efficiency Power Supply 8. 2x Nvidia Fermi M2070 GPU Cards

Key Features

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 192GB DDR3 1333/ 1066/ 800MHz
ECC Registered DIMM / 48GB
Unbuffered DIMM

3. 1 (x4) PCI-E 2.0 (Low Profile)

4. Integrated IPMI 2.0 with KVM and
Dedicated LAN

5. Intel® 82576 Dual-Port Gigabit
Ethernet Controller

6. 6x Hot-swap 2.5" SATA Drive Bays

7. 1400W Gold-level High-efficiency
Power Supply

8. 2x Nvidia Fermi M2070 GPU Cards

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1026GT-TF-FM207
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

C6670-0010 | Control cabinet industrial server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details