LCSC Electronics Technology (HK) Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
±10% Single 1.5W 10V SMA(DO-214AC) Zener Diodes ROHS
±10% Single 1.5W 24V DO-214AC(SMA) Zener Diodes ROHS
±10% Single 1.5W 6.2V SMA(DO-214AC) Zener Diodes ROHS
±5% 1 Pair Common Anode 13.8V~15.6V 300mW 15V SOT-23 Zener Diodes ROHS
±5% 1 Pair Common Anode 300mW 6.2V SOT-23 Zener Diodes ROHS
±5% 1 Pair Common Anode 4.4V~5V 300mW 4.7V SOT-23 Zener Diodes ROHS
±5% 1 Pair Common Anode 4.8V~5.4V 300mW 5.1V SOT-23 Zener Diodes ROHS
±5% 1 Pair Common Anode 5.2V~6V 300mW 5.6V SOT-23 Zener Diodes ROHS
±5% 1.5W 11V SMB Zener Diodes ROHS
±5% 1.5W 3.6V DO-214AC(SMA) Zener Diodes ROHS
±5% 1.5W 3.6V SMB Zener Diodes ROHS
±5% 1.5W 30V SMB Zener Diodes ROHS
±5% 1.5W 5.1V DO-214AC(SMA) Zener Diodes ROHS
±5% 1.5W 6.2V SMB Zener Diodes ROHS
±5% 1W 125V~142V 135V SMA Zener Diodes ROHS
±5% 3W 15V SMA(DO-214AC) Zener Diodes ROHS
±5% 3W 27V DO-214AA(SMB) Zener Diodes ROHS
±5% 3W 7.5V SMB Zener Diodes ROHS
±5% 550mW 16V SMB Zener Diodes ROHS
±5% Single 1.5W 15.2V~16.8V 16V SMA Zener Diodes ROHS
±5% Single 1.5W 18V SMB Zener Diodes ROHS
±5% Single 11.4V~12.6V 1.5W 12V SMA(DO-214AC) Zener Diodes ROHS
±5% Single 12.35V~13.65V 1.5W 13V SMA(DO-214AC) Zener Diodes ROHS
±5% Single 123.5V~136.5V 3W 130V SMB(DO-214AA) Zener Diodes ROHS
±5% Single 13.65V~28.8V 3W 13V SMB(DO-214AA) Zener Diodes ROHS
±5% Single 14.25V~15.75V 1.5W 15V SMA(DO-214AC) Zener Diodes ROHS
±5% Single 14.25V~15.75V 3W 15V SMB Zener Diodes ROHS
±5% Single 14.25V~15.75V 3W 15V SMB(DO-214AA) Zener Diodes ROHS
±5% Single 15.2V~16.8V 1.5W 16V SMA Zener Diodes ROHS
±5% Single 17.1V~18.9V 550mW 18V SMB(DO-214AA) Zener Diodes ROHS
±5% Single 171V~189V 1W 180V SMA(DO-214AC) Zener Diodes ROHS
±5% Single 190V~210V 3W 200V SMB(DO-214AA) Zener Diodes ROHS
±5% Single 22.8V~24V 1.5W 24V SMA(DO-214AC) Zener Diodes ROHS
±5% Single 22.8V~25.2V 2W 24V DO-41 Zener Diodes ROHS
±5% Single 25.65V~28.35V 1.5W 27V SMA(DO-214AC) Zener Diodes ROHS
±5% Single 2W 100V DO-41 Zener Diodes ROHS
±5% Single 2W 12V DO-41 Zener Diodes ROHS
±5% Single 2W 150V DO-41 Zener Diodes ROHS
±5% Single 2W 24V DO-41 Zener Diodes ROHS
±5% Single 3.13V~3.47V 3W 3.3V SMB(DO-214AA) Zener Diodes ROHS
±5% Single 3.42V~3.78V 1.5W 3.6V SMA(DO-214AC) Zener Diodes ROHS
±5% Single 3.42V~3.78V 3W 3.6V SMB(DO-214AA) Zener Diodes ROHS
±5% Single 3.7V~4.1V 3W 3.9V SMB(DO-214AA) Zener Diodes ROHS
±5% Single 31.35V~34.65V 3W 33V SMB(DO-214AA) Zener Diodes ROHS
±5% Single 31.3V~34.9V 1W 33V SMA Zener Diodes ROHS
±5% Single 31.4V~34.7V 1W 33V DO-214AC(SMA) Zener Diodes ROHS
±5% Single 34.2V~37.8V 3W 36V SMB(DO-214AA) Zener Diodes ROHS
±5% Single 37.05V~40.95V 1.5W 39V SMA(DO-214AC) Zener Diodes ROHS
±5% Single 3W 12V SMB Zener Diodes ROHS
±5% Single 3W 15V SMB Zener Diodes ROHS
±5% Single 3W 20V SMB Zener Diodes ROHS
±5% Single 3W 36V SMB Zener Diodes ROHS
±5% Single 4.08V~4.52V 1.5W 4.3V SMA(DO-214AC) Zener Diodes ROHS
±5% Single 4.46V~4.94V 1.5W 4.7V SMA(DO-214AC) Zener Diodes ROHS
±5% Single 4.84V~5.36V 1.5W 5.1V SMA(DO-214AC) Zener Diodes ROHS
±5% Single 4.84V~5.36V 1W 5.1V SMAF Zener Diodes ROHS
±5% Single 4.84V~5.36V 3W 5.1V SMB(DO-214AA) Zener Diodes ROHS
±5% Single 44.65V~49.35V 1.5W 47V SMA(DO-214AC) Zener Diodes ROHS
±5% Single 48.6V~54V 1W 51V SMA Zener Diodes ROHS
±5% Single 5.32V~5.88V 1.5W 5.6V SMA(DO-214AC) Zener Diodes ROHS
±5% Single 5.32V~5.88V 3W 5.6V SMB(DO-214AA) Zener Diodes ROHS
±5% Single 5.32V~5.92V 1W 5.6V SMAF Zener Diodes ROHS
±5% Single 5.89V~6.51V 3W 6.2V SMB(DO-214AA) Zener Diodes ROHS
±5% Single 500mW 120V DO-214AC(SMA) Zener Diodes ROHS
±5% Single 53.2V~58.8V 1.5W 56V SMA(DO-214AC) Zener Diodes ROHS
±5% Single 53.6V~58.8V 1W 56V SMA Zener Diodes ROHS
±5% Single 6.46V~7.14V 3W 6.8V SMB(DO-214AA) Zener Diodes ROHS
±5% Single 77.9V~87V 1W 82V SMA Zener Diodes ROHS
±5% Single 9.5V~10.5V 1.5W 10V SMA(DO-214AC) Zener Diodes ROHS
- Diodes - General Purpose ROHS
- Electrostatic and Surge Protection (TVS/ESD) ROHS
- Fast recovery/high efficiency diode ROHS
- Schottky Barrier Diodes (SBD) ROHS
1 Pair Common Anode 3.7V~4.1V 300mW 3.9V SOT-23(TO-236) Zener Diodes ROHS
1 Pair Common Anode 300mW 5.8V~6.6V SOT-23 Zener Diodes ROHS
100mA Dual Common Cathode 900mV@100mA 85V SC-70 Diodes - General Purpose ROHS
100V 100mA 400mV@1mA DO-204AH Schottky Barrier Diodes (SBD) ROHS
100V 150mA 1V@250mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
100V 150mA 1V@250mA SOD-323 Schottky Barrier Diodes (SBD) ROHS
100V 1V@250mA 150mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
100V 200mW Single 1.25V@150mA 4ns 215mA DFN1006-2 Switching Diode ROHS
100V 200mW Single 1.25V@150mA 4ns 250mA SOD-323(SC-90) Switching Diode ROHS
100V 200mW Single 1.25V@150mA 6ns 200mA SOD-323 Switching Diode ROHS
100V 200mW Single 1.25V@150mA 6ns 200mA SOT-323 Switching Diode ROHS
100V 250mW 3 Independent 1.25V@150mA 4ns 200mA SOT-363 Switching Diode ROHS
100V 250mW Single 1.25V@150mA 3us 200mA SOD-323(SC-90) Switching Diode ROHS
100V 250mW Single 1.25V@150mA 4ns 215mA SOD-882D Switching Diode ROHS
100V 250mW Single 1.25V@150mA 4ns 215mA SOT-23 Switching Diode ROHS
100V 300mW Single 1.25V@150mA 6ns 200mA SOT-23 Switching Diode ROHS
100V 357mW Single 1.25V@150mA 4ns 215mA SOD-123 Switching Diode ROHS
100V 380mW Single 1.25V@150mA 4ns 215mA SOD-123F Switching Diode ROHS
100V 400mW 1.25V@150mA 4ns 250mA SOD-323 Switching Diode ROHS
100V 400mW 2 Independent 1.25V@150mA 4ns 250mA SOD-323 Switching Diode ROHS
100V 450mV@10mA 150mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
100V 500mW Single 1.25V@150mA 4ns 250mA SOD-523 Switching Diode ROHS
100V 750mV@1A 1A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
100V 790mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
100V 790mV@1A 1A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
100V 790mV@2A 2A DO-214AD Schottky Barrier Diodes (SBD) ROHS
100V 790mV@2A 2A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
100V 790mV@3A 3A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
100V 850mV@250mA 250mA SOD-123F Schottky Barrier Diodes (SBD) ROHS
100V 850mV@250mA 250mA SOD-323F Schottky Barrier Diodes (SBD) ROHS
100V Single 1V@250mA 150mA SOD-323 Schottky Barrier Diodes (SBD) ROHS
103A 48.4V 5kW 33.3V 30V DO-214AB Electrostatic and Surge Protection (TVS/ESD) ROHS
103A 48.4V 5kW 33.3V 30V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
103A 48.4V 5kW 33.3V Bi-Directional 30V DO-214AB Electrostatic and Surge Protection (TVS/ESD) ROHS
105.4A 48.4V 5kW Unidirectional 30V DIP Electrostatic and Surge Protection (TVS/ESD) ROHS
10A@(8/20us) 30V 300W 13.3V 12V SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS
10V 100mA 300mV@5mA SOT-323 Schottky Barrier Diodes (SBD) ROHS
10V 6V 5V@Max 0402 Electrostatic and Surge Protection (TVS/ESD) ROHS
11.4V~12.6V 200mW 12V SOD-323 Zener Diodes ROHS
120A 2A 400V ABS Bridge Rectifiers ROHS
125V 300mW Single 1V@100mA 1.5us 250mA DO-34 Switching Diode ROHS
129A 5kW 38.9V 26.7V 24V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
141A 35.5V 24.4V 22V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
155A 32.4V 5kW 22.2V 20V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS
155A 32.4V 5kW 22.2V Bi-Directional 20V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS
15V 500mV@100mA 100mA SOT-346 Schottky Barrier Diodes (SBD) ROHS
172A 29.2V 5kW 20V 18V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS
175mA Single 1.25V@150mA 100V SOT-323-3 Diodes - General Purpose ROHS
18V 100ns 5mA 4kV DO-206 Fast recovery/high efficiency diode ROHS
193A 26V 17.8V 16V DO-214AB Electrostatic and Surge Protection (TVS/ESD) ROHS
1A 1kV 1.1V@1A SOD-123FL Diodes - General Purpose ROHS
1kV 1.3V@1A 500ns 1A DO-204AL Switching Diode ROHS
1V@1A 2A 1kV ABS Bridge Rectifiers ROHS
1V@500mA 500mA 600V TO-269AA(MBS) Bridge Rectifiers ROHS
1W 5.1V SMAF Zener Diodes ROHS
200mA Single 30V 800mV@100mA SOT-23 Diodes - General Purpose ROHS
200V 200mW Single 1.25V@200mA 200mA SOD-323 Switching Diode ROHS
200V 200mW Single 1.25V@200mA 50ns 200mA SOD-323 Switching Diode ROHS
200V 350mW Single 1V@100mA 50ns 200mA SOT-23 Switching Diode ROHS
20A@8/20us 8V 6V 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
20V 385mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
20V 390mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
20V 3A 500mV@3A DO-214AD Schottky Barrier Diodes (SBD) ROHS
20V 430mV@500mA 500mA SOD-323 Schottky Barrier Diodes (SBD) ROHS
20V 450mV@1A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS
20V 450mV@1A 1A SOD-123F Schottky Barrier Diodes (SBD) ROHS
20V 450mV@1A 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS
20V 500mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
20V 500mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
20V 500mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
20V 500mV@3A 3A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
20V 550mV@5A 5A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
20V 750mV@3A 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS
20V Single 1A 450mV@1.0A SOD-123 Schottky Barrier Diodes (SBD) ROHS
20V Single 1A 450mV@1A SOD-123 Schottky Barrier Diodes (SBD) ROHS
20V Single 1A 450mV@1A SOD-323 Schottky Barrier Diodes (SBD) ROHS
20V Single 390mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
20V Single 750mV@3A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS
20V Single 750mV@3A 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS
21.74A 9.2V 200W 6.4V 5V SOD-123 Electrostatic and Surge Protection (TVS/ESD) ROHS
215mA 2 Independent 1.25V@150mA 85V SOT-143-4 Diodes - General Purpose ROHS
216A 23.2V 5kW 15.6V Unidirectional 14V DO-214AB Electrostatic and Surge Protection (TVS/ESD) ROHS
23V 620mV@1A 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS
250mA Single 1V@1A 125V MiniMELF Diodes - General Purpose ROHS
250mA Single 250V 1.25V@200mA SOD-323 Diodes - General Purpose ROHS
250V 200mW Single 1.25V@200mA 50ns 200mA SOD-323 Switching Diode ROHS
250V 225mW Single 1.25V@200mA 50ns 200mA SOT-23 Switching Diode ROHS
250V 250mW Single 1.25V@200mA 50ns 200mA SOD-123 Switching Diode ROHS
250V 285mW 2 Independent 1.3V@200mA 50ns 200mA SOT-353 Switching Diode ROHS
250V 380mW Single 1.25V@200mA 50ns 250mA SOD-523 Switching Diode ROHS
252A 19.9V 5kW 13.3V 12V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
252A 5kW 19.9V 13.3V 12V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
25V 450mV@300mA 300mA SC-76(SOD-323) Schottky Barrier Diodes (SBD) ROHS
28.3A 177V 122V 110V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
3 Independent 200mA 1.25V@150mA 100V SOT-363 Diodes - General Purpose ROHS
30.86A 162V 111V 100V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
30.9A 5kW 162V 111V 100V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
300V 200mW Single 1.1V@100mA 50ns 225mA SOD-523 Switching Diode ROHS
300V 325mW Single 1.1V@100mA 50ns 250mA SOD-523 Switching Diode ROHS
300V 500mW Single 1V@100mA 16ns 250mA SOD-523 Switching Diode ROHS
30A 1.1V@800mA 800mA 1kV ABS Bridge Rectifiers ROHS
30A 1.1V@800mA 800mA 1kV MBS Bridge Rectifiers ROHS
30A 1V 1A 1kV ABS Bridge Rectifiers ROHS
30A 1V@400mA 1A 1kV ABS Bridge Rectifiers ROHS
30A 950mV@400mA 1A 600V ABS Bridge Rectifiers ROHS
30A@8/20us 24.5V@Typ 735W 3.5V Unidirectional 3.3V@Max SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
30V 1 Pair Common Anode 1V@100mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
30V 1 Pair Common Anode 1V@100mA 200mA SOT-23(TO-236) Schottky Barrier Diodes (SBD) ROHS
30V 1V@100mA 100mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
30V 1V@100mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
30V 1V@200mA 200mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
30V 1V@200mA 200mA SOD-323 Schottky Barrier Diodes (SBD) ROHS
30V 200mA 800mV@100mA MiniMELF Schottky Barrier Diodes (SBD) ROHS
30V 200mA 800mV@100mA SOD-80C Schottky Barrier Diodes (SBD) ROHS
30V 3A 500mV@3A SMC Schottky Barrier Diodes (SBD) ROHS
30V 410mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
30V 430mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
30V 445mV@2A 2A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
30V 450mV@15mA 200mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
30V 450mV@500mA 500mA SOD-323 Schottky Barrier Diodes (SBD) ROHS
30V 500mA 430mV@500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
30V 500mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
30V 500mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
30V 500mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
30V 625mV@300mA 300mA 0201 Schottky Barrier Diodes (SBD) ROHS
30V 800mV@100mA 200mA LL-34 Schottky Barrier Diodes (SBD) ROHS
30V 800mV@100mA 200mA MiniMELF Schottky Barrier Diodes (SBD) ROHS
30V 800mV@100mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
30V Dual 1V@100mA 100mA SOT-23-3L Schottky Barrier Diodes (SBD) ROHS
30V Dual 200mA 800mV@100mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
30V Single 1V@0.1A 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
30V Single 1V@100mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
30V Single 200mA 240mV SOT-23 Schottky Barrier Diodes (SBD) ROHS
30V Single 200mA 800mV@100mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
30V Single 300mA 530mV@300mA SOD-523 Schottky Barrier Diodes (SBD) ROHS
30V Single 450mV@0.5A 500mA SOD-323 Schottky Barrier Diodes (SBD) ROHS
30V Single 520mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
34.3A 146V 100V 90V DO-214AB Electrostatic and Surge Protection (TVS/ESD) ROHS
34.3A 5kW 146V 100V 90V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
35A 1.1V 1A 1kV ABS Bridge Rectifiers ROHS
35A 1.1V@1A 1A 1kV SOPA-4 Bridge Rectifiers ROHS
35A 1V@1A 1A 600V TDI Bridge Rectifiers ROHS
35A 1V@500mA 800mA 600V MDI Bridge Rectifiers ROHS
35V Single 1V@10mA 4ns 100mA SOD-523 Switching Diode ROHS
36.5A 137V 5kW 94.4V 85V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
3@C1V/C4V Single 10V 270mΩ 6.1pF@4V,1MHz SOD-523 Diodes - Variable Capacitance ROHS
3A@8/20us 50V 200W 26.7V Bi-Directional 24V@Max SOT-23-3 Electrostatic and Surge Protection (TVS/ESD) ROHS
3W 12V DO-214AA Zener Diodes ROHS
3W 15V DO-214AA Zener Diodes ROHS
3W 24V DO-41 Zener Diodes ROHS
3W 24V SMB Zener Diodes ROHS
3W 27V SMB Zener Diodes ROHS
3W 33V SMB Zener Diodes ROHS
4.3@C1V/C4V Single 10V 400mΩ 7.1pF@4V,1MHz SOD-523 Diodes - Variable Capacitance ROHS
400mV@100mA 200mA 40V SOT-143 Bridge Rectifiers ROHS
40A 1.1V@1.2A 1.2A 1kV ABS Bridge Rectifiers ROHS
40A 1.1V@1.2A 1.2A 600V ABS Bridge Rectifiers ROHS
40V 1 Pair Common Anode 1V@40mA 120mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
40V 1 Pair Common Anode 1V@40mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
40V 1 Pair Common Anode 200mA 1V@40mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
40V 120mA 1V@40mA SOD-123F Schottky Barrier Diodes (SBD) ROHS
40V 1A 520mV@1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V 1V@40mA 120mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
40V 1V@40mA 200mA DFN-2(0.6x1) Schottky Barrier Diodes (SBD) ROHS
40V 2 Independent 1V@40mA 120mA SOT-143 Schottky Barrier Diodes (SBD) ROHS
40V 2 Pair Series Connection 1V@40mA 200mA SC-70-6(SOT-363) Schottky Barrier Diodes (SBD) ROHS
40V 200mA 1V@40mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
40V 3A 500mV@3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V 3A 550mV@3A DO-214AC(SMA) Schottky Barrier Diodes (SBD) ROHS
40V 3A 550mV@3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V 450mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V 450mV@3A 3A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
40V 500mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V 500mV@1A 1A SOT-23 Schottky Barrier Diodes (SBD) ROHS
40V 500mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V 500mV@2A 2A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
40V 500mV@3A 3A DO-214AD Schottky Barrier Diodes (SBD) ROHS
40V 500mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V 500mV@3A 3A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
40V 500mV@3A 3A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
40V 550mV@1A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS
40V 550mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V 550mV@3A 3A SMA Schottky Barrier Diodes (SBD) ROHS
40V 550mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V 550mV@500mA 500mA SOD-323 Schottky Barrier Diodes (SBD) ROHS
40V 550mV@5A 5A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
40V 580mV@1A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS
40V 600mV@1A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS
40V 600mV@1A 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS
40V 600mV@200mA 350mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
40V 620mV@1A 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS
40V 900mV@3A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS
40V 900mV@3A 1A SOD-323(SC-90) Schottky Barrier Diodes (SBD) ROHS
40V Dual 100mA 1V@40mA SOT-323 Schottky Barrier Diodes (SBD) ROHS
40V Dual 100mA SC-59 Schottky Barrier Diodes (SBD) ROHS
40V Dual 120mA 1V@40mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
40V Dual 1V@40mA 120mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
40V Dual 1V@40mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
40V Dual 380mV@1mA 120mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
40V Dual 380mV@1mA 120mA SOT-323-4 Schottky Barrier Diodes (SBD) ROHS
40V Dual Common Cathode 1V@40mA 120mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
40V Dual Common Cathode 200mA 1V@40mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
40V Dual Common Cathode 200mA 1V@40mA SOT-323-3 Schottky Barrier Diodes (SBD) ROHS
40V Single 1A 600mV SOD-323HE Schottky Barrier Diodes (SBD) ROHS
40V Single 1A 600mV@1A SOD-123 Schottky Barrier Diodes (SBD) ROHS
40V Single 1A 900mV@3A SOD-123 Schottky Barrier Diodes (SBD) ROHS
40V Single 200mA 1V@40mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
40V Single 2A 500mV@2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V Single 350mA 600mV@200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS
40V Single 350mA 900mV@500mA DO-35 Schottky Barrier Diodes (SBD) ROHS
40V Single 350mA 900mV@500mA SOD-323 Schottky Barrier Diodes (SBD) ROHS
40V Single 3A 550mV@3A SMA Schottky Barrier Diodes (SBD) ROHS
40V Single 500mA 510mV@500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
40V Single 530mV@5A 5A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
40V Single 550mV@5A 5A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
40V Single 600mV@200mA 350mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
40V@Typ 0603 Electrostatic and Surge Protection (TVS/ESD) ROHS
42V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
455.4A 11.2V 7.22V 6.5V Plugin Electrostatic and Surge Protection (TVS/ESD) ROHS
45A 950mV@1A 2A 800V ABS Bridge Rectifiers ROHS
45V 8A 550mV@8A DO-27 Schottky Barrier Diodes (SBD) ROHS
45V Single 30A 550mV@30A R-6 Schottky Barrier Diodes (SBD) ROHS
45V Single 500mV@200mA 750mA SC-79 Schottky Barrier Diodes (SBD) ROHS
45V Single 520mV@25A 25A R-6 Schottky Barrier Diodes (SBD) ROHS
4A 15V 60W 9V 5V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
4V Single 110mA SOD-323 Schottky Barrier Diodes (SBD) ROHS
4V Single 30mA 600mV@10mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
500mW 6.2V SOD-123 Zener Diodes ROHS
50A 1.1V 2A 1kV DIP-4 Bridge Rectifiers ROHS
50A 1.1V@1.5A 1.5A 1kV SMD-4P Bridge Rectifiers ROHS
50A 1.1V@1A 2A 1kV ABS Bridge Rectifiers ROHS
50A 1.1V@2A 2A 1kV ABS Bridge Rectifiers ROHS
50A 1.1V@2A 2A 1kV DIP-4 Bridge Rectifiers ROHS
50A 1V@1A 2A 1kV WOM Bridge Rectifiers ROHS
50A 1V@2A 2A 100V ABS Bridge Rectifiers ROHS
50A 1V@2A 2A 1kV ABS Bridge Rectifiers ROHS
50A 1V@2A 2A 1kV SOP-4 Bridge Rectifiers ROHS
50V 1A 700mV@1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
50V 2A 700mV@2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
50V 700mV@1A 1A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
50V 700mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
56.2A 3kW 53.3V 36.7V Bi-Directional 33V DO-214AB(SMC) Electrostatic and Surge Protection (TVS/ESD) ROHS
56.3A 3kW 53.3V 36.7V 33V DO-214AB Electrostatic and Surge Protection (TVS/ESD) ROHS
56.3A 53.3V 36.7V 33V P600 Electrostatic and Surge Protection (TVS/ESD) ROHS
5A 100W 15V 6V 5V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
5kW Bi-Directional 33V DO-214AB Electrostatic and Surge Protection (TVS/ESD) ROHS
5mA 10kV Plugin,D3xL10mm Diodes - General Purpose ROHS
5mA 20kV Plugin,D3xL12mm Diodes - General Purpose ROHS
60.7A 82.4V 5kW 56.7V 51V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
60A 1.1V@2A 2A 1kV ABS Bridge Rectifiers ROHS
60A 1.1V@2A 2A 600V DIP-4 Bridge Rectifiers ROHS
60A 950mV@1A 2A 1kV ABS Bridge Rectifiers ROHS
60V 2A 650mV@2A SOD-123F Schottky Barrier Diodes (SBD) ROHS
60V 550mV@2A 2A SMAF-2 Schottky Barrier Diodes (SBD) ROHS
60V 700mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
60V 700mV@1A 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS
60V 700mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
60V 700mV@2A 2A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
60V 700mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
60V 700mV@3A 3A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
60V 700mV@3A 3A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
60V 700mV@5A 5A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
60V Single 3A 640mV@3A DO-214AC Schottky Barrier Diodes (SBD) ROHS
60V Single 3A 650mV@3A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
60V Single 3A 700mV@3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
60V Single 700mV@1.0A 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS
60V Single 700mV@5A 5A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
6A 950mV@6A 1kV R-6 Diodes - General Purpose ROHS
6A@8/20us 7.7V@Typ 6V Unidirectional 5V@Max SOT-23-6L Electrostatic and Surge Protection (TVS/ESD) ROHS
70V 1 Pair Common Anode 1V@15mA 70mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
70V 100mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
70V 1V@15mA 70mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
70V 2 Pair Series Connection 70mA 1V@15mA SOT-363 Schottky Barrier Diodes (SBD) ROHS
70V 200mW Dual Common Cathode 1V@15mA 70mA SOT-23 Switching Diode ROHS
70V 410mV@1mA 70mA SOD-123F Schottky Barrier Diodes (SBD) ROHS
70V 410mV@1mA 70mA SOD-882 Schottky Barrier Diodes (SBD) ROHS
70V 70mA 1V@15mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
70V Dual 1V@15mA 70mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
70V Dual 410mV@1mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
70V Dual 410mV@1mA 70mA SOT-323-3 Schottky Barrier Diodes (SBD) ROHS
70V Dual 70mA 1V@15mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
70V Dual 70mA 1V@15mA SOT-323 Schottky Barrier Diodes (SBD) ROHS
70V Dual Common Cathode 1V@15mA 70mA SOT-323-3 Schottky Barrier Diodes (SBD) ROHS
70V Dual Common Cathode 200mA 1V@15mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
70V Dual Common Cathode 70mA 1V@15mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
70V Single 1V@15mA 70mA SOD-323 Schottky Barrier Diodes (SBD) ROHS
70V Single 70mA 1V@15mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
75V 1.25V@150mA 6ns 250mA SOD-123 Switching Diode ROHS
75V 150mW Single 1.25V@150mA 4ns 250mA SOD-523 Switching Diode ROHS
75V 150mW Single 1.25V@150mA 6ns 200mA SOD-523 Switching Diode ROHS
75V 1V@50mA 4ns 250mA SOD-123 Switching Diode ROHS
75V 1V@50mA 4ns 250mA SOD-523 Switching Diode ROHS
75V 225mW Single 1.25V@150mA 6ns 150mA SOT-23 Switching Diode ROHS
75V 225mW Single 1V@50mA 4ns 150mA SOT-23 Switching Diode ROHS
75V 250mW Single 1.25V@150mA 4ns 250mA SOD-323 Switching Diode ROHS
75V 350mW Dual Common Cathode 1.25V 6ns 150mA SOT-23 Switching Diode ROHS
75V 350mW Single 1.25V@150mA 4ns 200mA SOT-23 Switching Diode ROHS
75V 500mW Single 1V@100mA 4ns 200mA MiniMELF Switching Diode ROHS
75V 715mV@1mA 4ns 215mA SOT-23 Switching Diode ROHS
75V 900mV@1mA 3ns SOT-23 Switching Diode ROHS
77.6A 5kW 64.5V 44.4V 40V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
77.6A 64.5V 44.4V 40V R-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
79.1A 64.5V 5kW 44.4V 40V P600 Electrostatic and Surge Protection (TVS/ESD) ROHS
7A@8/20us 450W 42V 26.7V 24V@Max SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
80V 1.2V@100mA 4ns 150mA SOD-323 Switching Diode ROHS
80V 150mW 1.2V@100mA 4ns 100mA SOT-23 Switching Diode ROHS
80V 150mW Dual 1.2V@100mA 4ns 300mA SOT-23 Switching Diode ROHS
80V 150mW Dual 900mV@100mA 1.6ns 100mA S-Mini Switching Diode ROHS
80V 150mW Single 920mV@100mA 1.6ns 100mA SC-59 Switching Diode ROHS
80V 790mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
80V Single 1.2V@100mA 4ns 100mA SOD-323 Switching Diode ROHS
80V Single 1.2V@100mA 4ns 100mA SOD-323F Switching Diode ROHS
80V Single 1.2V@100mA 4ns 100mA SOD-523 Switching Diode ROHS
80V Single 1.2V@100mA 4ns 100mA SOD-923 Switching Diode ROHS
85V 1.25V@150mA SOD-882 Schottky Barrier Diodes (SBD) ROHS
85V 375mW Single 1.25V@150mA 800ns 215mA SOD-123F Switching Diode ROHS
85V Single 1.25V@150mA 250mA SOD-523 Switching Diode ROHS
85V Single 1.25V@150mA 3us 200mA SOD-323 Switching Diode ROHS
85V Single 1.2V@100mA 4ns 100mA SOD-923 Switching Diode ROHS
90V 200mW 1.2V@100mA 4ns 150mA SOD-323 Switching Diode ROHS
90V 790mV@2A 2A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
93.9A 5kW 53.3V 36.7V 33V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
93.9A 5kW 53.3V 36.7V Bi-Directional 33V DO-214AB Electrostatic and Surge Protection (TVS/ESD) ROHS
93.9A 5kW 53.3V@93.9A 36.7V Unidirectional 33V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
95.7A 5kW 53.3V 36.7V 33V Plugin Electrostatic and Surge Protection (TVS/ESD) ROHS
ABS Bridge Rectifiers ROHS
DFN-2L(0.6x0.3) Electrostatic and Surge Protection (TVS/ESD) ROHS
DFN0603 Electrostatic and Surge Protection (TVS/ESD) ROHS
DFN2510-10 Electrostatic and Surge Protection (TVS/ESD) ROHS
DO-205 Fast recovery/high efficiency diode ROHS
DO-212 Fast recovery/high efficiency diode ROHS
DO-214AB Electrostatic and Surge Protection (TVS/ESD) ROHS
DO214AC Electrostatic and Surge Protection (TVS/ESD) ROHS
Single 100mA 80V 900mV@100mA SC-59 Diodes - General Purpose ROHS
Single 100mA 950mV@50mA 175V SOD-323 Diodes - General Purpose ROHS
Single 140V~157V 1W 150V DO-214AC(SMA) Zener Diodes ROHS
Single 155mA 1.25V@150mA 85V SOD-523 Diodes - General Purpose ROHS
Single 1A 1.1V@1A 1kV SOD-123F Diodes - General Purpose ROHS
Single 1A 1.1V@1A 1kV SOD-123FL Diodes - General Purpose ROHS
Single 1W 125V~142V 135V DO-214AC(SMA) Zener Diodes ROHS
Single 1W 209V~231V 220V DO-214AC(SMA) Zener Diodes ROHS
Single 1W 31.3V~34.9V 33V DO-214AC(SMA) Zener Diodes ROHS
Single 1W 34.2V~37.9V 36V DO-214AC(SMA) Zener Diodes ROHS
Single 1W 37.2V~41.5V 39V DO-214AC(SMA) Zener Diodes ROHS
Single 1W 40.9V~45.6V 43V DO-214AC(SMA) Zener Diodes ROHS
Single 1W 44.9V~49.8V 47V DO-214AC(SMA) Zener Diodes ROHS
Single 1W 48.6V~54V 51V DO-214AC(SMA) Zener Diodes ROHS
Single 1W 53.6V~58.8V 56V DO-214AC(SMA) Zener Diodes ROHS
Single 1W 64.6V~71.7V 68V DO-214AC(SMA) Zener Diodes ROHS
Single 1W 71.2V~78.8V 75V DO-214AC(SMA) Zener Diodes ROHS
Single 1W 77.9V~87V 82V DO-214AC(SMA) Zener Diodes ROHS
Single 1W 95V~105V 100V DO-214AC(SMA) Zener Diodes ROHS
Single 200mA 1.02V@150mA 85V SOD-523 Diodes - General Purpose ROHS
Single 200mA 250V 1.25V@200mA SOT-23 Diodes - General Purpose ROHS
Single 20A 1kV 1V@20A R-6 Diodes - General Purpose ROHS
Single 28.2V~32V 1W 30V DO-214AC(SMA) Zener Diodes ROHS
Single 2W 3.7V~4.1V 3.9V SMB Zener Diodes ROHS
Single 500mW 4.3V DO-214AC(SMA) Zener Diodes ROHS
Single 500mW DO-35 Zener Diodes ROHS
Single 58.9V~65.6V 1W 62V DO-214AC(SMA) Zener Diodes ROHS
Single 6A 1kV 1.1V@6A DO-27 Diodes - General Purpose ROHS
Single 86V~96V 1W 91V DO-214AC(SMA) Zener Diodes ROHS
Single 95V~105V 1W 100V SMA(DO-214AC) Zener Diodes ROHS
SMA Electrostatic and Surge Protection (TVS/ESD) ROHS
SMAG Zener Diodes ROHS
SMB Zener Diodes ROHS
SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
SMCG Electrostatic and Surge Protection (TVS/ESD) ROHS
SOD-123 Schottky Barrier Diodes (SBD) ROHS
SOD-323 Schottky Barrier Diodes (SBD) ROHS
SOD-523 Diodes - Variable Capacitance ROHS
SOD-523 Schottky Barrier Diodes (SBD) ROHS
SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT-23 Switching Diode ROHS
SOT-23(TO-236) Schottky Barrier Diodes (SBD) ROHS
SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT-26 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT323-3 Schottky Barrier Diodes (SBD) ROHS

<< Prev Next >>