LCSC Electronics Technology (HK) Limited Datasheets for Avalanche Diodes
Avalanche diodes are designed to break down at a specific high breakdown voltage (avalanche). These diodes are used for protection of electronic devices against high voltages.
Avalanche Diodes: Learn more
| Product Name | Notes |
|---|---|
| 1.6kV 3.4V@1A 1A SOD-57 Avalanche Diodes ROHS | |
| 1kV 1V@1A 2A SOD-57 Avalanche Diodes ROHS | |
| 1kV Single 1.6V@1.5A 1.5A SMA(DO-214AC) Avalanche Diodes ROHS | |
| 1kV Single 1.7V@1A 1A SMA(DO-214AC) Avalanche Diodes ROHS | |
| 200V Single 1.07V@3A 2A SOD-57 Avalanche Diodes ROHS | |
| 2kV 2.4V@200mA 250mA SOD-57 Avalanche Diodes ROHS | |
| 5V Single 900mV@10mA 250mA SOT-23 Avalanche Diodes ROHS | |
| 600V 2.5V@1A 1A SOD-57 Avalanche Diodes ROHS | |
| Single 1.3kV 1.74V@1A 1A SMA(DO-214AC) Avalanche Diodes ROHS | |
| Single 1kV 1.15V@1.5A 1.5A SMA(DO-214AC) Avalanche Diodes ROHS | |
| Single 600V 1.35V@3A 2A SOD-57 Avalanche Diodes ROHS | |
| Single 600V 2.5V@1A 1A SOD-57 Avalanche Diodes ROHS |