onsemi Switching Diodes BAS16HT1G

Description
100 V Switching Diode
Request a Quote Datasheet
Description
100 V Switching Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BAS16HT1G - Rochester Electronics
Newburyport, MA, United States
100 V Switching Diode

100 V Switching Diode

Supplier's Site Datasheet
Switching Diodes - 6900000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
6900000
Switching Diodes 6900000
Diode Switching 75V 0.2A SOD-323

Diode Switching 75V 0.2A SOD-323

Supplier's Site
Switching Diodes - 6900000P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
6900000P
Switching Diodes 6900000P
Diode Switching 75V 0.2A SOD-323

Diode Switching 75V 0.2A SOD-323

Supplier's Site
Switching Diodes - 1035079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1035079
Switching Diodes 1035079
Diode Switching 75V 0.2A SOD-323

Diode Switching 75V 0.2A SOD-323

Supplier's Site
Singapore, Singapore
200mA 85V Diode and Rectifier
280-BAS16HT1G
200mA 85V Diode and Rectifier 280-BAS16HT1G
Small Signal Switching Diode 200mA 85V 6ns SOD-323 Product overview: BAS16HT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA, 85V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 85V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16HT1G can be used for catalog matching and distributor lookup.

Small Signal Switching Diode 200mA 85V 6ns SOD-323 Product overview: BAS16HT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA, 85V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 85V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16HT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAS16HT1G - 010874-BAS16HT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS16HT1G
010874-BAS16HT1G
Diodes, Rectifiers - Single - BAS16HT1G 010874-BAS16HT1G
Manufacturer: ON Semiconductor Win Source Part Number: 010874-BAS16HT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 6ns Current - Reverse Leakage @ Vr: 1μA @ 100V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: BAS16H Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Alternative Parts (Cross-Reference): SBAS16HT1G; SBAS16HT3G; RRE02VS4STR; 1N4148WS-G3-18; Introduction Date: August 05, 1999 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, Republic of Korea, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 010874-BAS16HT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 1μA @ 100V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: BAS16H
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Alternative Parts (Cross-Reference): SBAS16HT1G; SBAS16HT3G; RRE02VS4STR; 1N4148WS-G3-18;
Introduction Date: August 05, 1999
ECCN: EAR99
Country of Origin: China, Japan, Malaysia, Republic of Korea, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Single Diodes - BAS16HT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS16HT1GOSCT-ND
Single Diodes BAS16HT1GOSCT-ND
Diode Standard 100V 200mA (DC) Surface Mount SOD-323

Diode Standard 100V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - BAS16HT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS16HT1GOSTR-ND
Single Diodes BAS16HT1GOSTR-ND
Diode Standard 100V 200mA (DC) Surface Mount SOD-323

Diode Standard 100V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - BAS16HT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS16HT1GOSDKR-ND
Single Diodes BAS16HT1GOSDKR-ND
Diode Standard 100V 200mA (DC) Surface Mount SOD-323

Diode Standard 100V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Diodes >> Switching Diode - BAS16HT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
BAS16HT1G
Diodes >> Switching Diode BAS16HT1G
100V 200mW Single 1.25V@150mA 6ns 200mA SOD-323 Switching Diode ROHS

100V 200mW Single 1.25V@150mA 6ns 200mA SOD-323 Switching Diode ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS16HT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS16HT1G
Discrete Semiconductor Products - Diodes - Rectifiers BAS16HT1G
DIODE GEN PURP 100V 200MA SOD323

DIODE GEN PURP 100V 200MA SOD323

Supplier's Site
Single Diodes - BAS16HT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS16HT1G
Single Diodes BAS16HT1G
DIODE GEN PURP 100V 200MA SOD323

DIODE GEN PURP 100V 200MA SOD323

Supplier's Site Datasheet
Single Diodes - BAS16HT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS16HT1G
Single Diodes BAS16HT1G
DIODE GEN PURP 100V 200MA SOD323

DIODE GEN PURP 100V 200MA SOD323

Supplier's Site Datasheet
DIODE, SWITCHING; 200 MADC (MAX.) IF; 200 MW (MAX.) @ 25C; 635C/W (MAX.) - 70099480 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, SWITCHING; 200 MADC (MAX.) IF; 200 MW (MAX.) @ 25C; 635C/W (MAX.)
70099480
DIODE, SWITCHING; 200 MADC (MAX.) IF; 200 MW (MAX.) @ 25C; 635C/W (MAX.) 70099480
DIODE, SWITCHING; 200 MADC (MAX.) IF; 200 MW (MAX.) @ 25C; 635C/W (MAX.)

DIODE, SWITCHING; 200 MADC (MAX.) IF; 200 MW (MAX.) @ 25C; 635C/W (MAX.)

Supplier's Site
Switch Diode, 75V, 200Ma, Sod-323; Diode Configuration Onsemi - 88H4541 - Newark, An Avnet Company
Chicago, IL, United States
Switch Diode, 75V, 200Ma, Sod-323; Diode Configuration Onsemi
88H4541
Switch Diode, 75V, 200Ma, Sod-323; Diode Configuration Onsemi 88H4541
SWITCH DIODE, 75V, 200mA, SOD-323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:85V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:500mA; No. of Pins:2Pins RoHS Compliant: Yes

SWITCH DIODE, 75V, 200mA, SOD-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:85V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:500mA; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Diode, Signal, 85V, Sod-323; Diode Configuration Onsemi - 58M3972 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Signal, 85V, Sod-323; Diode Configuration Onsemi
58M3972
Diode, Signal, 85V, Sod-323; Diode Configuration Onsemi 58M3972
DIODE, SIGNAL, 85V, SOD-323; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:85V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge Current Ifsm Max:500mA; RoHS Compliant: Yes

DIODE, SIGNAL, 85V, SOD-323; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:85V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge Current Ifsm Max:500mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes Rectifiers Diodes Diodes Diodes Rectifiers General Purpose Diodes Rectifiers Diodes Diodes
Product Number BAS16HT1G 6900000 280-BAS16HT1G 010874-BAS16HT1G BAS16HT1GOSCT-ND BAS16HT1G BAS16HT1G BAS16HT1G 70099480 88H4541 58M3972
Product Name Switching Diodes 200mA 85V Diode and Rectifier Diodes, Rectifiers - Single - BAS16HT1G Single Diodes Diodes >> Switching Diode Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes DIODE, SWITCHING; 200 MADC (MAX.) IF; 200 MW (MAX.) @ 25C; 635C/W (MAX.) Switch Diode, 75V, 200Ma, Sod-323; Diode Configuration Onsemi Diode, Signal, 85V, Sod-323; Diode Configuration Onsemi
Diode Applications Switching Switching Switching
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel SOD-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323
IO 0.2000 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data