onsemi Diodes - Zener - Single - 1SMA5918BT3G 1SMA5918BT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 005370-1SMA5918BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2.5μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 4 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 005370-1SMA5918BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2.5μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 4 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1SMA5918BT3G - 005370-1SMA5918BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5918BT3G
005370-1SMA5918BT3G
Diodes - Zener - Single - 1SMA5918BT3G 005370-1SMA5918BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005370-1SMA5918BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2.5μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 4 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 005370-1SMA5918BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 2.5μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 4 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 1.5W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Zener Diodes - 6878146P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878146P
Zener Diodes 6878146P
Diode Zener 5.1V 5% 1.5W SMA

Diode Zener 5.1V 5% 1.5W SMA

Supplier's Site
Zener Diodes - 1220094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1220094
Zener Diodes 1220094
Diode Zener 5.1V 5% 1.5W SMA

Diode Zener 5.1V 5% 1.5W SMA

Supplier's Site
Singapore, Singapore
5.1V 1.5W Zener Diode
287-1SMA5918BT3G
5.1V 1.5W Zener Diode 287-1SMA5918BT3G
5.1V Zener Diode 1.5W SMA 5% 5000pk Product overview: 1SMA5918BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5918BT3G can be used for catalog matching and distributor lookup.

5.1V Zener Diode 1.5W SMA 5% 5000pk Product overview: 1SMA5918BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5918BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1SMA5918BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5918BT3GOSCT-ND
Single Zener Diodes 1SMA5918BT3GOSCT-ND
Zener Diode 5.1V 1.5W ±5% Surface Mount SMA

Zener Diode 5.1V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5918BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5918BT3GOSDKR-ND
Single Zener Diodes 1SMA5918BT3GOSDKR-ND
Zener Diode 5.1V 1.5W ±5% Surface Mount SMA

Zener Diode 5.1V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5918BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5918BT3GOSTR-ND
Single Zener Diodes 1SMA5918BT3GOSTR-ND
Zener Diode 5.1V 1.5W ±5% Surface Mount SMA

Zener Diode 5.1V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Diodes >> Zener Diodes - 1SMA5918BT3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1SMA5918BT3G
Diodes >> Zener Diodes 1SMA5918BT3G
±5% Single 4.84V~5.36V 1.5W 5.1V SMA(DO-214AC) Zener Diodes ROHS

±5% Single 4.84V~5.36V 1.5W 5.1V SMA(DO-214AC) Zener Diodes ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMA5918BT3G
Zener Diodes 1SMA5918BT3G
Zener Diodes 5.1V 0.5W

Zener Diodes 5.1V 0.5W

Buy Now Datasheet
Single Zener Diodes - 1SMA5918BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMA5918BT3G
Single Zener Diodes 1SMA5918BT3G
DIODE ZENER 5.1V 1.5W SMA

DIODE ZENER 5.1V 1.5W SMA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5918BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5918BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMA5918BT3G
DIODE ZENER 5.1V 1.5W SMA

DIODE ZENER 5.1V 1.5W SMA

Supplier's Site
Zener Diode, 1.5W, 5.1V, Sma; Zener Voltage Nom Onsemi - 71J9194 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.5W, 5.1V, Sma; Zener Voltage Nom Onsemi
71J9194
Zener Diode, 1.5W, 5.1V, Sma; Zener Voltage Nom Onsemi 71J9194
ZENER DIODE, 1.5W, 5.1V, SMA; Zener Voltage Nom:5.1V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA59xxBT3G Series; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER DIODE, 1.5W, 5.1V, SMA; Zener Voltage Nom:5.1V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA59xxBT3G Series; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 5.1V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi - 29X6257 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.1V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi
29X6257
Diode, Zener, 5.1V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi 29X6257
DIODE, ZENER, 5.1V, 1.5W, DO-214AC; Zener Voltage Nom:5.1V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA5918BT3 Series RoHS Compliant: Yes

DIODE, ZENER, 5.1V, 1.5W, DO-214AC; Zener Voltage Nom:5.1V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA5918BT3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 005370-1SMA5918BT3G 6878146P 1220094 287-1SMA5918BT3G 1SMA5918BT3GOSCT-ND 1SMA5918BT3G 1SMA5918BT3G 1SMA5918BT3G 1SMA5918BT3G 71J9194
Product Name Diodes - Zener - Single - 1SMA5918BT3G Zener Diodes Zener Diodes 5.1V 1.5W Zener Diode Single Zener Diodes Diodes >> Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 1.5W, 5.1V, Sma; Zener Voltage Nom Onsemi
Life Cycle Stage Active Active
Package SMA; SMA DO-214AC Sma Tape and Reel SMA SMA-2 DO-214AC, SMA; SMA SMA; SMA DO-214AC (SMA); SMA
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts 5.1 volts
ZZT 4 ohms 4 ohms 4 ohms 4 ohms 4 ohms
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data