onsemi Switching Diodes BAS16LT1G

Description
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon, TO-236AB
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon, TO-236AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BAS16LT1G - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon, TO-236AB

Rectifier Diode, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon, TO-236AB

Supplier's Site Datasheet
Switching Diodes - 1844748P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1844748P
Switching Diodes 1844748P
onsemi BAS16LT1G Switching Diode

onsemi BAS16LT1G Switching Diode

Supplier's Site
Switching Diodes - 1844748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1844748
Switching Diodes 1844748
onsemi BAS16LT1G Switching Diode

onsemi BAS16LT1G Switching Diode

Supplier's Site
Switching Diodes - 1844167 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1844167
Switching Diodes 1844167
onsemi BAS16LT1G Switching Diode

onsemi BAS16LT1G Switching Diode

Supplier's Site
Single Diodes - BAS16LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS16LT1GOSCT-ND
Single Diodes BAS16LT1GOSCT-ND
Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - BAS16LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS16LT1GOSTR-ND
Single Diodes BAS16LT1GOSTR-ND
Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - BAS16LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS16LT1GOSDKR-ND
Single Diodes BAS16LT1GOSDKR-ND
Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
0.2A SOT-23 Diode and Rectifier
280-BAS16LT1G
0.2A SOT-23 Diode and Rectifier 280-BAS16LT1G
Small Signal Switching Diode, 0.2A, 6ns, SOT-23 Product overview: BAS16LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16LT1G can be used for catalog matching and distributor lookup.

Small Signal Switching Diode, 0.2A, 6ns, SOT-23 Product overview: BAS16LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAS16LT1G - 010875-BAS16LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS16LT1G
010875-BAS16LT1G
Diodes, Rectifiers - Single - BAS16LT1G 010875-BAS16LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 010875-BAS16LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 6ns Current - Reverse Leakage @ Vr: 1μA @ 75V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: BAS16L Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Alternative Parts (Cross-Reference): SBAS16LT3G; SBAS16LT1G; BAS16 R5G; Introduction Date: April 24, 1997 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Signal Processing

Manufacturer: ON Semiconductor
Win Source Part Number: 010875-BAS16LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: BAS16L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Alternative Parts (Cross-Reference): SBAS16LT3G; SBAS16LT1G; BAS16 R5G;
Introduction Date: April 24, 1997
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Signal Processing

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS16LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS16LT1G
Discrete Semiconductor Products - Diodes - Rectifiers BAS16LT1G
DIODE GP 100V 200MA SOT23-3

DIODE GP 100V 200MA SOT23-3

Supplier's Site
Single Diodes - BAS16LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS16LT1G
Single Diodes BAS16LT1G
DIODE GP 100V 200MA SOT23-3

DIODE GP 100V 200MA SOT23-3

Supplier's Site Datasheet
Diodes >> Switching Diode - BAS16LT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
BAS16LT1G
Diodes >> Switching Diode BAS16LT1G
100V 300mW Single 1.25V@150mA 6ns 200mA SOT-23 Switching Diode ROHS

100V 300mW Single 1.25V@150mA 6ns 200mA SOT-23 Switching Diode ROHS

Supplier's Site Datasheet
Switching Diode, 75V, 200Ma, Sot-23; Diode Configuration Onsemi - 88H4542 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 75V, 200Ma, Sot-23; Diode Configuration Onsemi
88H4542
Switching Diode, 75V, 200Ma, Sot-23; Diode Configuration Onsemi 88H4542
SWITCHING DIODE, 75V, 200mA, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:500mA; No. of Pins:3PinsRoHS Compliant: Yes

SWITCHING DIODE, 75V, 200mA, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:500mA; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Switching Diode, 75V, Sot-23, Full Reel; Diode Configuration Onsemi - 67R1276 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 75V, Sot-23, Full Reel; Diode Configuration Onsemi
67R1276
Switching Diode, 75V, Sot-23, Full Reel; Diode Configuration Onsemi 67R1276
SWITCHING DIODE, 75V, SOT-23, FULL REEL; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:75V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Diode Case Style:SOT-23 RoHS Compliant: Yes

SWITCHING DIODE, 75V, SOT-23, FULL REEL; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:75V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Diode Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Diodes Diodes Rectifiers Diodes Rectifiers Diodes Diodes Diodes Diodes
Product Number BAS16LT1G 1844748P BAS16LT1GOSCT-ND 280-BAS16LT1G 010875-BAS16LT1G BAS16LT1G BAS16LT1G BAS16LT1G 88H4542 67R1276
Product Name Switching Diodes Single Diodes 0.2A SOT-23 Diode and Rectifier Diodes, Rectifiers - Single - BAS16LT1G Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diodes >> Switching Diode Switching Diode, 75V, 200Ma, Sot-23; Diode Configuration Onsemi Switching Diode, 75V, Sot-23, Full Reel; Diode Configuration Onsemi
Package SOT23; SOT-23-CPR SOT-23 SOT23
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Diode Applications Switching Switching Switching Switching
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data