onsemi 1.5W 12V Zener Diode 1SMA5927BT3G

Description
1.5W 12V Zener Diode, 5% Tol, SMA Product overview: 1SMA5927BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.5W, 12V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.5W, 12V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5927BT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5W 12V Zener Diode, 5% Tol, SMA Product overview: 1SMA5927BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.5W, 12V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.5W, 12V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5927BT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5W 12V Zener Diode
287-1SMA5927BT3G
1.5W 12V Zener Diode 287-1SMA5927BT3G
1.5W 12V Zener Diode, 5% Tol, SMA Product overview: 1SMA5927BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.5W, 12V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.5W, 12V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5927BT3G can be used for catalog matching and distributor lookup.

1.5W 12V Zener Diode, 5% Tol, SMA Product overview: 1SMA5927BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.5W, 12V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.5W, 12V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5927BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 1SMA5927BT3G - Rochester Electronics
Newburyport, MA, United States
1.5 W Zener Diode Voltage Regulator 12 V

1.5 W Zener Diode Voltage Regulator 12 V

Supplier's Site Datasheet
Single Zener Diodes - 1SMA5927BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5927BT3GOSTR-ND
Single Zener Diodes 1SMA5927BT3GOSTR-ND
Zener Diode 12V 1.5W ±5% Surface Mount SMA

Zener Diode 12V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5927BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5927BT3GOSCT-ND
Single Zener Diodes 1SMA5927BT3GOSCT-ND
Zener Diode 12V 1.5W ±5% Surface Mount SMA

Zener Diode 12V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5927BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5927BT3GOSDKR-ND
Single Zener Diodes 1SMA5927BT3GOSDKR-ND
Zener Diode 12V 1.5W ±5% Surface Mount SMA

Zener Diode 12V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Zener Diodes - 1035051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1035051
Zener Diodes 1035051
Diode Zener 12V 5% 1.5W SMA

Diode Zener 12V 5% 1.5W SMA

Supplier's Site
Zener Diodes - 6878155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878155
Zener Diodes 6878155
Diode Zener 12V 5% 1.5W SMA

Diode Zener 12V 5% 1.5W SMA

Supplier's Site
Zener Diodes - 6878155P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878155P
Zener Diodes 6878155P
Diode Zener 12V 5% 1.5W SMA

Diode Zener 12V 5% 1.5W SMA

Supplier's Site
Diodes - Zener - Single - 1SMA5927BT3G - 005375-1SMA5927BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5927BT3G
005375-1SMA5927BT3G
Diodes - Zener - Single - 1SMA5927BT3G 005375-1SMA5927BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005375-1SMA5927BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 6.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 005375-1SMA5927BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 6.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 1.5W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMA5927BT3G
Zener Diodes 1SMA5927BT3G
Zener Diodes 12V 1.5W

Zener Diodes 12V 1.5W

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5927BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5927BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMA5927BT3G
DIODE ZENER 12V 1.5W SMA

DIODE ZENER 12V 1.5W SMA

Supplier's Site
Zener Diode, 1.5W, 12V, Sma; Zener Voltage Nom Onsemi - 45J2419 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.5W, 12V, Sma; Zener Voltage Nom Onsemi
45J2419
Zener Diode, 1.5W, 12V, Sma; Zener Voltage Nom Onsemi 45J2419
ZENER DIODE, 1.5W, 12V, SMA; Zener Voltage Nom:12V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA59xxB Series RoHS Compliant: Yes

ZENER DIODE, 1.5W, 12V, SMA; Zener Voltage Nom:12V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA59xxB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener 12V; Zener Voltage Vz Typ Onsemi - 84AC3382 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener 12V; Zener Voltage Vz Typ Onsemi
84AC3382
Diode, Zener 12V; Zener Voltage Vz Typ Onsemi 84AC3382
DIODE, ZENER 12V; Zener Voltage Vz Typ:12V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA5927BT3 Series; Automotive Qualification RoHS Compliant: Yes

DIODE, ZENER 12V; Zener Voltage Vz Typ:12V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA5927BT3 Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 12V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi - 29X6263 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 12V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi
29X6263
Diode, Zener, 12V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi 29X6263
DIODE, ZENER, 12V, 1.5W, DO-214AC; Zener Voltage Nom:12V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 12V, 1.5W, DO-214AC; Zener Voltage Nom:12V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Zener Diodes - 1SMA5927BT3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1SMA5927BT3G
Diodes >> Zener Diodes 1SMA5927BT3G
±5% Single 11.4V~12.6V 1.5W 12V SMA(DO-214AC) Zener Diodes ROHS

±5% Single 11.4V~12.6V 1.5W 12V SMA(DO-214AC) Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - 1SMA5927BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMA5927BT3G
Single Zener Diodes 1SMA5927BT3G
DIODE ZENER 12V 1.5W SMA

DIODE ZENER 12V 1.5W SMA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1SMA5927BT3G 1SMA5927BT3G 1SMA5927BT3GOSTR-ND 1035051 6878155P 005375-1SMA5927BT3G 1SMA5927BT3G 1SMA5927BT3G 45J2419 84AC3382 1SMA5927BT3G 1SMA5927BT3G
Product Name 1.5W 12V Zener Diode Single Zener Diodes Zener Diodes Zener Diodes Diodes - Zener - Single - 1SMA5927BT3G Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 1.5W, 12V, Sma; Zener Voltage Nom Onsemi Diode, Zener 12V; Zener Voltage Vz Typ Onsemi Diodes >> Zener Diodes Single Zener Diodes
Package Tape and Reel SMA; SMA Sma DO-214AC SMA; SMA SMA-2 SMA; SMA DO-214AC (SMA); SMA DO-214AC SMA DO-214AC, SMA; SMA
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VZ 12 volts 12 volts 12 volts 12 volts 12 volts 12 volts
ZZT 6 ohms 6 ohms 6 ohms 6 ohms 6 ohms
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data