DIODES Incorporated Schottky 50V 1A Diode and Rectifier B150B-13-F

Description
DIODE SCHOTTKY 50V 1A SMB Product overview: B150B-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B150B-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 50V 1A SMB Product overview: B150B-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B150B-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 50V 1A Diode and Rectifier
280-B150B-13-F
Schottky 50V 1A Diode and Rectifier 280-B150B-13-F
DIODE SCHOTTKY 50V 1A SMB Product overview: B150B-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B150B-13-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 50V 1A SMB Product overview: B150B-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B150B-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - B150B-13-F - 113401-B150B-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B150B-13-F
113401-B150B-13-F
Diodes, Rectifiers - Single - B150B-13-F 113401-B150B-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 113401-B150B-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 50V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 113401-B150B-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 50V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - B150B-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B150B-FDICT-ND
Single Diodes B150B-FDICT-ND
Diode Schottky 50V 1A Surface Mount SMB

Diode Schottky 50V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - B150B-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B150B-FDITR-ND
Single Diodes B150B-FDITR-ND
Diode Schottky 50V 1A Surface Mount SMB

Diode Schottky 50V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - B150B-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B150B-FDIDKR-ND
Single Diodes B150B-FDIDKR-ND
Diode Schottky 50V 1A Surface Mount SMB

Diode Schottky 50V 1A Surface Mount SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B150B-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B150B-13-F
Discrete Semiconductor Products - Diodes - Rectifiers B150B-13-F
DIODE SCHOTTKY 50V 1A SMB

DIODE SCHOTTKY 50V 1A SMB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B150B-13-F
Schottky Diodes & Rectifiers B150B-13-F
Schottky Diodes & Rectifiers 50V 1A

Schottky Diodes & Rectifiers 50V 1A

Buy Now Datasheet
Single Diodes - B150B-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B150B-13-F
Single Diodes B150B-13-F
DIODE SCHOTTKY 50V 1A SMB

DIODE SCHOTTKY 50V 1A SMB

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - B150B-13-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
B150B-13-F
Diodes >> Schottky Barrier Diodes (SBD) B150B-13-F
50V 700mV@1A 1A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS

50V 700mV@1A 1A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-B150B-13-F 113401-B150B-13-F B150B-FDICT-ND B150B-13-F B150B-13-F B150B-13-F B150B-13-F
Product Name Schottky 50V 1A Diode and Rectifier Diodes, Rectifiers - Single - B150B-13-F Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes >> Schottky Barrier Diodes (SBD)
Package Tape & Reel (TR) SMB; SMB SMB SMB SMB; DO-214AA, SMB SMB
Unlock Full Specs
to access all available technical data