LCSC Electronics Technology (HK) Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
1.3V@1A 500ns 1A 1kV SOD-123 Fast recovery/high efficiency diode ROHS
1.7A 113V 77.8V 70V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
10.05A 200W 19.9V 13.3V 12V SOD-123 Electrostatic and Surge Protection (TVS/ESD) ROHS
10.1A 19.9V 13.3V 12V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
10.1A 19.9V 200W 13.3V 12V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
10.1A 200W 19.9V 13.3V 12V SOD-123F Electrostatic and Surge Protection (TVS/ESD) ROHS
10.3A 146V 1.5kW 100V Unidirectional 90V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS
10.3A 146V 100V 90V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
10.3A 146V@10.3A 1.5kW 100V Unidirectional 90V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
10.3V 6.67V SMF Electrostatic and Surge Protection (TVS/ESD) ROHS
100V 10A 800mV@10A TO-277A Schottky Barrier Diodes (SBD) ROHS
100V 1A 860mV@2A DO-214AC Schottky Barrier Diodes (SBD) ROHS
100V 1A DO-214AC(SMA) Schottky Barrier Diodes (SBD) ROHS
100V 3A 850mV@3A DO-214AC(SMA) Schottky Barrier Diodes (SBD) ROHS
100V 750mV@10A 10A DO-27 Schottky Barrier Diodes (SBD) ROHS
100V 750mV@30A 60A TO-220AB Schottky Barrier Diodes (SBD) ROHS
100V 750mV@30A 60A TO-263 Schottky Barrier Diodes (SBD) ROHS
100V 770mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
100V 790mV@2A 2A DO-214AA(SMB) Schottky Barrier Diodes (SBD) ROHS
100V 800mV@1A 1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS
100V 850mV@1A 1A DO-214AC(SMA) Schottky Barrier Diodes (SBD) ROHS
100V 850mV@1A 1A DO-41 Schottky Barrier Diodes (SBD) ROHS
100V 850mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
100V 850mV@1A 1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS
100V 850mV@1A 1A SOD-123HE Schottky Barrier Diodes (SBD) ROHS
100V 850mV@1A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
100V 850mV@2A 2A DO-15 Schottky Barrier Diodes (SBD) ROHS
100V 850mV@2A 2A DO-214AC(SMA) Schottky Barrier Diodes (SBD) ROHS
100V 850mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
100V 850mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
100V 850mV@5A 5A DO-201AD Schottky Barrier Diodes (SBD) ROHS
100V Single 15A 850mV@15A DO-201AD Schottky Barrier Diodes (SBD) ROHS
100V Single 1A 850mV DO-214AC(SMA) Schottky Barrier Diodes (SBD) ROHS
100V Single 2A 850mV DO-15 Schottky Barrier Diodes (SBD) ROHS
100V Single 2A 850mV@2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
100V Single 3A 850mV SMB Schottky Barrier Diodes (SBD) ROHS
100V Single 3A 850mV@3A SMA Schottky Barrier Diodes (SBD) ROHS
100V Single 770mV@2A 2A DO-220AA Schottky Barrier Diodes (SBD) ROHS
100V Single 850mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
100V Single 850mV@1A 1A SMAF Schottky Barrier Diodes (SBD) ROHS
100V Single 850mV@2A 2A SMA Schottky Barrier Diodes (SBD) ROHS
100V Single 850mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
100V Single 850mV@3.0A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
100V Single 850mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
100V Single 850mV@3A 3A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
100W 12.5V 6.2V 5V SOT-363-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
100W 15.5V 6V 5V SOT-363 Electrostatic and Surge Protection (TVS/ESD) ROHS
10A 15V 6V Unidirectional 5V SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS
10A 19.9V 200W 13.3V Bi-Directional 12V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
10A@8/20us 150W 15V 6V@Max SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
10A@8/20us 15V 150W 6V 6V@Max SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
11.8A 17V 200W 11.1V 10V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
11.8A 200W 17V 11.1V 10V SOD-123F Electrostatic and Surge Protection (TVS/ESD) ROHS
11.9A 1.5kW 126V 86.7V 78V DO-214AB Electrostatic and Surge Protection (TVS/ESD) ROHS
115.4A 26V 3kW 17.8V 16V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
11A 18.2V 12.2V 11V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
11A 18.2V 200W 12.2V 11V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
12.3A 400W 32.4V 22.2V 20V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
12.4A 1.5kW 121V 83.3V 75V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS
12.4A 1.5kW 121V 83.3V 75V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
12.4A 1.5kW 121V 83.3V Unidirectional 75V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
121V 3kW 83.3V Unidirectional 75V SMD Electrostatic and Surge Protection (TVS/ESD) ROHS
123A 24.4V 16.7V 15V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
12A 11V 150W 6V 5V SOT-23-5 Electrostatic and Surge Protection (TVS/ESD) ROHS
12A 15V 6V 5V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
12A@8/20us 12.5V 200W 6V Unidirectional 5V SC-88A-5 Electrostatic and Surge Protection (TVS/ESD) ROHS
12A@8/20us 300W 17.5V 6V Unidirectional 5V@Max SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
13.3A 113V 77.8V 70V DO-214AB Electrostatic and Surge Protection (TVS/ESD) ROHS
13.3A 113V 77.8V 70V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
13.6V 200W 8.89V Bi-Directional 8V SOD-123F Electrostatic and Surge Protection (TVS/ESD) ROHS
13A 15.4V 10V 9V SOD-123 Electrostatic and Surge Protection (TVS/ESD) ROHS
13A 15.4V 10V 9V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
13A 15.4V 200W 10V 9V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
14.6A 103V 1.5kW 71.1V Unidirectional 64V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS
14.7A 13.6V 8.89V 8V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
145.7A 1.5kW 10.3V 6.67V Bi-Directional 6V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
15.5A 1.5kW 96.8V 66.7V 60V DO-214AB(SMC) Electrostatic and Surge Protection (TVS/ESD) ROHS
15.5A 1.5kW 96.8V 66.7V 60V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
15.5A 12.9V 8.33V 7.5V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
15.5A 96.8V 1.5kW 66.7V Unidirectional 60V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS
15.5A 96.8V 66.7V Bi-Directional 60V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
15.5A 96.8V 66.7V Unidirectional 60V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
150V 850mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
150V 850mV@2A 2A SMA Schottky Barrier Diodes (SBD) ROHS
150V 850mV@5A 5A DO-201AD Schottky Barrier Diodes (SBD) ROHS
150V 900mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
150V 950mV 5A DO-27 Schottky Barrier Diodes (SBD) ROHS
150V Single 2A 950mV@2A SMA Schottky Barrier Diodes (SBD) ROHS
150V Single 850mV@5A 5A DO-27 Schottky Barrier Diodes (SBD) ROHS
150V Single 920mV 2A DO-214AC(SMA) Schottky Barrier Diodes (SBD) ROHS
15V 150W 3.3V SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS
15V 60W 9V 5V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
16.1A 1.5kW 93.6V 64.4V 58V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
16.1A 93.6V 1.5kW 64.4V 58V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
16.39A 400W 24.4V 16.7V 15V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
16.7A 12V 200W 7.78V 7V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
16.7A 200W 12V 7.78V 7V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
162V 111V 100V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
163A 1.5kW 9.2V 6.4V Bi-Directional 5V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS
163A 9.2V 6.4V Bi-Directional 5V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
16A 93.6V 1.5kW 64.4V 58V DO-214AB(SMC) Electrostatic and Surge Protection (TVS/ESD) ROHS
16A 93.6V 64.4V 58V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
17.2A 87.1V 60V 54V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
17.3A 87.1V 1.5kW 60V 54V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
17.5V 300W 6V 5V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
17.9A 11.2V 7.22V 6.5V SOD-123F Electrostatic and Surge Protection (TVS/ESD) ROHS
18A 18V 6V 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
19.4A 1.5kW 77.4V 53.3V 48V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
19.4A 10.3V 6.67V 6V SOD-123F Electrostatic and Surge Protection (TVS/ESD) ROHS
19.4A 10.3V 6.7V Bi-Directional 6V SMF(SOD-123FL) Electrostatic and Surge Protection (TVS/ESD) ROHS
19.4A 200W 10.3V 6.67V 6V SOD-123F Electrostatic and Surge Protection (TVS/ESD) ROHS
19.4A 200W 10.3V 6.67V 6V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
1A 1.1V@1A 1kV SOD-123 Diodes - General Purpose ROHS
1A 1.1V@1A 1kV SOD-123F Diodes - General Purpose ROHS
1A 111V 90V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
1A 1kV 1.3V SOD-123FL Diodes - General Purpose ROHS
1A 20W 12V 6.8V Bi-Directional 5.3V SOD-882 Electrostatic and Surge Protection (TVS/ESD) ROHS
1A 58.9V 48V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
1A 71.2V 58V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
1A Single 1kV 1.1V SOD-123FL Diodes - General Purpose ROHS
1A@8/20us 12V 6V 5V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
2.1A 1.5kW 713V 492V Bi-Directional 440V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS
2.3A 200W 87.1V 60V 54V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
2.4A 82.4V 200W 56.7V 51V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
2.4A 82.4V 200W 56.7V Unidirectional 51V SOD-123F Electrostatic and Surge Protection (TVS/ESD) ROHS
2.5A@8/20us 15V Unidirectional 6V@Max SC-70-5 Electrostatic and Surge Protection (TVS/ESD) ROHS
2.5A@8/20us 15V Unidirectional 6V@Max SC-70-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
2.6A 567V 1.5kW 391V 350V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
2.6A 58.9V 48V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
2.6A 648V 447V 400V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
2.8A 72.7V 50V 45V SOD-123 Electrostatic and Surge Protection (TVS/ESD) ROHS
200V 850mV@2A 2A DO-214AC(SMA) Schottky Barrier Diodes (SBD) ROHS
200V 900mV@5A 5A DO-201AD Schottky Barrier Diodes (SBD) ROHS
200V 950mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
200V 950mV@2A 2A DO-15 Schottky Barrier Diodes (SBD) ROHS
200V 950mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
200V Single 2A 900mV@2A SMA Schottky Barrier Diodes (SBD) ROHS
200V Single 3A 950mV@3A DO-27 Schottky Barrier Diodes (SBD) ROHS
200V Single 8A 850mV@8A DO-27 Schottky Barrier Diodes (SBD) ROHS
200V Single 920mV@5A 5A DO-27 Schottky Barrier Diodes (SBD) ROHS
200V Single 950mV@2.0A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
200V Single 950mV@5A 5A DO-27 Schottky Barrier Diodes (SBD) ROHS
200W 82.4V 56.7V 51V SOD-123 Electrostatic and Surge Protection (TVS/ESD) ROHS
200W 8V 5.2V 3.3V SOD-123 Electrostatic and Surge Protection (TVS/ESD) ROHS
200W Unidirectional 110V SOD-123F Electrostatic and Surge Protection (TVS/ESD) ROHS
200W Unidirectional 7V SOD-123F Electrostatic and Surge Protection (TVS/ESD) ROHS
200W Unidirectional 90V SOD-123F Electrostatic and Surge Protection (TVS/ESD) ROHS
208.3A 14.4V 3kW 9.44V 8.5V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
20A@8/20us 17.5V 6V Unidirectional 5V@Max SOT-23-6L Electrostatic and Surge Protection (TVS/ESD) ROHS
20V 385mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
20V 500mV@1A 1A DO-214AC Schottky Barrier Diodes (SBD) ROHS
20V 500mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
20V 550mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
20V 550mV@1A 1A SMAF Schottky Barrier Diodes (SBD) ROHS
20V 550mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
20V 6V 5V@Max SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
20V Single 450mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
20V Single 550mV@1A 1A SMA Schottky Barrier Diodes (SBD) ROHS
21.6A 1.5kW 69.4V 47.8V 43V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS
21.74A 200W 9.2V 6.4V Bi-Directional 5V SOD-123 Electrostatic and Surge Protection (TVS/ESD) ROHS
21.7A 200W 9.2V 6.4V 5V SOD-123 Electrostatic and Surge Protection (TVS/ESD) ROHS
21.7A 200W 9.2V 6.4V 5V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
21.7A 9.2V 200W 6.4V 5V SOD-123F Electrostatic and Surge Protection (TVS/ESD) ROHS
21.7A 9.2V 200W 6.4V Unidirectional 5V SMF Electrostatic and Surge Protection (TVS/ESD) ROHS
21.7A 9.2V 5V 5V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
21.7A 9.2V 6.4V 5V SOD-123 Electrostatic and Surge Protection (TVS/ESD) ROHS
21.7A 9.2V 6.4V 5V SOD-123F Electrostatic and Surge Protection (TVS/ESD) ROHS
21.7A 9.2V 6.4V 5V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
21.7A 9.4V 6.4V 5V SOD-123F Electrostatic and Surge Protection (TVS/ESD) ROHS
21.9A 3kW 137V 94.4V 85V DO-214AB Electrostatic and Surge Protection (TVS/ESD) ROHS
23.2A 64.5V 44.4V 40V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
23.8A 3kW 126V 86.7V 78V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
24A 14.5V 350W 6.2V Unidirectional 5V TSOP-6-1.5mm Electrostatic and Surge Protection (TVS/ESD) ROHS
24A@8/20us 600W 19.6V@Typ 6.3V 5V@Max SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
25.4A 59V 1.5kW 46.9V Bi-Directional 33V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
25.8A 1.5kW 58.1V 40V 36V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
25.8A 58.1V 40V 36V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
25.9A 1.5kW 44.2V 40V 36V DO-214AB(SMC) Electrostatic and Surge Protection (TVS/ESD) ROHS
25.9A 1.5kW 58.1V 40V 36V DO-214AB(SMC) Electrostatic and Surge Protection (TVS/ESD) ROHS
25.9A 1.5kW 58.1V 40V 36V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
25A 8V 5.2V 3.3V SOD-123 Electrostatic and Surge Protection (TVS/ESD) ROHS
25A@8/20us 450W 18V 6V 5V SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS
25A@8/20us 500W 20V 6V 5V@Max SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS
28.14A 1.5kW 53.3V 36.7V Unidirectional 33V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
28.14A 53.3V 36.7V 33V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
28.1A 1.5kW 53.3V 36.7V 33V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS
28.2A 1.5kW 53.3V 36.7V 33V DO-214AB(SMC) Electrostatic and Surge Protection (TVS/ESD) ROHS
28.2A 53.3V 1.5kW 36.7V 33V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
28.2A 53.3V 36.7V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
28V~36V 100uA 1.5us 32V SOD-123FL Diacs Trigger Diode ROHS
28V~36V 50uA 2us 32V SOT-23 Diacs Trigger Diode ROHS
2A 12.3V 6V UFDFN-10(1x2.5) Electrostatic and Surge Protection (TVS/ESD) ROHS
2A@8/20us 13V 7V 5.5V@Max SC-70-5 Electrostatic and Surge Protection (TVS/ESD) ROHS
2A@8/20us 13V 7V 5.5V@Max SOT-363-6(SC-70) Electrostatic and Surge Protection (TVS/ESD) ROHS
2A@8/20us 9.2V@Typ 9V@Typ Unidirectional DFN-10(1x2.5) Electrostatic and Surge Protection (TVS/ESD) ROHS
3.1A 200W 64.5V 44.4V 40V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
3.1A 64.5V 44.4V 40V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
3.44A 200W 58.1V 40V 36V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
3.4A 58.1V 200W 40V 36V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
3.4A 58.1V 40V 36V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
3.5A@8/20us 13V 6V 5V@Max SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
3.8A 200W 53.3V 36.7V 33V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
300W 11.5V 3.3V@Max DFN-10-EP(2.6x2.6) Electrostatic and Surge Protection (TVS/ESD) ROHS
30A 6.8V 200W 3.4V 3.3V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
30A@8/20us 750W 21.8V@Typ 3.5V 3.3V@Max SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
31A 96.8V 3kW 66.7V Bi-Directional 60V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS
326.1A 3kW 9.2V 6.4V 5V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS
32A 48.4V 33.3V 30V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
350W 17.5V 6V 5V SOT-23-6L Electrostatic and Surge Protection (TVS/ESD) ROHS
3A 22V 70W 5.6V Unidirectional 5V SOT-23-6L Electrostatic and Surge Protection (TVS/ESD) ROHS
3A@8/20us 50V 200W 26.7V Bi-Directional 24V@Max SOD-882 Electrostatic and Surge Protection (TVS/ESD) ROHS
3kW 53.3V 36.7V 33V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
3kW 58.1V 40V 36V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
4.13A 48.4V 33.3V 30V SOD-123 Electrostatic and Surge Protection (TVS/ESD) ROHS
4.1A 200W 48.4V 33.3V 30V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
4.1A 48.4V 200W 33.3V 30V SMF Electrostatic and Surge Protection (TVS/ESD) ROHS
4.1A 48.4V 200W 33.3V 30V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
4.1A 48.4V 33.3V 30V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
4.1A 96.8V 400W 66.7V 60V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
4.2A 48.4V 200W 33.3V 30V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
4.4A 45.4V 31.1V 28V SOD-123F Electrostatic and Surge Protection (TVS/ESD) ROHS
4.4A 45.4V 31.1V 28V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
4.5A 9V 6V Unidirectional 5V SOT-23-6L Electrostatic and Surge Protection (TVS/ESD) ROHS
4.8A 42.1V 28.9V 26V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
4.8A 600W 126V 86.7V 78V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
40.1A 400W 9.2V 6.4V 5V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
40A 400W 11V@40A 3.5V Bi-Directional 3.3V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
40V 1A 550mV@1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V 1A 550mV@1A SOD-323HE Schottky Barrier Diodes (SBD) ROHS
40V 1A DO-214AC Schottky Barrier Diodes (SBD) ROHS
40V 2A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
40V 3A DO-15 Schottky Barrier Diodes (SBD) ROHS
40V 450mV@1A 1A SMAF Schottky Barrier Diodes (SBD) ROHS
40V 500mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V 500mV@1A 1A SMAF Schottky Barrier Diodes (SBD) ROHS
40V 500mV@2A 2A DO-214AA Schottky Barrier Diodes (SBD) ROHS
40V 500mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V 500mV@2A 2A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
40V 500mV@2A 2A SOD-123FL Schottky Barrier Diodes (SBD) ROHS
40V 510mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
40V 550mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V 550mV@1A 1A SMAF Schottky Barrier Diodes (SBD) ROHS
40V 550mV@1A 1A SMAG Schottky Barrier Diodes (SBD) ROHS
40V 550mV@1A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS
40V 550mV@1A 1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS
40V 550mV@2A 2A DO-15 Schottky Barrier Diodes (SBD) ROHS
40V 550mV@2A 2A DO-41 Schottky Barrier Diodes (SBD) ROHS
40V 550mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V 550mV@2A 2A SOD-123F Schottky Barrier Diodes (SBD) ROHS
40V 550mV@2A 2A SOD-123FL Schottky Barrier Diodes (SBD) ROHS
40V 550mV@5A 5A SMBF Schottky Barrier Diodes (SBD) ROHS
40V Single 10A 550mV@10A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
40V Single 1A 550mV DO-214AC(SMA) Schottky Barrier Diodes (SBD) ROHS
40V Single 1A 550mV@1.0A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V Single 1A 550mV@1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V Single 2A 500mV@2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V Single 2A 550mV@2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V Single 500mV@2A 2A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
40V Single 500mV@2A 2A SOD-123FL Schottky Barrier Diodes (SBD) ROHS
40V Single 550mV 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V Single 550mV@1.0A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V Single 550mV@1A 1A DO-214AC(SMA) Schottky Barrier Diodes (SBD) ROHS
40V Single 550mV@1A 1A SMA Schottky Barrier Diodes (SBD) ROHS
40V Single 550mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V Single 550mV@1A 1A SMAF Schottky Barrier Diodes (SBD) ROHS
40V Single 550mV@2.0A 2A SMAF Schottky Barrier Diodes (SBD) ROHS
40V Single 550mV@2.0A 2A SMB Schottky Barrier Diodes (SBD) ROHS
40V Single 550mV@2A 2A DO-15 Schottky Barrier Diodes (SBD) ROHS
40V Single 550mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V Single 550mV@2A 2A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
41.3A 72.7V 3kW 50V 45V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS
41.3A 72.7V 3kW 50V 45V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
44.4V 40V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
45.4V 3kW 31.1V 28V SMD Electrostatic and Surge Protection (TVS/ESD) ROHS
45V 10A 480mV@10A DO-201AD Schottky Barrier Diodes (SBD) ROHS
45V 10A 550mV@10A SMC Schottky Barrier Diodes (SBD) ROHS
45V 550mV@10A 10A SMC Schottky Barrier Diodes (SBD) ROHS
4A 15V 60W 6V Unidirectional 5V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
4A 15V 60W 9V 5V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
4A 15V Unidirectional 6V SOT-563 Electrostatic and Surge Protection (TVS/ESD) ROHS
4A 8.5V 6V Unidirectional 5V SOT-23-6L Electrostatic and Surge Protection (TVS/ESD) ROHS
5.14A 200W 38.9V 26.7V 24V SOD-123 Electrostatic and Surge Protection (TVS/ESD) ROHS
5.1A 200W 38.9V 26.7V 24V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
5.1A 29.5V 24V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
5.1A 38.9V 200W 26.7V 24V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
5.1A 38.9V 200W 29.5V 24V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
5.1A 38.9V 26.7V 24V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
5.3V 905nm 40A Plugin Laser Diodes ROHS
5.6A 35.5V 200W 24.4V 22V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
50A 600W 7.3V 4.1V 3.3V DO-214AA(SMB) Electrostatic and Surge Protection (TVS/ESD) ROHS
50V 750mV@1A 1A DO-214AC Schottky Barrier Diodes (SBD) ROHS
51.6A 3kW 58.1V 40V 36V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
51.6A 58.1V 40V 36V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
53.3V 33.3V 33V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
56.3A 3kW 53.3V 36.7V 33V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
58.1V 40V 36V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
5A 28V 150W 6V Unidirectional 5V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
5A 29V 150W 19V 15V SOT-363 Electrostatic and Surge Protection (TVS/ESD) ROHS
5A 75W 12.5V 6V Bi-Directional 5V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
5A 9.8V 100W 7.2V 5V SOT-363-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
5A 9V 7.5V Unidirectional 5V SOT-363 Electrostatic and Surge Protection (TVS/ESD) ROHS
6.1A 32.4V 200W 22V 20V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
6.2A 200W 32.4V 22.2V 20V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
6.2A 32.4V 200W 22.2V 20V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
6.2A 32.4V 22.2V 20V SOD-123 Electrostatic and Surge Protection (TVS/ESD) ROHS
6.8A 29.2V 200W 20V 18V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
6.8A 29.2V 20V 18V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
60V 1A 700mV@1A SMA Schottky Barrier Diodes (SBD) ROHS
60V 1A 700mV@1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
60V 1A 700mV@1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS
60V 1A 700mV@1A SOD-123HE Schottky Barrier Diodes (SBD) ROHS
60V 1A 750mV@1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
60V 2A 700mV@2A SMA Schottky Barrier Diodes (SBD) ROHS
60V 3A DO-27 Schottky Barrier Diodes (SBD) ROHS
60V 510mV 2A DO-214AA Schottky Barrier Diodes (SBD) ROHS
60V 700mV@1A 1A DO-219AB(SMF) Schottky Barrier Diodes (SBD) ROHS
60V 700mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
60V 700mV@1A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS
60V 700mV@1A 1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS
60V 700mV@2A 2A SMA Schottky Barrier Diodes (SBD) ROHS
60V 700mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
60V 700mV@2A 2A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
60V 700mV@2A 2A SOD-123FL Schottky Barrier Diodes (SBD) ROHS
60V 700mV@3A 2A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
60V 700mV@3A 3A DO-201AD Schottky Barrier Diodes (SBD) ROHS
60V 750mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
60V 750mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
60V Single 10A 590mV@10A TO-277A Schottky Barrier Diodes (SBD) ROHS
60V Single 1A 700mV@1A SMA Schottky Barrier Diodes (SBD) ROHS
60V Single 1A 700mV@1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
60V Single 1A 700mV@1A SMAF Schottky Barrier Diodes (SBD) ROHS
60V Single 2A 700mV SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
60V Single 2A 700mV@2A SMAG Schottky Barrier Diodes (SBD) ROHS
60V Single 550mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
60V Single 700mV 2A DO-15 Schottky Barrier Diodes (SBD) ROHS
60V Single 700mV 2A DO-214AC(SMA) Schottky Barrier Diodes (SBD) ROHS
60V Single 700mV@1A 1A DO-214AC(SMA) Schottky Barrier Diodes (SBD) ROHS
60V Single 700mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
60V Single 700mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
60V Single 750mV@3A 3A SMB Schottky Barrier Diodes (SBD) ROHS
62A 3kW 48.4V 33.3V 30V DO-214AB Electrostatic and Surge Protection (TVS/ESD) ROHS
62A 3kW 48.4V 33.3V 30V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
65V 200W 40V 36V SOD-882 Electrostatic and Surge Protection (TVS/ESD) ROHS
7.7A 200W 26V 17.8V 16V SOD-123F Electrostatic and Surge Protection (TVS/ESD) ROHS
7.7A 26V 17.8V 16V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
7.7A 26V 200W 17.8V 16V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
700mA 243V 200W 167V 150V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
72.7V 1.5kW 50V 45V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
77.12A 38.9V 26.7V 24V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
7A@8/20us 12V@Typ 6V Unidirectional 5V@Max SOD-882 Electrostatic and Surge Protection (TVS/ESD) ROHS
7V 6.5V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
7V 6.5V TSSOP-8 Electrostatic and Surge Protection (TVS/ESD) ROHS
7V@Typ 5V@Max UDFN-10(1x2.5) Electrostatic and Surge Protection (TVS/ESD) ROHS
8.2A 200W 24.4V 16.7V Unidirectional 15V SOD-123 Electrostatic and Surge Protection (TVS/ESD) ROHS
8.2A 24.4V 16.7V 15V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
8.2A 24.4V 200W 16.7V 15V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
8.2A 24.4V 200W 18.5V 15V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
8.2A 24.4V 200W 18.5V Bi-Directional 15V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
8.3A 48.4V 200W 33.3V Bi-Directional 30V SOD-123 Electrostatic and Surge Protection (TVS/ESD) ROHS
8.3A 48.4V 33.3V 30V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
8.4A 356V 3kW 246V 220V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
8.5V 5.5V@Max SC-70-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
8.5V 5.5V@Max SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS
8.5V 5.5V@Max SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
8.5V 5.5V@Max SOT-23-5 Electrostatic and Surge Protection (TVS/ESD) ROHS
8.5V 5.5V@Max SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
8.6A 23.2V 15.6V 14V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
8.7A 600W 69.4V 47.8V 43V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
80V 5A DO-27 Schottky Barrier Diodes (SBD) ROHS
80V 850mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
80V 850mV@2A 2A SMA Schottky Barrier Diodes (SBD) ROHS
80V Single 1A 850mV@1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
80V Single 850mV@1A 1A SMAF Schottky Barrier Diodes (SBD) ROHS
87.1V 60V 54V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
8A 15V 150W 6V 5V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
8A 15V 60W 9V Unidirectional 5V SOT-363 Electrostatic and Surge Protection (TVS/ESD) ROHS
8A 15V Unidirectional 5V SOT-363 Electrostatic and Surge Protection (TVS/ESD) ROHS
8A@8/20us 100W 12.5V 6V Unidirectional 5V@Max SOT-363-6(SC-70) Electrostatic and Surge Protection (TVS/ESD) ROHS
9.2A 21.7V 200W 7V 5V SOD-123 Electrostatic and Surge Protection (TVS/ESD) ROHS
9.2V 6.4V 5V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
9.3A 21.5V 14.4V 13V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
9.5A 42.1V 28.9V 26V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
900mA 200W 193V 133V 120V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
9A@8/20us 12V 6V 5V SOT-363 Electrostatic and Surge Protection (TVS/ESD) ROHS
DFN0402 Electrostatic and Surge Protection (TVS/ESD) ROHS
DFN0603 Electrostatic and Surge Protection (TVS/ESD) ROHS
DFN1006 Electrostatic and Surge Protection (TVS/ESD) ROHS
DFN2510-10 Electrostatic and Surge Protection (TVS/ESD) ROHS
DIP-8 Electrostatic and Surge Protection (TVS/ESD) ROHS
DO-214AC Schottky Barrier Diodes (SBD) ROHS
DO-27 Schottky Barrier Diodes (SBD) ROHS
Single 10.5V~25V 1W 24V DO-214AC(SMA) Zener Diodes ROHS
Single 1A 1kV SOD-123FL Diodes - General Purpose ROHS
Single 1A 700mV@1A 60V SMA Diodes - General Purpose ROHS
Single 3A 100V 850mV@3A SMA Diodes - General Purpose ROHS
SMA Schottky Barrier Diodes (SBD) ROHS
SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
SMAF Schottky Barrier Diodes (SBD) ROHS
SMB Schottky Barrier Diodes (SBD) ROHS
SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
SMC Schottky Barrier Diodes (SBD) ROHS
SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
SMCG Electrostatic and Surge Protection (TVS/ESD) ROHS
SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOD-882 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOIC-16 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT-143-4 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT-363 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT23-6L Electrostatic and Surge Protection (TVS/ESD) ROHS
TSSOP-8 Electrostatic and Surge Protection (TVS/ESD) ROHS

<< Prev Next >>