LCSC Electronics Technology (HK) Limited Datasheets for RF and Wireless Chips
RF and wireless chips are integrated circuits (IC) that are designed specifically for radio frequency (RF), microwave, and other wireless communications or data transmission applications.
RF and Wireless Chips: Learn more
| Product Name | Notes |
|---|---|
| - Balun ROHS | |
| - RF Chips ROHS | |
| -10dB 180° 2.4GHz~2.5GHz 1.3dB 50Ω:50Ω SMD-6P,0.8x1.6mm Balun ROHS | |
| 10dB 180°@±10° 4.9GHz~5.95GHz 1dB 50Ω:100Ω 0805 Balun ROHS | |
| 10dB 180°@±10° 824MHz~894MHz 1.4dB 50Ω:50Ω 0805 Balun ROHS | |
| 12dB 180°@±10° 880MHz~960MHz 1.3dB 50Ω:50Ω 0805 Balun ROHS | |
| 14.24dB 7° 10MHz~4GHz 3dB 50Ω:50Ω SMD-6P Balun ROHS | |
| 25dB 2.4GHz~2.5GHz 1.6dB 50Ω SMD-6P Balun ROHS | |
| 4dB 180°@±20° 350MHz~950MHz 2.8dB 50Ω:100Ω SMD-6P,1.2x2mm Balun ROHS | |
| 53Kbps ISO 15693 I2C SOIC-8 RF Chips ROHS | |
| 53Kbps ISO 15693 I2C TSSOP-8 RF Chips ROHS | |
| 53Kbps ISO 15693,ISO 18000-3,NFC I2C TSSOP-8 RF Chips ROHS | |
| 802.15.4,Zigbee 2.4GHz QFN-16-EP(4x4) RF Front End Circuits ROHS | |
| 802.15.4,Zigbee 2.4GHz~2.5GHz QFN-16-EP(3x3) RF Front End Circuits ROHS | |
| 848Kbps ISO /IEC 14443A SPI,I2C,UART, QFN-32(5x5) RF Chips ROHS | |
| 848Kbps ISO 14443A,ISO 14443B,MIFAER,ISO 15693,ISO 18092,Felica, ICODE EPC UID/EPC OTP,ISO 18000-3/EPC Class-1 HF SPI,I2C,UART, QFN-32(5x5) RF Chips ROHS | |
| 848Kbps ISO 14443A,MIFARE SPI QFN-16-EP(3x3) RF Chips ROHS | |
| 8dB 180°@±20° 3GHz~8GHz 1.5dB 50Ω:100Ω 0805 Balun ROHS | |
| 9.42dB 8° 10MHz~6GHz 2.5dB 50Ω:50Ω SMD-6P Balun ROHS | |
| 9.5dB 180°@±10° 2.4GHz~2.5GHz 1.5dB 50Ω 0603 Balun ROHS | |
| 9.5dB 180°@±10° 2.4GHz~2.5GHz 1.5dB 50Ω SMD-6P,1.2x2mm Balun ROHS | |
| 9.5dB 180°@±10° 2.4GHz~2.5GHz 1dB 50Ω:100Ω 0805 Balun ROHS | |
| 9.6Kbps ISO 14443A,ISO 14443B SPI,UART,I2C QFN-32-EP(5x5) RF Chips ROHS | |
| FeliCa,ISO 14443,ISO 15693,MIFARE,NFC I2C,SPI VFQFN-32(5x5) RF Chips ROHS | |
| FeliCa,ISO 14443,MIFARE,NFC I2C,SPI,UART QFN-32-EP(5x5) RF Chips ROHS | |
| Front End 5.15GHz~5.85GHz 802.11ac QFN-16-EP(3x3) RF Misc ICs and Modules ROHS | |
| HVQFN-32 RF Chips ROHS | |
| HVQFN-32-EP(5x5) RF Chips ROHS | |
| ISM 2.4GHz QFN-16-EP(4x4) RF Front End Circuits ROHS | |
| ISM 850MHz~950MHz VQFN-16-EP(4x4) RF Front End Circuits ROHS | |
| ISO 14443 I2C XQFN-8(1.6x1.6) RF Chips ROHS | |
| ISO 14443,ISO 15693 SPI,UART HVQFN-40(6x6) RF Chips ROHS | |
| ISO 14443,ISO 15693,18000-3,MIFARE ,NFC I2C,SPI,UART QFN-32-EP(5x5) RF Chips ROHS | |
| ISO 14443,MIFARE I2C,SPI,UART QFN-32-EP(5x5) RF Chips ROHS | |
| ISO 14443,MIFARE,NFC,Fel iCa I2C VQFN-40-EP(6x6) RF Chips ROHS | |
| ISO 14443,NFC SPI QFN-32-EP(5x5) RF Chips ROHS | |
| ISO 14443A,ISO 14443B SPI,UART,I2C QFN-32-EP(5x5) RF Chips ROHS | |
| ISO 14443A,ISO 14443B SPI,UART,I2C,HOST QFN-32-EP(5x5) RF Chips ROHS | |
| ISO 14443A,MIFARE SPI, UART QFN-32-EP(5x5) RF Chips ROHS | |
| QFN-12-EP(2x2) RF Misc ICs and Modules ROHS | |
| QFN-20-EP(4x4) RF Chips ROHS | |
| QFN-32-EP(5x5) RF Chips ROHS | |
| QFN-40-EP(6x6) RF Chips ROHS | |
| SMD,3.8x3.8mm RF Misc ICs and Modules ROHS | |
| SOIC-16 RF Chips ROHS | |
| SOP-16 RF Modulators / Demodulator ROHS | |
| SOP-8-150mil RF Chips ROHS | |
| SOT-23-6 RF Chips ROHS | |
| transformer 3MHz~800MHz SMD,3.8x3.8mm RF Misc ICs and Modules ROHS | |
| VFQFN-32-EP(5x5) RF Chips ROHS | |
| VQFN-32-EP(5x5) RF Chips ROHS | |
| Zigbee 2V~3.6V 2.4GHz~2.52GHz QFN-16-EP(3x3) RF Front End Circuits ROHS |