Nexperia B.V. General-purpose dual Schottky diode BAS70-06,215

Description
General-purpose dual Schottky diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Applications Ultra high-speed switching Voltage clamping
Request a Quote Datasheet
Description
General-purpose dual Schottky diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Applications Ultra high-speed switching Voltage clamping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General-purpose dual Schottky diode - BAS70-06,215 - Nexperia B.V.
Nijmegen, Netherlands
General-purpose dual Schottky diode
BAS70-06,215
General-purpose dual Schottky diode BAS70-06,215
General-purpose dual Schottky diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Applications Ultra high-speed switching Voltage clamping

General-purpose dual Schottky diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed
  • Low leakage current
  • High breakdown voltage
  • Low capacitance

Applications

  • Ultra high-speed switching
  • Voltage clamping
Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAS70-06,215 - 1022112-BAS70-06,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS70-06,215
1022112-BAS70-06,215
Diodes, Rectifiers - Arrays - BAS70-06,215 1022112-BAS70-06,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022112-BAS70-06,215 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Current - Reverse Leakage @ Vr: 10μA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 70mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022112-BAS70-06,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Current - Reverse Leakage @ Vr: 10μA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Automotive Schottky 0.07A SOT-23 Diode and Rectifier
286-BAS70-06,215
Automotive Schottky 0.07A SOT-23 Diode and Rectifier 286-BAS70-06,215
Rectifier Diode Schottky 0.07A Automotive 3-Pin SOT-23 T/R Product overview: BAS70-06,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.07A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.07A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-06,215 can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 0.07A Automotive 3-Pin SOT-23 T/R Product overview: BAS70-06,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.07A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.07A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-06,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 1727-2897-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2897-1-ND
Diode Arrays 1727-2897-1-ND
Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-2897-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2897-2-ND
Diode Arrays 1727-2897-2-ND
Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-2897-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2897-6-ND
Diode Arrays 1727-2897-6-ND
Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Schottky Diode, Common Anode, Sot-23; Diode Configuration Nexperia - 04X5908 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, Common Anode, Sot-23; Diode Configuration Nexperia
04X5908
Schottky Diode, Common Anode, Sot-23; Diode Configuration Nexperia 04X5908
SCHOTTKY DIODE, COMMON ANODE, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:1V; Forward Surge Current:100mA; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY DIODE, COMMON ANODE, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:1V; Forward Surge Current:100mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - BAS70-06,215 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAS70-06,215
Diodes >> Schottky Barrier Diodes (SBD) BAS70-06,215
70V 1 Pair Common Anode 1V@15mA 70mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

70V 1 Pair Common Anode 1V@15mA 70mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70-06,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-06,215
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-06,215
DIODE ARR SCHOT 70V 70MA TO236AB

DIODE ARR SCHOT 70V 70MA TO236AB

Supplier's Site
Diode Arrays - BAS70-06,215 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS70-06,215
Diode Arrays BAS70-06,215
DIODE ARRAY SCHOTTKY 70V SOT23

DIODE ARRAY SCHOTTKY 70V SOT23

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes Diode Arrays Rectifiers Diode Arrays Schottky Diodes Schottky Diodes Rectifiers Diode Arrays
Product Number BAS70-06,215 1022112-BAS70-06,215 286-BAS70-06,215 1727-2897-1-ND 04X5908 BAS70-06,215 BAS70-06,215 BAS70-06,215
Product Name General-purpose dual Schottky diode Diodes, Rectifiers - Arrays - BAS70-06,215 Automotive Schottky 0.07A SOT-23 Diode and Rectifier Diode Arrays Schottky Diode, Common Anode, Sot-23; Diode Configuration Nexperia Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Applications Switching
Package SOT23; SOT23 SOT23 TO-236AB (SOT23) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS RoHS
IF 70 mA 70 mA
IFSM 100 amps
Unlock Full Specs
to access all available technical data