STMicroelectronics, Inc. Schottky SMD 30V 300mA Diode and Rectifier BAT30KFILM

Description
30V 300mA Schottky Diode, General Purpose, SMD Product overview: BAT30KFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30V, 300mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30V, 300mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT30KFILM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30V 300mA Schottky Diode, General Purpose, SMD Product overview: BAT30KFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30V, 300mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30V, 300mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT30KFILM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky SMD 30V 300mA Diode and Rectifier - 280-BAT30KFILM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 30V 300mA Diode and Rectifier
280-BAT30KFILM
Schottky SMD 30V 300mA Diode and Rectifier 280-BAT30KFILM
30V 300mA Schottky Diode, General Purpose, SMD Product overview: BAT30KFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30V, 300mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30V, 300mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT30KFILM can be used for catalog matching and distributor lookup.

30V 300mA Schottky Diode, General Purpose, SMD Product overview: BAT30KFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30V, 300mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30V, 300mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT30KFILM can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - 497-5552-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5552-6-ND
Single Diodes 497-5552-6-ND
Diode Schottky 30V 300mA (DC) Surface Mount SOD-523

Diode Schottky 30V 300mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 497-5552-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5552-2-ND
Single Diodes 497-5552-2-ND
Diode Schottky 30V 300mA (DC) Surface Mount SOD-523

Diode Schottky 30V 300mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 497-5552-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5552-1-ND
Single Diodes 497-5552-1-ND
Diode Schottky 30V 300mA (DC) Surface Mount SOD-523

Diode Schottky 30V 300mA (DC) Surface Mount SOD-523

Buy Now Datasheet
 - BAT30KFILM - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.3A, 30V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.3A, 30V V(RRM), Silicon

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 8772586P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8772586P
Schottky Diodes & Rectifiers 8772586P
STMicroelectronics BAT30KFILM Diode

STMicroelectronics BAT30KFILM Diode

Supplier's Site
Schottky Diodes & Rectifiers - 8772586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8772586
Schottky Diodes & Rectifiers 8772586
STMicroelectronics BAT30KFILM Diode

STMicroelectronics BAT30KFILM Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1655491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1655491
Schottky Diodes & Rectifiers 1655491
STMicroelectronics BAT30KFILM Diode

STMicroelectronics BAT30KFILM Diode

Supplier's Site
Diodes, Rectifiers - Single - BAT30KFILM - 038669-BAT30KFILM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT30KFILM
038669-BAT30KFILM
Diodes, Rectifiers - Single - BAT30KFILM 038669-BAT30KFILM
Manufacturer: STMicroelectronics Win Source Part Number: 038669-BAT30KFILM Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 300mA (DC) Voltage - Forward (Vf) (Max) @ If: 530mV @ 300mA Current - Reverse Leakage @ Vr: 5μA @ 30V Capacitance @ Vr, F: 22pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-523 Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 038669-BAT30KFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 300mA (DC)
Voltage - Forward (Vf) (Max) @ If: 530mV @ 300mA
Current - Reverse Leakage @ Vr: 5μA @ 30V
Capacitance @ Vr, F: 22pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAT30KFILM - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT30KFILM
Diodes >> Schottky Barrier Diodes (SBD) BAT30KFILM
30V Single 300mA 530mV@300mA SOD-523 Schottky Barrier Diodes (SBD) ROHS

30V Single 300mA 530mV@300mA SOD-523 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes - BAT30KFILM - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAT30KFILM
Single Diodes BAT30KFILM
DIODE SCHOTTKY 30V 300MA SOD523

DIODE SCHOTTKY 30V 300MA SOD523

Supplier's Site Datasheet
Diode, Schottky, Sngl, 30V, Sot-523; Diode Configuration Stmicroelectronics - 51AC8897 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Sngl, 30V, Sot-523; Diode Configuration Stmicroelectronics
51AC8897
Diode, Schottky, Sngl, 30V, Sot-523; Diode Configuration Stmicroelectronics 51AC8897
DIODE, SCHOTTKY, SNGL, 30V, SOT-523; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):300mA; Forward Voltage VF Max:530mV; Forward Surge Current Ifsm Max:1A; Operating Temperature Max:150°C;RoHS Compliant: Yes

DIODE, SCHOTTKY, SNGL, 30V, SOT-523; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):300mA; Forward Voltage VF Max:530mV; Forward Surge Current Ifsm Max:1A; Operating Temperature Max:150°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT30KFILM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT30KFILM
Discrete Semiconductor Products - Diodes - Rectifiers BAT30KFILM
DIODE SCHOTTKY 30V 300MA SOD523

DIODE SCHOTTKY 30V 300MA SOD523

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-BAT30KFILM 497-5552-6-ND BAT30KFILM 8772586P 8772586 038669-BAT30KFILM BAT30KFILM BAT30KFILM 51AC8897 BAT30KFILM
Product Name Schottky SMD 30V 300mA Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - BAT30KFILM Diodes >> Schottky Barrier Diodes (SBD) Single Diodes Diode, Schottky, Sngl, 30V, Sot-523; Diode Configuration Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOD-523; SOD-523 2 SOD-523; SOD-523 SOD-523; Sod-523 SOD-523; SOD-523 SOD-523 SOD-523; SC-79, SOD-523
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
IO 0.3000 amps
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data