Bridge Rectifier Single Phase Standard 1kV Surface Mount MBS
Bridge Rectifier Single Phase Standard 1kV Surface Mount MBS
Manufacturer: Comchip Technology
Win Source Part Number: 1021328-B10S-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 800mA
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 800mA
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: MBS
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
BRIDGE RECT 1PHASE 1KV 800MA MBS Product overview: B10S-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 800MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 800MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B10S-G can be used for catalog matching and distributor lookup.
30A 1.1V@800mA 800mA 1kV MBS Bridge Rectifiers ROHS
Bridge Rectifiers MBS GPP 0.8A 1000V Rect. Bridge Diode
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 641-1336-1-ND | 1021328-B10S-G | 299-B10S-G | B10S-G | B10S-G |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - B10S-G | 1KV 800MA Diode and Rectifier | Diodes >> Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | |||
| Package | TO-269AA, 4-BESOP | Tape & Reel (TR) | MBS-4 | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Single Phase | ||||
| VF | 1.1 volts | 1.1 volts |