DIODES Incorporated Schottky 40V 200MA Diode and Rectifier BAS40LP-7

Description
DIODE SCHOTTKY 40V 200MA 2DFN Product overview: BAS40LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40LP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 200MA 2DFN Product overview: BAS40LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40LP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 200MA Diode and Rectifier - 280-BAS40LP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 200MA Diode and Rectifier
280-BAS40LP-7
Schottky 40V 200MA Diode and Rectifier 280-BAS40LP-7
DIODE SCHOTTKY 40V 200MA 2DFN Product overview: BAS40LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40LP-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 200MA 2DFN Product overview: BAS40LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BAS40LPDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS40LPDICT-ND
Single Diodes BAS40LPDICT-ND
Diode Schottky 40V 200mA (DC) Surface Mount X1-DFN1006-2

Diode Schottky 40V 200mA (DC) Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Diodes - BAS40LPDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS40LPDIDKR-ND
Single Diodes BAS40LPDIDKR-ND
Diode Schottky 40V 200mA (DC) Surface Mount X1-DFN1006-2

Diode Schottky 40V 200mA (DC) Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Diodes - BAS40LPDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS40LPDITR-ND
Single Diodes BAS40LPDITR-ND
Diode Schottky 40V 200mA (DC) Surface Mount X1-DFN1006-2

Diode Schottky 40V 200mA (DC) Surface Mount X1-DFN1006-2

Buy Now Datasheet
Diodes, Rectifiers - Single - BAS40LP-7 - 010910-BAS40LP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS40LP-7
010910-BAS40LP-7
Diodes, Rectifiers - Single - BAS40LP-7 010910-BAS40LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 010910-BAS40LP-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 200nA @ 30V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: X1-DFN1006-2 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 010910-BAS40LP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 200nA @ 30V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: X1-DFN1006-2
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAS40LP-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAS40LP-7
Diodes >> Schottky Barrier Diodes (SBD) BAS40LP-7
40V 1V@40mA 200mA DFN-2(0.6x1) Schottky Barrier Diodes (SBD) ROHS

40V 1V@40mA 200mA DFN-2(0.6x1) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
DIODE SCHOTTKY 40V 200MA 2DFN - 233-BAS40LP-7 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 200MA 2DFN
233-BAS40LP-7
DIODE SCHOTTKY 40V 200MA 2DFN 233-BAS40LP-7
DIODE SCHOTTKY 40V 200MA 2DFN

DIODE SCHOTTKY 40V 200MA 2DFN

Supplier's Site
Single Diodes - BAS40LP-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS40LP-7
Single Diodes BAS40LP-7
DIODE SCHOTTKY 40V 200MA 2DFN

DIODE SCHOTTKY 40V 200MA 2DFN

Supplier's Site Datasheet
Diode, Schottky, 0.25W, 40V, 2-Dfn; Diode Configuration Diodes Inc. - 23T4523 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 0.25W, 40V, 2-Dfn; Diode Configuration Diodes Inc.
23T4523
Diode, Schottky, 0.25W, 40V, 2-Dfn; Diode Configuration Diodes Inc. 23T4523
DIODE, SCHOTTKY, 0.25W, 40V, 2-DFN; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes

DIODE, SCHOTTKY, 0.25W, 40V, 2-DFN; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS40LP-7
Schottky Diodes & Rectifiers BAS40LP-7
Schottky Diodes & Rectifiers 40V 200mA

Schottky Diodes & Rectifiers 40V 200mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS40LP-7
Discrete Semiconductor Products - Diodes - Rectifiers BAS40LP-7
DIODE SCHOTTKY 40V 200MA 2DFN

DIODE SCHOTTKY 40V 200MA 2DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-BAS40LP-7 BAS40LPDICT-ND 010910-BAS40LP-7 BAS40LP-7 233-BAS40LP-7 BAS40LP-7 23T4523 BAS40LP-7 BAS40LP-7
Product Name Schottky 40V 200MA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BAS40LP-7 Diodes >> Schottky Barrier Diodes (SBD) DIODE SCHOTTKY 40V 200MA 2DFN Single Diodes Diode, Schottky, 0.25W, 40V, 2-Dfn; Diode Configuration Diodes Inc. Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) X1-DFN1006-2 0402 (1006 Metric) 0402 (1006 Metric) DFN
RoHS Compliant RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Life Cycle Stage Active Active Active
VF 1 volts 1 volts 1 volts 1 volts 1 volts 1 volts
Unlock Full Specs
to access all available technical data