LCSC Electronics Technology (HK) Limited Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| - Push Switches ROHS | |
| - Pushbutton switch ROHS | |
| 100MΩ 250gf 1万次 500mA 30V Plugin Push Switches - Horizontal Type ROHS | |
| 125V 500mA 30V DPDT Plugin Push Switches - Horizontal Type ROHS | |
| 125V Straight SPDT 200gf 1A Plugin Push Switches ROHS | |
| 12V 50mA DIP Push Switches ROHS | |
| 12x5x8.3mm Push Switches - Horizontal Type ROHS | |
| 12x7.5x9.5mm Push Switches - Horizontal Type ROHS | |
| 16V Brick nogging 1.96N 50mA SMD,6x6mm Push Switches ROHS | |
| 16V Brick nogging 300,000 Times SPST 4N 50mA SMD Push Switches ROHS | |
| 16V Brick nogging 3N 50mA SMD,6x6mm Push Switches ROHS | |
| 250V 12V Straight 100,000 Times SPST 14N 500mA Plugin Push Switches ROHS | |
| 250V 30V LATCHING Lying 100,000 Times 不带 250gf 100mA Plugin Push Switches ROHS | |
| 250V 30V LATCHING Surface Mount,Right Angle 100,000 Times 不带 250gf 100mA SMD Push Switches ROHS | |
| 250V 30V No lock Brick nogging 100,000 Times 不带 160gf 100mA SMD Push Switches ROHS | |
| 250V 50V No lock Lying 100,000 Times 不带 250gf 300mA Plugin Push Switches ROHS | |
| 28V Straight 2万次 SPDT 7N 30mA Plugin Push Switches ROHS | |
| 28V Surface Mount,Right Angle SPDT 50,000 Times 1.5N SMD Push Switches ROHS | |
| 30V LATCHING Straight 100,000 Times DPDT 不带 150gf 100mA Plugin Push Switches ROHS | |
| 30V LATCHING Straight 100,000 Times DPDT 不带 150gf 110mA Plugin Push Switches ROHS | |
| 30V LATCHING Straight 200gf 100mA Plugin Push Switches ROHS | |
| 30V LATCHING Straight 2N 100mA Plugin Push Switches ROHS | |
| 30V Straight DPDT 100mA Plugin Push Switches ROHS | |
| 32V No lock Straight 100mA Plugin Push Switches ROHS | |
| 50V LATCHING Brick nogging 2万次 DPDT 180gf 500mA SMD Push Switches ROHS | |
| 50V LATCHING Straight 100,000 Times DPDT 250gf 30mA Plugin Push Switches ROHS | |
| 50V No lock Straight 100,000 Times DPDT 250gf 30mA Plugin Push Switches ROHS | |
| 8x8mm Push Switches ROHS | |
| 9V Straight 2万次 1.7gf 1A Plugin Push Switches ROHS | |
| Brick nogging 250gf 12V 100,000 Times 不带 50mA SMD Push Switches ROHS | |
| DPDT 300mA 50V Plugin Push Switches - Horizontal Type ROHS | |
| Emerald Plugin Push Switches ROHS | |
| LATCHING 250gf Plugin Push Switches ROHS | |
| LATCHING Brick nogging 1万次 不带 250gf 100mA SMD Push Switches ROHS | |
| LATCHING Brick nogging DPDT 250gf SMD Push Switches ROHS | |
| LATCHING Brick nogging DPDT 320gf SMD Push Switches ROHS | |
| LATCHING DPDT 100MΩ 250gf 1万次 300mA 50V Plugin Push Switches - Horizontal Type ROHS | |
| LATCHING DPDT 100MΩ 2N 1万次 100mA 30V Plugin Push Switches - Horizontal Type ROHS | |
| LATCHING DPDT 100MΩ 3N 5千次 1A 25V Plugin Push Switches - Horizontal Type ROHS | |
| LATCHING Lying 160gf 250V 30V 1万次 不带 100mA Plugin Push Switches ROHS | |
| LATCHING Lying DPDT 250gf Plugin Push Switches ROHS | |
| LATCHING Lying SPDT 180gf Plugin Push Switches ROHS | |
| LATCHING SPDT 100MΩ 350gf 1万次 200mA 30V Plugin Push Switches - Horizontal Type ROHS | |
| LATCHING Straight 160gf 250V 30V 1万次 不带 100mA Plugin Push Switches ROHS | |
| LATCHING Straight 160gf 250V 30V 100,000 Times 不带 100mA Plugin Push Switches ROHS | |
| LATCHING Straight 240gf 30V 100,000 Times 不带 100mA Plugin Push Switches ROHS | |
| LATCHING Straight 2N 12V 1万次 100mA Plugin Push Switches ROHS | |
| LATCHING Straight 2N 30V 1万次 100mA Plugin Push Switches ROHS | |
| LATCHING Straight 300gf 30V 100mA Plugin Push Switches ROHS | |
| LATCHING Straight 350gf 125V 1万次 3A - Push Switches ROHS | |
| LATCHING Straight DPDT 180gf 30V 5千次 不带 100mA Plugin Push Switches ROHS | |
| LATCHING Straight DPDT 180gf Plugin Push Switches ROHS | |
| LATCHING Straight DPDT 240gf Plugin Push Switches ROHS | |
| LATCHING Straight DPDT 300gf 30V 100,000 Times 不带 100mA Plugin Push Switches ROHS | |
| LATCHING Straight DPDT 30V 100,000 Times 500mA Plugin Push Switches ROHS | |
| LATCHING Straight DPDT Plugin Push Switches ROHS | |
| LATCHING Surface Mount,Right Angle 1万次 不带 250gf 100mA SMD Push Switches ROHS | |
| No lock Lying 160gf 250V 30V 1万次 不带 100mA Plugin Push Switches ROHS | |
| No lock SPDT 100MΩ 1万次 200mA 30V Plugin Push Switches - Horizontal Type ROHS | |
| No lock SPDT 230gf 300mA 30V Plugin Push Switches - Horizontal Type ROHS | |
| No lock Straight 150gf 125V 50,000 Times 3A - Push Switches ROHS | |
| No lock Straight 160gf 250V 30V 1万次 不带 100mA Plugin Push Switches ROHS | |
| No lock Straight 160gf 250V 30V 100,000 Times 不带 100mA Plugin Push Switches ROHS | |
| No lock Straight 180gf 30V 100,000 Times 不带 100mA Plugin Push Switches ROHS | |
| No lock Straight 230gf 30V 100,000 Times 不带 100mA Plugin Push Switches ROHS | |
| No lock Straight 250gf 1万次 不带 100mA Plugin Push Switches ROHS | |
| No lock Straight 250gf 125V 1万次 3A - Push Switches ROHS | |
| No lock Straight 2N 30V 1万次 100mA Plugin Push Switches ROHS | |
| No lock Straight DPDT 180gf 30V 5千次 不带 100mA Plugin Push Switches ROHS | |
| No lock Straight DPDT 180gf Plugin Push Switches ROHS | |
| No lock Straight DPDT 30V 100,000 Times 500mA Plugin Push Switches ROHS | |
| Plugin Push Switches - Horizontal Type ROHS | |
| Plugin Push Switches ROHS | |
| SMD Push Switches ROHS | |
| SMD-4P,3.1x3.3mm Push Switches ROHS | |
| SPST - NO SMD Push Switches ROHS | |
| Straight 250gf 125V 50,000 Times 6A - Push Switches ROHS | |
| Straight SPDT 120V 28V 50,000 Times 3A Plugin Push Switches ROHS | |
| Straight SPST 0.98N 12V One Million Times 50mA Plugin Push Switches ROHS |