Diode Array 2 Independent Standard 250V 100mA (DC) Surface Mount 5-TSSOP, SC-70-5, SOT-353
DIODE ARRAY GP 250V 100MA SOT353
DIODE ARRAY GP 250V 100MA SOT353
DIODE ARRAY GP 250V 100MA SOT353 Product overview: BAS21DWA-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS21DWA-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 803617-BAS21DWA-7
Packaging: Reel
Mounting Style: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 50ns
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Supplier Device Package: SOT-353
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Voltage - DC Reverse (Vr) (Maximum): 250V
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.05V at 100mA
Current - Reverse Leakage at Vr: 100nA at 200V
DIODE SW DL 2500V 100MA SOT353
250V 285mW 2 Independent 1.3V@200mA 50ns 200mA SOT-353 Switching Diode ROHS
DIODE ARRAY GP 250V 100MA SOT353
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diodes | Diodes | Rectifiers |
| Product Number | 31-BAS21DWA-7TR-ND | 286-BAS21DWA-7 | 803617-BAS21DWA-7 | BAS21DWA-7 | BAS21DWA-7 | BAS21DWA-7 |
| Product Name | Diode Arrays | 250V 100MA Diode and Rectifier | Diodes, Rectifiers - Arrays - BAS21DWA-7 | Diode Arrays | Diodes >> Switching Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | SOT353; 5-TSSOP, SC-70-5, SOT-353 | Tape & Reel (TR) | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Diode Type | Standard | |||||
| VF | 1.05 volts | 1.05 volts | 1.3 volts | 1.05 volts |