onsemi SMD 250V 200mA 5pF Diode and Rectifier BAS21HT1G

Description
250V Switching Diode, 200mA, 5pF, SOD-323, SMD Product overview: BAS21HT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 200mA, 5pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 250V, 200mA, 5pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21HT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
250V Switching Diode, 200mA, 5pF, SOD-323, SMD Product overview: BAS21HT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 200mA, 5pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 250V, 200mA, 5pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21HT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 250V 200mA 5pF Diode and Rectifier
280-BAS21HT1G
SMD 250V 200mA 5pF Diode and Rectifier 280-BAS21HT1G
250V Switching Diode, 200mA, 5pF, SOD-323, SMD Product overview: BAS21HT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 200mA, 5pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 250V, 200mA, 5pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21HT1G can be used for catalog matching and distributor lookup.

250V Switching Diode, 200mA, 5pF, SOD-323, SMD Product overview: BAS21HT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 200mA, 5pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 250V, 200mA, 5pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21HT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Switching Diodes - 7925492P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7925492P
Switching Diodes 7925492P
Switching Diode 250V 200mA SOD-323

Switching Diode 250V 200mA SOD-323

Supplier's Site
Switching Diodes - 1632044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1632044
Switching Diodes 1632044
Switching Diode 250V 200mA SOD-323

Switching Diode 250V 200mA SOD-323

Supplier's Site
Diodes, Rectifiers - Single - BAS21HT1G - 010894-BAS21HT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS21HT1G
010894-BAS21HT1G
Diodes, Rectifiers - Single - BAS21HT1G 010894-BAS21HT1G
Manufacturer: ON Semiconductor Win Source Part Number: 010894-BAS21HT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 250V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 200V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: BAS21H Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Alternative Parts (Cross-Reference): NSVBAS21HT3G; NSVBAS21HT1G; BAV20WS-G3-18; BAV21WS; Introduction Date: January 11, 2000 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Application Field: Used in Automation & Process Control

Manufacturer: ON Semiconductor
Win Source Part Number: 010894-BAS21HT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 250V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: BAS21H
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Alternative Parts (Cross-Reference): NSVBAS21HT3G; NSVBAS21HT1G; BAV20WS-G3-18; BAV21WS;
Introduction Date: January 11, 2000
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automation & Process Control

Buy Now Datasheet
Single Diodes - BAS21HT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS21HT1GOSDKR-ND
Single Diodes BAS21HT1GOSDKR-ND
Diode Standard 250V 200mA (DC) Surface Mount SOD-323

Diode Standard 250V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - BAS21HT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS21HT1GOSTR-ND
Single Diodes BAS21HT1GOSTR-ND
Diode Standard 250V 200mA (DC) Surface Mount SOD-323

Diode Standard 250V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - BAS21HT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS21HT1GOSCT-ND
Single Diodes BAS21HT1GOSCT-ND
Diode Standard 250V 200mA (DC) Surface Mount SOD-323

Diode Standard 250V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - BAS21HT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS21HT1G
Single Diodes BAS21HT1G
DIODE GEN PURP 250V 200MA SOD323

DIODE GEN PURP 250V 200MA SOD323

Supplier's Site Datasheet
Single Diodes - BAS21HT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS21HT1G
Single Diodes BAS21HT1G
RECTIFIER DIODE, 0.2A, 250V

RECTIFIER DIODE, 0.2A, 250V

Supplier's Site Datasheet
Diodes >> Switching Diode - BAS21HT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
BAS21HT1G
Diodes >> Switching Diode BAS21HT1G
250V 200mW Single 1.25V@200mA 50ns 200mA SOD-323 Switching Diode ROHS

250V 200mW Single 1.25V@200mA 50ns 200mA SOD-323 Switching Diode ROHS

Supplier's Site Datasheet
Switch Diode, 250V, 200Ma, Sod-323; Diode Configuration Onsemi - 88H4545 - Newark, An Avnet Company
Chicago, IL, United States
Switch Diode, 250V, 200Ma, Sod-323; Diode Configuration Onsemi
88H4545
Switch Diode, 250V, 200Ma, Sod-323; Diode Configuration Onsemi 88H4545
SWITCH DIODE, 250V, 200mA, SOD-323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:625mA; No. of Pins:2Pins RoHS Compliant: Yes

SWITCH DIODE, 250V, 200mA, SOD-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:625mA; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Switching Diode, 250V, Sod-323, Full Reel; Diode Configuration Onsemi - 67R1277 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 250V, Sod-323, Full Reel; Diode Configuration Onsemi
67R1277
Switching Diode, 250V, Sod-323, Full Reel; Diode Configuration Onsemi 67R1277
SWITCHING DIODE, 250V, SOD-323, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:625mA RoHS Compliant: Yes

SWITCHING DIODE, 250V, SOD-323, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:625mA RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS21HT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS21HT1G
Discrete Semiconductor Products - Diodes - Rectifiers BAS21HT1G
DIODE GEN PURP 250V 200MA SOD323

DIODE GEN PURP 250V 200MA SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Diodes General Purpose Diodes Rectifiers Diodes Diodes Diodes Rectifiers
Product Number 280-BAS21HT1G 7925492P 010894-BAS21HT1G BAS21HT1GOSDKR-ND BAS21HT1G BAS21HT1G BAS21HT1G 88H4545 67R1277 BAS21HT1G
Product Name SMD 250V 200mA 5pF Diode and Rectifier Switching Diodes Diodes, Rectifiers - Single - BAS21HT1G Single Diodes Single Diodes Single Diodes Diodes >> Switching Diode Switch Diode, 250V, 200Ma, Sod-323; Diode Configuration Onsemi Switching Diode, 250V, Sod-323, Full Reel; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SC-76; SOD-323; SC-76, SOD-323 SOD-323
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 0.2000 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Applications Switching Switching Switching
Unlock Full Specs
to access all available technical data