Diode Schottky 40V 1A Surface Mount SOD-123
Diode Schottky 40V 1A Surface Mount SOD-123
Diode Schottky 40V 1A Surface Mount SOD-123
DIODE SCHOTTKY 40V 1A SOD123 Product overview: B140HW-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B140HW-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 010635-B140HW-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 40μA @ 40V
Operating Temperature - Junction: -65°C to 125°C
Family Name: B140HW
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RB050M-30TR; 1N5819WL; SS1040;
Introduction Date: October 26, 2005
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 40V 1A SOD123
DIODE SCHOTTKY 40V 1A SOD123
40V 550mV@1A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS
Schottky Diodes & Rectifiers SCHOTTKY RECTIFIER SOD-123 1.0A 40V
DIODE,RECTIFIER,SCHO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | B140HWDIDKR-ND | 280-B140HW-7 | 010635-B140HW-7 | B140HW-7 | B140HW-7 | B140HW-7 | B140HW-7 | 23T4609 |
| Product Name | Single Diodes | Schottky 40V 1A Diode and Rectifier | Diodes, Rectifiers - Single - B140HW-7 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diodes & Rectifiers | Diode,rectifier,schottky,40V,1A,sod-123; Repetitive Peak Reverse Voltage Diodes Inc. |
| Tj | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | |||||
| Package | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active |