LCSC Electronics Technology (HK) Limited Datasheets for Digital Potentiometers

Digital potentiometers are three-terminal resistors with an adjustable center connection. To set the output resistance, a digital signal is sent through an electrical interface.
Digital Potentiometers: Learn more

Product Name Notes
±20% 1.8V~5.5V 50kΩ SOIC-8-150mil Digital Potentiometers ROHS
±20% I2C 1.8V~5.5V 100kΩ SC-70-6 Digital Potentiometers ROHS
±20% I2C 1.8V~5.5V 50kΩ SC-70-6 Digital Potentiometers ROHS
±20% I2C 1.8V~5.5V 50kΩ SC-70-6(SOT-363) Digital Potentiometers ROHS
±20% I2C 1.8V~5.5V 5kΩ SC-70-6 Digital Potentiometers ROHS
±20% I2C 100kΩ 1.8V~5.5V TSSOP-14 Digital Potentiometers ROHS
±20% I2C 100kΩ TSSOP-14 Digital Potentiometers ROHS
±20% I2C 10kΩ 1.8V~5.5V SC-70-6 Digital Potentiometers ROHS
±20% I2C 10kΩ 5V SOIC-20 Digital Potentiometers ROHS
±20% I2C 2.7V~5.5V 10kΩ SC-70-6 Digital Potentiometers ROHS
±20% I2C 2.7V~5.5V 50kΩ SOT-23-8 Digital Potentiometers ROHS
±20% SPI 1.8V~5.5V 10kΩ SOIC-8 Digital Potentiometers ROHS
±20% SPI 1.8V~5.5V 50kΩ DFN-8-EP(3x3) Digital Potentiometers ROHS
±20% SPI 100kΩ 1.8V~5.5V PDIP-8 Digital Potentiometers ROHS
±20% SPI 100kΩ 1.8V~5.5V TSSOP-14 Digital Potentiometers ROHS
±20% SPI 10kΩ 1.8V~5.5V PDIP-8 Digital Potentiometers ROHS
±20% SPI 2.7V~5.5V 100kΩ SOT-23-8 Digital Potentiometers ROHS
±20% SPI 2.7V~5.5V 10kΩ SOIC-14 Digital Potentiometers ROHS
±20% SPI 2.7V~5.5V 10kΩ SOIC-8 Digital Potentiometers ROHS
±20% SPI 2.7V~5.5V 10kΩ SOIC-8-150mil Digital Potentiometers ROHS
±30% SPI 2.7V~5.5V 100kΩ SOIC-8 Digital Potentiometers ROHS
±30% SPI 50kΩ 2.7V~5.5V SOIC-8-150mil Digital Potentiometers ROHS